- Operating Temperature
- Package / Case
- Mounting Type
- Output Type
- Number of Circuits
- Channel Type
- Translator Type
- Channels per Circuit
- Voltage - VCCA
- Voltage - VCCB
- Features
- Packaging
Attribute column
Manufacturer
NXP Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Number of Bits | Family | Data Rate | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Channel Type | Control Type | Supply Voltage1-Nom | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Supply Voltage1-Min | Supply Voltage1-Max | Output Latch or Register | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTB0101GW-Q100H NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | - | - | - | - | Auto-Direction Sensing | - | - | - | ROHS3 Compliant | ||
![]() GTL2002DP/S440,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | yes | Active | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | 74GTL2002 | 8 | S-PDSO-G8 | Not Qualified | Open Drain | - | - | - | 1 | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | Bidirectional | - | 3.3V | - | Voltage Level | - | 1V~5.5V | 1V~5.5V | 2 | 3V | 3.6V | - | Auto-Direction Sensing | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() GTL2000DL,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 2 (1 Year) | 48 | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | unknown | 30 | 74GTL2000 | 48 | R-PDSO-G48 | Not Qualified | Open Drain | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | Bidirectional | - | 2.5V | - | Voltage Level | - | 1V~5.5V | 1V~5.5V | 22 | 2.36V | 2.64V | - | Auto-Direction Sensing | 2.8mm | - | 7.5mm | ROHS3 Compliant | ||
![]() NTSX2102GU8X NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-XFQFN | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.4mm | - | NOT SPECIFIED | NTSX2102 | QFN | R-PQCC-N8 | - | Open Drain, Tri-State | 5.5V | - | - | 1 | - | 2 | 2 | - | 50Mbps | - | TRUE | BUS TRANSCEIVER | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | 2 | - | - | - | Auto-Direction Sensing | 0.5mm | - | - | ROHS3 Compliant | ||
![]() NTB0101GN,132 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 6-XFDFN | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NTB0101 | - | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | 100Mbps | - | - | - | - | LINE TRANSCEIVER | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | - | - | - | - | Auto-Direction Sensing | - | - | - | ROHS3 Compliant | ||
![]() NTS0101GN,132 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 6-XFDFN | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NTS0101 | - | - | - | Open Drain, Tri-State | - | - | - | 1 | - | - | - | - | 50Mbps | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 1.65V~3.6V | 2.3V~5.5V | - | - | - | - | Auto-Direction Sensing | - | - | - | ROHS3 Compliant | ||
![]() GTL2012DC,125 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | unknown | 30 | 74GTL2012 | 8 | R-PDSO-G8 | Not Qualified | Non-Inverted | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | Bidirectional | - | - | GTL | Mixed Signal | LVTTL | - | - | 2 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NTB0101GS,132 NXP USA Inc. | 1618 |
| Datasheet | 7 Weeks | Surface Mount | 6-XFDFN | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NTB0101 | - | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | - | - | - | - | Auto-Direction Sensing | - | - | - | ROHS3 Compliant | ||
![]() 74AVC20T245DGV,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74AVC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 74AVC20T245 | - | - | - | Tri-State, Non-Inverted | - | - | - | 2 | - | - | - | - | 380Mbps | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 0.8V~3.6V | 0.8V~3.6V | 10 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NTB0102GD-Q100H NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-XFDFN | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NTB0102 | 8 | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | 2 | - | - | - | Auto-Direction Sensing | - | - | - | ROHS3 Compliant | ||
![]() 74ALVC164245BQ,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 60-UFQFN Dual Rows, Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74ALVC | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | 74ALVC164245 | - | - | - | Tri-State, Non-Inverted | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 1.5V~3.6V | 1.5V~5.5V | 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GTL16612DL,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 56 | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | unknown | 40 | 74GTL16612 | 56 | R-PDSO-G56 | Not Qualified | Tri-State, Non-Inverted | 3.6V | 3.3V | 3V | 1 | - | 2 | 18 | GTL | - | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | - | 6.3 ns | POSITIVE EDGE | 5.8 ns | Bidirectional | INDEPENDENT CONTROL | - | LVTTL, TTL | Mixed Signal | GTL | - | - | 18 | - | - | - | - | 2.8mm | - | 7.5mm | ROHS3 Compliant | ||
![]() GTL16612DGG,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | -40°C~85°C TA | Tube | 2002 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | unknown | 30 | 74GTL16612 | 56 | R-PDSO-G56 | Not Qualified | Tri-State, Non-Inverted | 3.6V | - | 3V | 1 | - | 2 | 18 | GTL | - | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | - | 5.8 ns | Bidirectional | - | - | LVTTL, TTL | Mixed Signal | GTL | - | - | 18 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74AVC16T245BQ,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 60-UFQFN Dual Rows, Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74AVC | e3 | - | Obsolete | 2 (1 Year) | 60 | MATTE TIN | TAPE AND REEL | BOTTOM | BUTT | 225 | 2 | - | 0.5mm | unknown | NOT SPECIFIED | 74AVC16T245 | - | R-PBGA-B60 | Not Qualified | Tri-State, Non-Inverted | - | - | - | 2 | 15pF | - | 8 | - | 380Mbps | 3-STATE | TRUE | - | 0.006 A | - | - | - | - | Bidirectional | COMMON CONTROL | - | - | Voltage Level | - | 0.8V~3.6V | 0.8V~3.6V | 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74AVCH16T245BQ,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 60-UFQFN Dual Rows, Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74AVCH | - | yes | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | 74AVCH16T245 | - | - | - | Tri-State, Non-Inverted | - | - | - | 2 | - | - | - | - | 380Mbps | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 0.8V~3.6V | 0.8V~3.6V | 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GTL16612DL,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 56 | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.635mm | unknown | - | 74GTL16612 | 56 | R-PDSO-G56 | Not Qualified | Tri-State, Non-Inverted | 3.6V | - | 3V | 1 | - | 2 | 18 | GTL | - | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | - | 5.8 ns | Bidirectional | - | - | LVTTL, TTL | Mixed Signal | GTL | - | - | 18 | - | - | - | - | 2.8mm | - | 7.5mm | ROHS3 Compliant | ||
![]() GTL16612DGG,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | unknown | 30 | 74GTL16612 | 56 | R-PDSO-G56 | Not Qualified | Tri-State, Non-Inverted | 3.6V | - | 3V | 1 | - | 2 | 18 | GTL | - | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | - | 5.8 ns | Bidirectional | - | - | LVTTL, TTL | Mixed Signal | GTL | - | - | 18 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GTL2006PW,118 NXP USA Inc. | 1262 |
| Datasheet | 10 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 28 | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 13 | 3.3V | 0.65mm | - | 30 | 74GTL2006 | 28 | R-PDSO-G28 | Not Qualified | Open Drain | 3.6V | - | 3V | 1 | - | - | 1 | - | - | - | TRUE | - | - | - | - | - | - | Unidirectional | - | - | LVTTL | Mixed Signal | GTL | - | - | 13 | - | - | NONE | - | - | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() GTL2000DGG,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | -40°C~85°C TA | Tube | 2003 | - | e4 | - | Obsolete | 3 (168 Hours) | 48 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | unknown | 40 | 74GTL2000 | 48 | R-PDSO-G48 | Not Qualified | Open Drain | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | Bidirectional | - | 2.5V | - | Voltage Level | - | 1V~5.5V | 1V~5.5V | 22 | 2.36V | 2.64V | - | Auto-Direction Sensing | - | - | - | ROHS3 Compliant | ||
![]() 74AVCH1T45GM-Q100H NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, 74AVCH | - | - | Obsolete | 1 (Unlimited) | 6 | - | TAPE AND REEL | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | - | 74AVCH1T45 | - | R-PDSO-N6 | Not Qualified | Tri-State, Non-Inverted | - | - | - | 1 | - | - | 1 | - | 500Mbps | 3-STATE | TRUE | - | 0.006 A | - | 9.9 ns | - | - | Bidirectional | COMMON CONTROL | - | - | Voltage Level | - | 0.8V~3.6V | 0.8V~3.6V | - | - | - | - | - | - | - | - | ROHS3 Compliant |