- Logic Type
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Voltage - Supply
- Series
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
NXP Logic - Universal Bus Functions
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Number of Bits | Family | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ALVT16601DL,512 NXP USA Inc. | 1021 |
| Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | -40°C~85°C | Tube | - | 74ALVT | e4 | - | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | CAN ALSO OPERATE AT 3.3V SUPPLY | 8542.39.00.01 | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | 30 | 74ALVT16601 | 56 | R-PDSO-G56 | Not Qualified | 2.7V | 3.3V | 2.3V | 18-Bit | 50pF | 2 | 18 | - | 3-STATE | Universal Bus Transceiver | TRUE | 0.064 A | 4.4 ns | POSITIVE EDGE | 5.2 ns | INDEPENDENT CONTROL | 4.5mA | - | BIDIRECTIONAL | N/A | - | - | 2.8mm | 18.425mm | 7.5mm | ROHS3 Compliant | ||
![]() SSTL16877DGG,512 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 0°C~70°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | 48 | - | - | - | 2.3V~2.7V | DUAL | GULL WING | - | - | 2.5V | 0.5mm | - | - | 16877 | - | R-PDSO-G48 | Not Qualified | - | 2.5V | - | 14 | - | - | - | - | - | SSTL_2 Registered Driver with Differential Clock Inputs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74AVC16834ADGV,112 NXP USA Inc. | 1276 |
| Datasheet | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tube | 2002 | 74AVC | e4 | - | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.4mm | - | 30 | 74AVC16834 | 56 | R-PDSO-G56 | Not Qualified | 3.6V | 3.3V | 1.2V | 18-Bit | 30pF | 2 | 18 | AVC | 3-STATE | Universal Bus Driver | TRUE | 0.012 A | 2.5 ns | - | 5.1 ns | ENABLE LOW | - | - | - | - | - | - | 1.2mm | 11.3mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LVT16500ADL,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e4 | - | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | unknown | 30 | 74LVT16500 | 56 | R-PDSO-G56 | Not Qualified | 3.6V | - | 2.7V | 18-Bit | - | 2 | 18 | LVT | 3-STATE | Universal Bus Transceiver | TRUE | - | - | - | 5.4 ns | - | - | - | - | - | - | - | 2.8mm | 18.425mm | 7.5mm | ROHS3 Compliant | ||
![]() 74ALVT16601DGG,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | -40°C~85°C | Tube | - | 74ALVT | - | - | Obsolete | 1 (Unlimited) | 56 | - | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.5mm | - | - | 74ALVT16601 | 56 | R-PDSO-G56 | Not Qualified | 2.7V | 3.3V | 2.3V | 18-Bit | - | 2 | 18 | - | 3-STATE | Universal Bus Transceiver | TRUE | 0.064 A | 4.4 ns | POSITIVE EDGE | 5.2 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | - | 2013-06-14 00:00:00 | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ALVT16601DL,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | 74ALVT | e4 | - | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | CAN ALSO OPERATE AT 3.3V SUPPLY | 8542.39.00.01 | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | unknown | 30 | 74ALVT16601 | 56 | R-PDSO-G56 | Not Qualified | 2.7V | - | 2.3V | 18-Bit | 50pF | 2 | 18 | - | 3-STATE | Universal Bus Transceiver | TRUE | - | - | - | 5.2 ns | - | 4.5mA | - | - | - | - | - | 2.8mm | 18.425mm | 7.5mm | ROHS3 Compliant | ||
![]() 74HCT299PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | -40°C~125°C | Tube | 2008 | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT299 | 20 | R-PDSO-G20 | Not Qualified | 5.5V | 5V | 4.5V | 8-Bit | 50pF | - | 8 | HCT | 3-STATE | Universal Shift Register | TRUE | - | - | POSITIVE EDGE | 56 ns | - | - | 17 MHz | BIDIRECTIONAL | - | 20000000Hz | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74ALVT16501DGG,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | -40°C~85°C | Tube | - | 74ALVT | e4 | - | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; CAN ALSO OPERATE AT 3.3V VCC | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.5mm | - | - | 74ALVT16501 | 56 | R-PDSO-G56 | Not Qualified | 2.7V | 3.3V | 2.3V | 18-Bit | - | 2 | 18 | - | 3-STATE | Universal Bus Transceiver | TRUE | 0.064 A | 3.8 ns | POSITIVE EDGE | 5.7 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | - | 2013-06-14 00:00:00 | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74LVT16501ADL,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e4 | - | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | unknown | 30 | 74LVT16501 | 56 | R-PDSO-G56 | Not Qualified | 3.6V | - | 2.7V | 18-Bit | - | 2 | 18 | LVT | 3-STATE | Universal Bus Transceiver | TRUE | - | - | - | 5.4 ns | - | - | - | - | - | - | - | 2.8mm | 18.425mm | 7.5mm | ROHS3 Compliant | ||
![]() 74ALVC16334ADGG:11 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | - | 74ALVC16334 | - | - | - | - | - | - | 16-Bit | - | - | - | - | - | Universal Bus Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ALVT16501DGG,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | 74ALVT | e4 | - | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | 74ALVT16501 | 56 | R-PDSO-G56 | Not Qualified | 2.7V | - | 2.3V | 18-Bit | 50pF | 2 | 18 | - | 3-STATE | Universal Bus Transceiver | TRUE | - | - | - | 5.7 ns | - | 4.5mA | - | - | - | - | - | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74HCT299DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT299 | - | - | - | - | - | - | 8-Bit | - | - | - | - | - | Universal Shift Register | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ALVT16501DL,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | 74ALVT | e4 | - | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; CAN ALSO OPERATE AT 3.3V VCC | 8542.39.00.01 | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | unknown | 30 | 74ALVT16501 | 56 | R-PDSO-G56 | Not Qualified | 2.7V | - | 2.3V | 18-Bit | 50pF | 2 | 18 | - | 3-STATE | Universal Bus Transceiver | TRUE | - | - | - | 5.7 ns | - | 4.5mA | - | - | - | - | - | 2.8mm | 18.425mm | 7.5mm | ROHS3 Compliant | ||
![]() 74ALVC162334ADGG:5 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ALVC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~2.7V 3V~3.6V | - | - | - | - | - | - | unknown | - | 74ALVC162334 | 48 | - | - | - | - | - | 16-Bit | - | - | - | - | - | Universal Bus Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ALVCH32501EC,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 114-LFBGA | YES | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | 114 | - | CAN ALSO OPERATE AT 3.3V SUPPLY | 8542.39.00.01 | 2.3V~3.6V | BOTTOM | BALL | - | 2 | 2.5V | 0.8mm | unknown | - | 74ALVCH32501 | 114 | R-PBGA-B114 | Not Qualified | 2.7V | - | 2.3V | 36-Bit | - | 2 | 18 | ALVC/VCX/A | 3-STATE | Universal Bus Transceiver | TRUE | - | - | - | 6.1 ns | - | - | - | - | - | - | - | 1.5mm | 16mm | 5.5mm | ROHS3 Compliant | ||
![]() 74ALVCH16600DGG:11 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | unknown | - | 74ALVCH16600 | 56 | - | - | - | - | - | 18-Bit | - | - | - | - | - | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() 74ALVCH32501EC,551 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 114-LFBGA | YES | -40°C~85°C | Tray | - | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | 114 | - | CAN ALSO OPERATE AT 3.3V SUPPLY | 8542.39.00.01 | 2.3V~3.6V | BOTTOM | BALL | - | 2 | 2.5V | 0.8mm | unknown | - | 74ALVCH32501 | 114 | R-PBGA-B114 | Not Qualified | 2.7V | - | 2.3V | 36-Bit | - | 2 | 18 | ALVC/VCX/A | 3-STATE | Universal Bus Transceiver | TRUE | - | - | - | 6.1 ns | - | - | - | - | - | - | - | 1.5mm | 16mm | 5.5mm | ROHS3 Compliant | ||
![]() 74ALVCH32501EC,557 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 114-LFBGA | YES | -40°C~85°C | Tray | - | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | 114 | - | CAN ALSO OPERATE AT 3.3V SUPPLY | 8542.39.00.01 | 2.3V~3.6V | BOTTOM | BALL | 225 | 2 | 2.5V | 0.8mm | - | NOT SPECIFIED | 74ALVCH32501 | 114 | R-PBGA-B114 | Not Qualified | 2.7V | 3.3V | 2.3V | 36-Bit | 50pF | 2 | 18 | ALVC/VCX/A | 3-STATE | Universal Bus Transceiver | TRUE | 0.024 A | 4.2 ns | POSITIVE EDGE | 6.1 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | N/A | - | - | 1.5mm | 16mm | 5.5mm | ROHS3 Compliant | ||
![]() 74HCT299D,653 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | -40°C~125°C | Tape & Reel (TR) | 2008 | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | 74HCT299 | 20 | R-PDSO-G20 | Not Qualified | 5.5V | 5V | 4.5V | 8-Bit | 50pF | - | 8 | HCT | 3-STATE | Universal Shift Register | TRUE | - | - | POSITIVE EDGE | 56 ns | - | - | 17 MHz | BIDIRECTIONAL | - | 20000000Hz | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() SSTL16877DGG,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 2004 | - | e3/e4 | - | Obsolete | 1 (Unlimited) | 48 | TIN/SILVER | - | 8542.39.00.01 | 2.3V~2.7V | DUAL | GULL WING | - | 1 | 2.5V | 0.5mm | unknown | - | 16877 | 48 | R-PDSO-G48 | Not Qualified | 2.7V | - | 2.3V | 14 | - | - | 14 | - | - | SSTL_2 Registered Driver with Differential Clock Inputs | TRUE | - | - | POSITIVE EDGE | 3.5 ns | - | - | 200 MHz | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant |