- Logic Type
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Voltage - Supply
- Series
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
NXP Logic - Universal Bus Functions
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Number of Bits | Family | Output Characteristics | Logic Type | Output Polarity | Trigger Type | Propagation Delay (tpd) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ALVCH16601DGG:11 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | e4 | - | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 3 TO 3.6V SUPPLY | 8542.39.00.01 | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | unknown | 30 | 74ALVCH16601 | 56 | R-PDSO-G56 | Not Qualified | 2.7V | - | 2.3V | 18-Bit | - | 2 | 18 | ALVC/VCX/A | 3-STATE | Universal Bus Transceiver | TRUE | - | 5.9 ns | - | - | - | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ALVCH162601DGG:1 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | e4 | - | Obsolete | 1 (Unlimited) | 56 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.4V | 0.5mm | unknown | 30 | 74ALVCH162601 | 56 | R-PDSO-G56 | Not Qualified | 3.6V | - | 1.2V | 18-Bit | - | 2 | 18 | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | TRUE | - | 6.4 ns | - | - | - | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74HCT299PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | -40°C~125°C | Tape & Reel (TR) | 2008 | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT299 | 20 | R-PDSO-G20 | Not Qualified | 5.5V | 5V | 4.5V | 8-Bit | 50pF | - | 8 | HCT | 3-STATE | Universal Shift Register | TRUE | POSITIVE EDGE | 56 ns | 17 MHz | BIDIRECTIONAL | 20000000Hz | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74ALVCH16500DGG:11 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 74ALVCH16500 | - | - | - | - | - | - | 18-Bit | - | - | - | - | - | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |