- Memory Size
- Packaging
- Operating Temperature
- Package / Case
- JESD-30 Code
- Surface Mount
- Terminal Position
- Length
- Mounting Type
- Part Status
- Terminal Pitch
- Width
Attribute column
Manufacturer
NXP Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | RoHS | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Output Enable | I2C Control Byte | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF8594C-2T/02,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1998 | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.71 | 2.5V~6.0V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | PCF8594 | 8 | R-PDSO-G8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 4Kb 512 x 8 | - | SYNCHRONOUS | 100kHz | 0.0008mA | - | EEPROM | I2C | 512X8 | - | 8 | - | 0.0000035A | 4096 bit | - | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | HARDWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() PCF8582C-2T/03,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2000 | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.71 | 2.5V~6.0V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | PCF8582 | 8 | R-PDSO-G8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 2Kb 256 x 8 | - | SYNCHRONOUS | 100kHz | 0.002mA | - | EEPROM | I2C | 256X8 | - | 8 | - | 0.0000035A | 2048 bit | - | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | - | - | - | 1010DDDR | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() PCA24S08ADP,118 NXP USA Inc. | 3992 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 8542.32.00.51 | 2.5V~3.6V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | - | - | NOT SPECIFIED | PCA24S08 | 8 | S-PDSO-G8 | Not Qualified | - | 3.6V | 3/3.3V | 2.5V | - | - | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 400kHz | 0.001mA | - | EEPROM | I2C | 1MX8 | - | 8 | - | 0.000018A | 8388608 bit | - | - | SERIAL | - | I2C | 100000 Write/Erase Cycles | - | 10 | HARDWARE/SOFTWARE | - | - | 10101MMR | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() PCF8570T/F5,518 NXP USA Inc. | 3800 | - | Datasheet | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e4 | Obsolete | 2 (1 Year) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.5V~6V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | - | 30 | PCF8570 | 8 | R-PDSO-G8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 2Kb 256 x 8 | 1 | SYNCHRONOUS | 100kHz | - | - | SRAM | I2C | 256X8 | OPEN-DRAIN | 8 | - | - | 2048 bit | - | 3400 ns | SERIAL | COMMON | - | - | - | - | - | 1V | NO | - | 2.65mm | 7.55mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MR2A16ATS35C NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | MR2A16A | - | - | - | - | - | - | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | RAM | Parallel | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF8594C-2T/02,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8542.32.00.71 | 2.5V~6.0V | - | - | - | - | - | - | - | - | PCF8594 | 8 | - | - | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | - | 100kHz | - | - | EEPROM | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA24S08D,118 NXP USA Inc. | 197 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.32.00.51 | 2.5V~3.6V | DUAL | 260 | 1 | - | 1.27mm | - | - | 40 | PCA24S08 | 8 | R-PDSO-G8 | Not Qualified | - | 3.6V | 3/3.3V | 2.5V | - | - | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 400kHz | 0.001mA | - | EEPROM | I2C | 1KX8 | - | 8 | - | 0.000015A | 8192 bit | - | - | SERIAL | - | I2C | 100000 Write/Erase Cycles | - | 10 | HARDWARE/SOFTWARE | - | - | 10101MMR | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() PCF8598C-2T/02,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.71 | 2.5V~6.0V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | PCF8598 | 8 | R-PDSO-G8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 100kHz | 0.002mA | - | EEPROM | I2C | 1KX8 | - | 8 | - | 0.00001A | 8192 bit | - | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | HARDWARE | - | - | 1010DMMR | 2.65mm | 7.55mm | 7.5mm | ROHS3 Compliant | - | ||
![]() PCF85116-3T/01,118 NXP USA Inc. | 3800 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.32.00.51 | 2.7V~5.5V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | PCF85116-3 | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | 2.7V | - | - | - | 16Kb 2K x 8 | - | SYNCHRONOUS | 400kHz | - | - | EEPROM | I2C | 2KX8 | - | 8 | - | - | 16384 bit | - | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 10ms | 20 | HARDWARE | - | - | 1010MMMR | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() PCF8582C-2T/03,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8542.32.00.71 | 2.5V~6.0V | - | - | - | - | - | - | - | - | PCF8582 | 8 | - | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | - | 100kHz | - | - | EEPROM | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF85103C2D NXP USA Inc. | In Stock | - | - | - | - | - | - | 8 | - | Compliant | - | Bulk | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | 5 V | - | - | - | I2C | 6 V | 2.5 V | 256 B | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCF85103C-2T/00,11 NXP USA Inc. | 3800 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.71 | 2.5V~6.0V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | PCF85103C-2 | 8 | R-PDSO-G8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 2Kb 256 x 8 | - | SYNCHRONOUS | 100kHz | 0.002mA | - | EEPROM | I2C | 256X8 | - | 8 | - | 0.0000035A | 2048 bit | - | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | - | - | - | 1010DDDR | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() PCF8598C-2T/02,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.71 | 2.5V~6.0V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | PCF8598 | 8 | R-PDSO-G8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 100kHz | 0.002mA | - | EEPROM | I2C | 1KX8 | - | 8 | - | 0.00001A | 8192 bit | - | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | HARDWARE | - | - | 1010DMMR | 2.65mm | 7.55mm | 7.5mm | ROHS3 Compliant | - | ||
![]() PCF8594C-2P/02,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2000 | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.71 | 2.5V~6.0V | DUAL | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | - | NOT SPECIFIED | PCF8594 | 8 | R-PDIP-T8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 4Kb 512 x 8 | - | SYNCHRONOUS | 100kHz | 0.0008mA | - | EEPROM | I2C | 512X8 | - | 8 | - | 0.0000035A | 4096 bit | - | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | HARDWARE | - | - | - | 4.2mm | 9.5mm | 7.62mm | ROHS3 Compliant | - | ||
![]() PCF85102C-2T/03:11 NXP USA Inc. | 3800 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2000 | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~6.0V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | PCF85102C-2 | 8 | R-PDSO-G8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 2Kb 256 x 8 | - | SYNCHRONOUS | 100kHz | 0.002mA | - | EEPROM | I2C | 256X8 | - | 8 | - | 0.0000035A | 2048 bit | - | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | - | - | - | 1010DDDR | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() PCF8598C-2P/02,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 8542.32.00.71 | 2.5V~6.0V | DUAL | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | - | NOT SPECIFIED | PCF8598 | 8 | R-PDIP-T8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 100kHz | 0.002mA | - | EEPROM | I2C | 1KX8 | - | 8 | - | 0.00001A | 8192 bit | - | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | HARDWARE | - | - | 1010DMMR | 4.2mm | 9.5mm | 7.62mm | ROHS3 Compliant | - | ||
![]() PCF8570P/F5,112 NXP USA Inc. | 3800 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Volatile | - | -40°C~85°C TA | Tube | 1999 | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.5V~6V | DUAL | 250 | 1 | 5V | 2.54mm | - | - | 40 | PCF8570 | 8 | R-PDIP-T8 | Not Qualified | - | 6V | 3/5V | 2.5V | - | - | - | 2Kb 256 x 8 | 1 | SYNCHRONOUS | 100kHz | 0.0002mA | - | SRAM | I2C | 256X8 | OPEN-DRAIN | 8 | - | 4e-7A | 2048 bit | - | - | SERIAL | COMMON | - | - | - | - | - | 1V | NO | - | 4.2mm | 9.5mm | 7.62mm | ROHS3 Compliant | - | ||
![]() PCA24S08D-T NXP USA Inc. | In Stock | - | - | - | - | - | - | 8 | - | Compliant | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | 3.3 V | - | - | - | Serial | 3.6 V | 2.5 V | 1 kB | - | - | - | - | 600 ns | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA24S08AD,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 8542.32.00.51 | 2.5V~3.6V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | - | - | NOT SPECIFIED | PCA24S08 | 8 | R-PDSO-G8 | Not Qualified | - | 3.6V | 3/3.3V | 2.5V | - | - | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 400kHz | 0.001mA | - | EEPROM | I2C | 1MX8 | - | 8 | - | 0.000018A | 8388608 bit | - | - | SERIAL | - | I2C | 100000 Write/Erase Cycles | - | 10 | HARDWARE/SOFTWARE | - | - | 10101MMR | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() PCF85116-3D NXP USA Inc. | In Stock | - | - | - | - | - | - | 8 | - | Compliant | - | Bulk | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | 5 V | - | - | - | I2C | 5.5 V | 2.7 V | 2 kB | - | - | - | - | 400 ms | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |