- Packaging
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Mounting Type
- RoHS Status
- Fault Protection
- Frequency - Switching
- Internal Switch(s)
- Operating Temperature
- Voltage - Supply (Vcc/Vdd)
- Topology
Attribute column
Manufacturer
NXP PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEA1833LTS/1H NXP USA Inc. | 21 |
| Datasheet | 8 Weeks | Surface Mount | SC-74, SOT-457 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | GreenChip™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | SWITCHING CONTROLLER | 10.5V~36V | - | - | Flyback | - | 65kHz | - | - | - | No | Over Power, Over Temperature, Over Voltage, Short Circuit | 90% | Isolated | - | 22V | - | - | - | - | ROHS3 Compliant | ||
![]() TEA1721FT/N1,118 NXP USA Inc. | 33 |
| Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 7 | - | 5W | - | DUAL | GULL WING | - | - | 1.27mm | TEA1721 | 7 | R-PDSO-G7 | Not Qualified | - | - | - | 8.5V~35V | - | - | Flyback | CURRENT/VOLTAGE-MODE | 22.5kHz~50.5kHz | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | 75% | - | 700V | 17V | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() TEA1738GT/N1,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | GreenChip™ | - | Obsolete | 1 (Unlimited) | 8 | - | 75W | - | DUAL | GULL WING | - | - | 1.27mm | TEA1738 | 8 | R-PDSO-G8 | - | - | - | - | 12.2V~30V | - | - | Flyback | CURRENT-MODE | 26.5kHz~118kHz | - | - | - | No | Current Limiting, Over Power, Over Temperature | 80% | Isolated | - | 13.2V | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() TEA1752LT/N1,518 NXP USA Inc. | 58 |
| Datasheet | 18 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | GreenChip™ III | e3 | Active | 3 (168 Hours) | 16 | Matte Tin (Sn) | 250W | 8542.31.00.01 | DUAL | GULL WING | 260 | 1 | 1.27mm | TEA1752 | 16 | R-PDSO-G16 | - | - | 20V | SWITCHING CONTROLLER | 15V~38V | - | 16V | Flyback | CURRENT-MODE | 250kHz | 38V | PULSE WIDTH MODULATION | BOOST | No | Current Limiting, Over Power, Over Temperature, Over Voltage | - | Isolated | 650V | 22V | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TEA1721BT/N1,118 NXP USA Inc. | 1 |
| Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 7 | - | 5W | - | DUAL | GULL WING | - | - | 1.27mm | TEA1721 | 7 | R-PDSO-G7 | Not Qualified | - | - | - | 8.5V~35V | - | - | Flyback | CURRENT/VOLTAGE-MODE | 22.5kHz~50.5kHz | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | 75% | - | 700V | 17V | - | - | - | - | ROHS3 Compliant | ||
![]() TEA1738FT/N1,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | GreenChip™ | e3 | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | 75W | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | TEA1738 | 8 | R-PDSO-G8 | - | - | 20V | SWITCHING CONTROLLER | 12V~30V | - | 12V | Flyback | CURRENT-MODE | 26.5kHz~78kHz | 30V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Power, Over Temperature, Over Voltage | 80% | Isolated | - | 13.2V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TEA1750T/N1/DG,518 NXP USA Inc. | 100 |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | Commercial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | GreenChip™ III | - | Active | 3 (168 Hours) | - | - | 250W | - | - | - | - | - | - | TEA1750 | 16 | - | - | - | - | - | 15V~38V | - | - | Flyback | - | 100kHz~150kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage | - | Isolated | 650V | 22V | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() TEA1833TS/1X NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | SC-74, SOT-457 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | GreenChip™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 10.5V~36V | - | - | Flyback | - | 65kHz | - | - | - | No | Over Power, Over Temperature, Over Voltage, Short Circuit | 90% | Isolated | - | 22V | - | - | - | - | ROHS3 Compliant | ||
![]() TEA19363T/1J NXP USA Inc. | 2257 |
| Datasheet | 7 Weeks | Surface Mount | 10-SOIC (0.154, 3.90mm Width) | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2016 | GreenChip™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~120V | - | - | Flyback | - | 25.5kHz~128kHz | - | - | - | No | Over Power, Over Temperature, Over Voltage | - | Isolated | - | 14.9V | - | - | - | - | ROHS3 Compliant | ||
![]() TEA1530AT/N2,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -20°C~145°C TJ | Tape & Reel (TR) | 2008 | GreenChip™ II | - | Obsolete | 1 (Unlimited) | 8 | - | 65W | - | DUAL | GULL WING | - | 1 | 1.27mm | TEA1530 | 8 | R-PDSO-G8 | - | 11.5V | 15V | SWITCHING CONTROLLER | 8.7V~20V | - | 9.4V | Flyback | CURRENT-MODE | 63kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 70% | Isolated | 650V | 11V | 2013-06-14 00:00:00 | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TEA1723BT/N1,118 NXP USA Inc. | 100 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | GreenChip™ | - | Active | 1 (Unlimited) | 7 | - | 11W | - | DUAL | GULL WING | - | - | 1.27mm | - | 7 | R-PDSO-G7 | Not Qualified | - | - | - | 8.5V~20V | - | - | Flyback | CURRENT/VOLTAGE-MODE | 22.5kHz~50.5kHz | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | 75% | Non-Isolated | 700V | 17V | - | - | - | - | ROHS3 Compliant | ||
![]() TEA1731LTS/1,115 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | SC-74, SOT-457 | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | GreenChip™ | - | Obsolete | 1 (Unlimited) | 6 | - | 75W | - | DUAL | GULL WING | - | - | 0.95mm | TEA1731 | 6 | R-PDSO-G6 | - | - | - | - | 12V~30V | - | - | Flyback | CURRENT-MODE | 65kHz | - | - | - | No | Current Limiting, Over Power, Over Temperature, Over Voltage | 80% | Isolated | - | 21.5V | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() TEA1733AT/N1,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | GreenChip™ | - | Obsolete | 1 (Unlimited) | 8 | - | 75W | - | DUAL | GULL WING | - | 1 | 1.27mm | TEA1733 | 8 | R-PDSO-G8 | - | - | 20V | SWITCHING CONTROLLER | 12V~30V | - | 12V | Flyback | CURRENT-MODE | 91.5kHz | 30V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Power, Over Temperature, Over Voltage | 72% | Isolated | - | 20.6V | 2013-06-14 00:00:00 | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TEA1530T/N2,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -20°C~145°C TJ | Tape & Reel (TR) | 2008 | GreenChip™ II | - | Obsolete | 1 (Unlimited) | 8 | - | 65W | - | DUAL | GULL WING | - | 1 | 1.27mm | TEA1530 | 8 | R-PDSO-G8 | - | 11.5V | 15V | SWITCHING CONTROLLER | 8.7V~20V | - | 9.4V | Flyback | CURRENT-MODE | 63kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 70% | Isolated | 650V | 11V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TEA1731TS/1,115 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | SC-74, SOT-457 | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | GreenChip™ | - | Obsolete | 1 (Unlimited) | 6 | - | 75W | - | DUAL | GULL WING | - | - | 0.95mm | TEA1731 | 6 | R-PDSO-G6 | - | - | - | - | 12.5V~30V | - | - | Flyback | CURRENT-MODE | 27kHz~65kHz | - | - | - | No | Current Limiting, Over Power, Over Voltage | 80% | Isolated | - | 21.5V | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() TEA19363LT/1J NXP USA Inc. | 10000 |
| Datasheet | 7 Weeks | Surface Mount | 10-SOIC (0.154, 3.90mm Width) | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | GreenChip™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~120V | - | - | Flyback | - | 25.5kHz~128kHz | - | - | - | No | Over Power, Over Temperature, Over Voltage | - | Isolated | - | 14.9V | - | - | - | - | ROHS3 Compliant | ||
![]() TEA1753LT/N1,518 NXP USA Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | GreenChip™ III | e3 | Active | 3 (168 Hours) | 16 | Matte Tin (Sn) | 250W | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27mm | TEA1753 | 16 | R-PDSO-G16 | - | - | 20V | - | 15V~38V | - | - | Flyback | CURRENT-MODE | 250kHz | 650V | RESONANT CONTROL | BOOST | No | Current Limiting, Over Power, Over Temperature, Over Voltage | - | Isolated | - | 22V | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TEA1530AP/N2,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -20°C~145°C TJ | Tube | 2008 | GreenChip™ II | - | Obsolete | 1 (Unlimited) | 8 | - | 65W | - | DUAL | - | - | 1 | 2.54mm | TEA1530 | 8 | R-PDIP-T8 | - | 11.5V | 15V | SWITCHING CONTROLLER | 8.7V~20V | - | 9.4V | Flyback | CURRENT-MODE | 63kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 70% | Isolated | 650V | 11V | 2013-06-14 00:00:00 | 4.2mm | 9.5mm | 7.62mm | ROHS3 Compliant | ||
![]() TEA19031ADT/1J NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width) | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 45W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~21V | EN | - | - | - | 10MHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | - | - | - | - | - | - | ||
![]() TEA1553T/N1,518 NXP USA Inc. | 50 | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | -20°C~145°C TJ | Tape & Reel (TR) | 2007 | GreenChip™ II | - | Obsolete | 3 (168 Hours) | - | - | 250W | - | - | - | - | - | - | TEA1553 | - | - | - | - | - | - | 8.7V~20V | - | - | Flyback | - | 25kHz~125kHz | - | - | - | No | Current Limiting, Over Power, Over Temperature, Over Voltage | - | Isolated | 650V | 11V | - | - | - | - | ROHS3 Compliant |