- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Internal Switch(s)
- Number of Outputs
- Operating Temperature
- Type
- Voltage - Supply (Max)
- Voltage - Supply (Min)
Attribute column
Manufacturer
NXP PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Voltage - Output | Topology | Internal Switch(s) | fmax-Min | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Data Input Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9633DP1,118 NXP USA Inc. | 6000 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 8 | - | Power Switch | TIN | Backlight | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | PCA9633 | 8 | S-PDSO-G8 | 4 | Not Qualified | 2.5/5V | - | - | Yes | 1 MHz | PWM | 4 | 5.5V | 2.3V | NO | SERIAL | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() SSL2129AT/1J NXP USA Inc. | 406 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | Discontinued | 1 (Unlimited) | 8 | - | AC DC Offline Switcher | - | Lighting | - | DUAL | GULL WING | - | - | - | - | 100kHz | - | SSL2129 | 8 | R-PDSO-G8 | 1 | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | No | - | Triac | - | 16V | 8V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9531BS,118 NXP USA Inc. | 30 |
| Datasheet | 7 Weeks | Surface Mount | 16-VQFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | Linear | Nickel/Palladium/Gold (Ni/Pd/Au) | Backlight | - | QUAD | NO LEAD | 260 | 1 | 3V | 0.65mm | - | 30 | PCA9531 | 16 | S-PQCC-N16 | 8 | Not Qualified | 2.5/5V | - | - | Yes | 0.4 MHz | I2C | 8 | 5.5V | 2.3V | NO | SERIAL | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() MC34844AEPR2 NXP USA Inc. | 132 |
| - | 12 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | DC DC Regulator | - | Backlight | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 12V | 0.5mm | - | 40 | MC34844 | - | S-XQCC-N32 | 10 | Not Qualified | 12V | 8V~60V | Step-Up (Boost) | Yes | 0.4 MHz | Analog, PWM | 10 | 28V | 7V | YES | SERIAL | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() PCA9955BTW/Q900J NXP USA Inc. | 25 |
| Datasheet | 7 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 28 | - | Linear | - | Automotive, Backlight | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.635mm | - | NOT SPECIFIED | - | 28 | R-PDSO-G28 | 16 | Not Qualified | 3.3/5V | - | - | Yes | - | - | - | 5.5V | 3V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9745BTWJ NXP USA Inc. | 45 |
| Datasheet | 7 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | Linear | - | Automotive, Backlight | - | - | - | - | - | - | - | 8MHz | - | - | 28 | - | 16 | - | - | 20V | Shift Register | No | - | SPI | - | 5.5V | 3V | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34845DEP NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 24-UFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tray | 2008 | - | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | DC DC Regulator | - | Backlight | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 10V | 0.5mm | 300kHz | 40 | MC34845 | - | S-XQCC-N24 | 6 | Not Qualified | 12V | 8V~60V | Step-Up (Boost) | Yes | - | PWM | 96 | 21V | 5V | NO | - | - | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9533DP/01,118 NXP USA Inc. | 2500 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 8 | - | Linear | NICKEL PALLADIUM GOLD | Backlight | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 400kHz | 30 | PCA9533 | 8 | S-PDSO-G8 | 4 | Not Qualified | - | - | - | Yes | - | I2C, SMBus | 4 | 5.5V | 2.3V | NO | SERIAL | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ASL2500SHNY NXP USA Inc. | 44 |
| Datasheet | 22 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | DC DC Regulator | - | Automotive, Lighting | - | - | - | - | - | - | - | 130MHz~250MHz | - | - | - | - | 2 | - | - | 10V~80V | Step-Up (Boost) | No | - | - | - | 40V | 5.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9552D,118 NXP USA Inc. | 823 |
| Datasheet | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e4 | Active | 1 (Unlimited) | 24 | - | Power Switch | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | PCA9552 | 24 | R-PDSO-G24 | 16 | Not Qualified | - | - | - | Yes | 0.4 MHz | - | 16 | 5.5V | 2.3V | NO | SERIAL | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9955TW/Q900,118 NXP USA Inc. | 5364 |
| Datasheet | 7 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 28 | - | Linear | - | Backlight | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | PCA9955 | 28 | R-PDSO-G28 | 16 | Not Qualified | 3.3/5V | 40V | - | Yes | 1 MHz | PWM | 16 | 5.5V | 3V | YES | SERIAL | 1.1mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9624PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | 24 | - | Linear | - | Backlight | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | 0.65mm | 100kHz~1MHz | NOT SPECIFIED | PCA9624 | 24 | R-PDSO-G24 | 8 | Not Qualified | 2.5/5V | 40V | - | Yes | 1 MHz | PWM | 8 | 5.5V | 2.3V | NO | SERIAL | 1.1mm | - | 4.4mm | ROHS3 Compliant | ||
![]() PCA9531PW,118 NXP USA Inc. | 14387 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | Linear | Nickel/Palladium/Gold (Ni/Pd/Au) | Backlight | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | PCA9531 | 16 | R-PDSO-G16 | 8 | Not Qualified | 2.5/5V | - | - | Yes | 0.4 MHz | I2C | 8 | 5.5V | 2.3V | NO | SERIAL | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ASL2416SHNY NXP USA Inc. | 78000 |
| Datasheet | 22 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | Automotive grade | - | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9633PW,118 NXP USA Inc. | 100000 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | Power Switch | NICKEL PALLADIUM GOLD | Backlight | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | PCA9633 | 16 | R-PDSO-G16 | 4 | Not Qualified | 2.5/5V | - | - | Yes | 1 MHz | PWM | 4 | 5.5V | 2.3V | NO | SERIAL | 1.1mm | 5mm | - | ROHS3 Compliant | ||
![]() PCA9551BS,118 NXP USA Inc. | 4549 |
| Datasheet | 7 Weeks | Surface Mount | 16-VQFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e4 | Active | 1 (Unlimited) | 16 | - | Power Switch | NICKEL PALLADIUM GOLD | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.65mm | - | 30 | PCA9551 | 16 | S-PQCC-N16 | 8 | Not Qualified | 2.5/5V | - | - | Yes | 0.4 MHz | PWM | 8 | 5.5V | 2.3V | NO | SERIAL | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9632DP2,118 NXP USA Inc. | 1 | - | Datasheet | 7 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e4 | Active | 1 (Unlimited) | 10 | - | Power Switch | NICKEL PALLADIUM GOLD | Backlight | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | 100kHz~1MHz | 30 | PCA9632 | 10 | S-PDSO-G10 | 4 | Not Qualified | 2.5/5V | - | - | Yes | 1 MHz | PWM | 4 | 5.5V | 2.3V | NO | SERIAL | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9532PW,112 NXP USA Inc. | 100000 |
| Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tube | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | - | Power Switch | NICKEL PALLADIUM GOLD | Backlight | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | PCA9532 | 24 | R-PDSO-G24 | 16 | Not Qualified | 2.5/5V | - | - | Yes | 0.4 MHz | I2C | 16 | 5.5V | 2.3V | NO | SERIAL | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() MC34845CEP NXP USA Inc. | 7600 | - | Datasheet | 12 Weeks | Surface Mount | 24-UFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tray | 2008 | - | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | DC DC Regulator | - | Backlight | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 10V | 0.5mm | 600kHz | 40 | MC34845 | - | S-XQCC-N24 | 6 | Not Qualified | 12V | 8V~60V | Step-Up (Boost) | Yes | - | PWM | 96 | 21V | 5V | NO | - | - | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9952TW/Q900,118 NXP USA Inc. | 20000 |
| Datasheet | 7 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 28 | - | Linear | - | Backlight | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | PCA9952 | 28 | R-PDSO-G28 | 16 | Not Qualified | 3.3/5V | 40V | - | Yes | 1 MHz | PWM | 16 | 5.5V | 3V | YES | SERIAL | 1.1mm | 9.7mm | 4.4mm | ROHS3 Compliant |