- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Internal Switch(s)
- Number of Outputs
- Operating Temperature
- Type
- Voltage - Supply (Max)
- Voltage - Supply (Min)
Attribute column
Manufacturer
NXP PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Voltage - Output | Input Voltage (Min) | Topology | Control Mode | Input Voltage (Max) | Control Technique | Internal Switch(s) | fmax-Min | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Display Mode | Data Input Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9551D,118 NXP USA Inc. | 30 |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e4 | Active | 1 (Unlimited) | 16 | - | Power Switch | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | PCA9551 | 16 | R-PDSO-G16 | 8 | Not Qualified | 2.5/5V | - | - | - | - | - | - | Yes | 0.4 MHz | PWM | 8 | 5.5V | 2.3V | NO | - | SERIAL | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SSL2102T/N1,518 NXP USA Inc. | 184 |
| Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | -40°C~100°C TA | Cut Tape (CT) | 2010 | GreenChip™ | - | Discontinued | 3 (168 Hours) | 20 | - | AC DC Offline Switcher | - | - | - | DUAL | GULL WING | - | 1 | - | - | 100kHz | - | SSL2102 | 20 | R-PDSO-G20 | 1 | Not Qualified | - | - | 8.5V | Flyback, Step-Down (Buck) | VOLTAGE-MODE | 40V | PULSE WIDTH MODULATION | Yes | - | Triac | - | 40V | 8.5V | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() SSL5001T/1J NXP USA Inc. | 22 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | Discontinued | 1 (Unlimited) | 8 | - | AC DC Offline Switcher | - | Lighting | - | DUAL | GULL WING | - | - | 20V | - | - | - | SSL5001 | 8 | R-PDSO-G8 | 1 | - | 20V | 9V~12V | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | No | - | - | - | 25V | 14V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SSL5031BTS/1X NXP USA Inc. | 22 | - | - | - | Surface Mount | SC-74, SOT-457 | YES | -40°C~160°C TJ | Cut Tape (CT) | 2014 | GreenChip™ | - | Discontinued | 1 (Unlimited) | 6 | - | AC DC Offline Switcher | - | Lighting | - | DUAL | GULL WING | - | - | 15V | 0.95mm | - | - | - | 6 | R-PDSO-G6 | 1 | Not Qualified | - | - | - | Step-Down (Buck) | - | - | - | Yes | - | - | - | 16V | 9.5V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SSL21081AT/1,118 NXP USA Inc. | 22 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~125°C TA | Tape & Reel (TR) | 2011 | GreenChip™ | - | Discontinued | 1 (Unlimited) | 8 | - | AC DC Offline Switcher | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | SSL21081 | 8 | R-PDSO-G8 | 1 | Not Qualified | - | 300V | - | Step-Down (Buck) | - | - | - | Yes | - | - | - | 16V | 8V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9634PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 20 | - | Power Switch | NICKEL PALLADIUM GOLD | Backlight | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 25MHz | 30 | PCA9634 | 20 | R-PDSO-G20 | 8 | Not Qualified | 2.5/5V | - | - | - | - | - | - | Yes | 1 MHz | I2C | 8 | 5.5V | 2.3V | NO | - | SERIAL | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() SSL5031CTS/1X NXP USA Inc. | 54 | - | Datasheet | - | Surface Mount | SC-74, SOT-457 | YES | -40°C~160°C TJ | Cut Tape (CT) | 2014 | GreenChip™ | - | Discontinued | 1 (Unlimited) | 6 | - | AC DC Offline Switcher | - | Lighting | - | DUAL | GULL WING | - | - | 15V | 0.95mm | - | - | - | 6 | R-PDSO-G6 | 1 | Not Qualified | - | - | - | Step-Down (Buck) | - | - | - | Yes | - | - | - | 16V | 9.5V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9955ATWJ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Linear | - | Backlight | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | 8MHz | NOT SPECIFIED | PCA9955 | 28 | R-PDSO-G28 | 16 | - | - | 20V | - | - | - | - | - | Yes | 0.1 MHz | I2C | 16 | 5.5V | 3V | YES | - | SERIAL | 1.1mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9922PW,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | 2008 | - | e4 | Obsolete | 1 (Unlimited) | 16 | - | Linear | Nickel/Palladium/Gold (Ni/Pd/Au) | Signage | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 25MHz | NOT SPECIFIED | PCA9922 | 16 | R-PDSO-G16 | 8 | Not Qualified | 5V | - | - | Shift Register | - | - | - | Yes | 25 MHz | PWM | 8 | 5.5V | 3.3V | NO | SEGMENT | SERIAL | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9531D,118 NXP USA Inc. | 1596 |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | Linear | NICKEL PALLADIUM GOLD | Backlight | - | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | PCA9531 | 16 | R-PDSO-G16 | 8 | Not Qualified | 2.5/5V | - | - | - | - | - | - | Yes | 0.4 MHz | I2C | 8 | 5.5V | 2.3V | NO | - | SERIAL | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9553TK,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-VFDFN Exposed Pad | YES | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 8 | - | Linear | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 400kHz | 30 | PCA9553 | 8 | S-PDSO-N8 | 4 | Not Qualified | 2.5/5V | - | - | - | - | - | - | Yes | - | I2C | 4 | 5.5V | 2.3V | NO | - | SERIAL | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() SSL21084T/1,118 NXP USA Inc. | 13 |
| Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width), 12 Leads | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | GreenChip™ | - | Discontinued | 1 (Unlimited) | - | - | AC DC Offline Switcher | - | - | - | - | - | - | - | - | - | - | - | SSL21084 | 12 | - | 1 | - | - | 600V | - | Step-Down (Buck) | - | - | - | Yes | - | PWM | - | 16V | 8V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9955TW,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | -20°C~85°C TA | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | 28 | - | Linear | - | Backlight | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | PCA9955 | 28 | R-PDSO-G28 | 16 | Not Qualified | 3.3/5V | 40V | - | - | - | - | - | Yes | 1 MHz | PWM | 16 | 5.5V | 3V | YES | - | SERIAL | 1.1mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() SSL5251T/1J NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Discontinued | 1 (Unlimited) | 8 | - | AC DC Offline Switcher | - | Lighting | - | DUAL | GULL WING | - | - | 15V | - | - | - | - | 8 | R-PDSO-G8 | 1 | - | - | - | - | Step-Down (Buck), Step-Up (Boost) | - | - | - | No | - | Triac | - | 16V | 9.9V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9550D,118 NXP USA Inc. | 30 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e4 | Active | 1 (Unlimited) | 8 | - | Linear | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 400kHz | 30 | PCA9550 | 8 | R-PDSO-G8 | 2 | Not Qualified | - | - | - | - | - | - | - | Yes | 0.4 MHz | I2C | 2 | 5.5V | 2.3V | NO | - | SERIAL | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SSL5018TE/1Y NXP USA Inc. | 22 |
| Datasheet | 25 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | GreenChip™ | - | Discontinued | 3 (168 Hours) | - | - | AC DC Offline Switcher | - | - | - | - | - | - | - | - | - | - | - | SSL5018 | - | - | 1 | - | - | 600V | - | Step-Down (Buck) | - | - | - | Yes | - | - | - | 15V | 8V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SSL5021BTS/1X NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74, SOT-457 | YES | -40°C~160°C TJ | Cut Tape (CT) | 2014 | GreenChip™ | - | Discontinued | 1 (Unlimited) | 6 | - | DC DC Regulator | - | - | - | DUAL | GULL WING | - | - | 15V | 0.95mm | - | - | - | 6 | R-PDSO-G6 | 1 | Not Qualified | - | - | - | Step-Down (Buck) | - | - | - | Yes | - | - | - | 16V | 9.5V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9552PW,118 NXP USA Inc. | 2500 |
| Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e4 | Active | 1 (Unlimited) | 24 | - | Power Switch | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 400kHz | 30 | PCA9552 | 24 | R-PDSO-G24 | 16 | Not Qualified | 2.5/5V | - | - | - | - | - | - | Yes | 0.4 MHz | I2C | 16 | 5.5V | 2.3V | NO | - | SERIAL | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9553D/01,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 8 | - | Linear | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 400kHz | 30 | PCA9553 | 8 | R-PDSO-G8 | 4 | Not Qualified | 2.5/5V | - | - | - | - | - | - | Yes | - | I2C | 4 | 5.5V | 2.3V | NO | - | SERIAL | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() SSL6203TW/1J NXP USA Inc. | In Stock | - | - | 26 Weeks | - | - | YES | - | Tape & Reel (TR) | 2014 | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | 20 | R-PDSO-G20 | - | Not Qualified | 14.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |