- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Packaging
- Pin Count
- Base Part Number
- Mounting Type
- Package / Case
- Dimming
- Operating Temperature
- Type
Attribute column
Manufacturer
NXP PMIC - Lighting, Ballast Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Current - Supply | fmax-Min | Dimming | Output Peak Current Limit-Nom | Multiplexed Display Capability | Output Current Flow Direction | Source Url Status Check Date | Current - Output Source/Sink | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UBA2074T/N1,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SO | - | - | -25°C~100°C | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | CCFL/EEFL Controller | - | - | 9V~30V | - | - | - | - | - | 43kHz~46.6kHz | UBA2074 | - | - | - | - | - | 5mA | - | Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2074ATS/N1,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | - | -25°C~100°C | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | CCFL/EEFL Controller | - | - | 9V~30V | - | - | - | - | - | 43kHz~46.6kHz | UBA2074 | - | - | - | - | - | 5mA | - | Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2074TS/N1,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | -25°C~100°C | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | CCFL/EEFL Controller | - | - | 9V~30V | - | - | - | - | - | 43kHz~46.6kHz | UBA2074 | - | - | - | - | - | 5mA | - | Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2081P/1,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | NO | - | 150°C | -40°C | - | - | 2010 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | DUAL | THROUGH-HOLE | - | 12.8V | 2.54mm | - | - | 8 | R-PDIP-T8 | Not Qualified | 12.8V | AUTOMOTIVE | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2080T/1,518 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | YES | - | 150°C | -40°C | - | Tape & Reel (TR) | 2010 | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | DUAL | GULL WING | - | 12.8V | 1.27mm | - | - | 8 | R-PDSO-G8 | Not Qualified | 12.8V | AUTOMOTIVE | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2021P/N2,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~150°C | Tube | 2008 | e4 | Obsolete | 1 (Unlimited) | 14 | CFL/TL Controller | NICKEL PALLADIUM GOLD | 8542.31.00.01 | 10.15V~11.95V | DUAL | - | 1 | 5.5V | 2.54mm | 41.21kHz~44.59kHz | UBA2021 | 14 | R-PDIP-T14 | - | - | - | 1mA | - | No | - | - | SOURCE SINK | - | - | 4.2mm | 19.025mm | 7.62mm | ROHS3 Compliant | ||
![]() UBA2014P/N1,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -25°C~80°C | Tube | 2008 | e3 | Obsolete | 1 (Unlimited) | 16 | Ballast Controller | TIN | 8542.31.00.01 | 9.1V~13V | DUAL | - | 1 | 13V | 2.54mm | 40.5kHz~100kHz | UBA2014 | 16 | R-PDIP-T16 | - | - | - | 1.5mA | 0.09 MHz | No | - | NO | - | - | - | 4.7mm | 21.6mm | 7.62mm | ROHS3 Compliant | ||
![]() UBA2080P/1,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | NO | - | 150°C | -40°C | - | - | 2010 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | DUAL | THROUGH-HOLE | - | 12.8V | 2.54mm | - | - | 8 | R-PDIP-T8 | Not Qualified | 12.8V | AUTOMOTIVE | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2015AT/1,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | Obsolete | 1 (Unlimited) | - | CFL/TL Controller | - | - | 11.9V~13.8V | - | - | - | - | - | - | UBA2015 | 20 | - | - | - | - | 1.7mA | - | Yes | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2212CP/N1,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2010 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2015P/1,112 NXP USA Inc. | 20 | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~125°C | Tube | 2014 | - | Obsolete | 1 (Unlimited) | - | CFL/TL Controller | - | - | 11.9V~13.8V | - | - | - | - | - | - | UBA2015 | 20 | - | - | - | - | 1.7mA | - | No | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2024P/N1,112 NXP USA Inc. | In Stock | - | Datasheet | 53 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~150°C | Tube | 2010 | e4 | Obsolete | 1 (Unlimited) | 8 | CFL/TL Driver | NICKEL PALLADIUM GOLD | 8542.31.00.01 | 11.4V~13.3V | DUAL | - | 1 | 12.5V | 2.54mm | 40.05kHz~42.68kHz | UBA2024 | 8 | R-PDIP-T8 | - | - | - | 5mA | - | No | 0.22A | - | SOURCE SINK | - | 900mA | 4.2mm | 9.5mm | 7.62mm | ROHS3 Compliant | ||
![]() UBA2213AP/N1,112 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2033TS/N4,118 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2070TD-T NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | - | -25°C~80°C | Tape & Reel (TR) | 2002 | - | Obsolete | 1 (Unlimited) | - | CCFL Controller | - | - | 12.4V~13.6V | - | - | - | - | - | 40.5kHz~100kHz | UBA2070 | - | - | - | - | - | 1.5mA | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2201T/N1,518 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |