- Packaging
- Function
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Part Status
- Voltage - Supply
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
NXP PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Supply Current-Max (Isup) | Voltage - Load | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33886PVW NXP USA Inc. | 106 | - | Datasheet | 12 Weeks | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2002 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | General Purpose | - | 8542.39.00.01 | 5V~40V | DUAL | GULL WING | 245 | 14V | 1.27mm | 30 | MC33886 | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 40V | 5/28V | 5V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | - | 5V~40V | - | - | - | - | - | - | Brushed DC | - | 3.4mm | 15.9mm | 11mm | ROHS3 Compliant | ||
![]() MC33926PNB NXP USA Inc. | 52 | - | Datasheet | 20 Weeks | Surface Mount | 32-PowerQFN | YES | - | -40°C~125°C TA | Tray | 2006 | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Automotive | - | 8542.39.00.01 | 5V~28V | QUAD | NO LEAD | 250 | 8V | 0.8mm | 30 | MC33926 | S-XQCC-N32 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 28V | 8/28V | 5V | Parallel | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | 2.2mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() MC33926PNBR2 NXP USA Inc. | 3788 | - | Datasheet | 20 Weeks | Surface Mount | 32-PowerQFN | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Automotive | - | 8542.39.00.01 | 5V~28V | QUAD | NO LEAD | 250 | 8V | 0.8mm | 30 | MC33926 | S-XQCC-N32 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 28V | 8/28V | 5V | Parallel | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | 2.2mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() MC33887APVWR2 NXP USA Inc. | 30000 | - | - | 12 Weeks | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | General Purpose | - | 8542.39.00.01 | 5V~28V | DUAL | GULL WING | 245 | 14V | 1.27mm | 30 | MC33887 | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 28V | 5/28V | 5V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | 3.4mm | 15.9mm | 11mm | ROHS3 Compliant | ||
![]() MC33887APVW NXP USA Inc. | 500 | - | - | 12 Weeks | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2002 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | General Purpose | - | 8542.39.00.01 | 5V~28V | DUAL | GULL WING | 245 | 14V | 1.27mm | 30 | MC33887 | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 28V | 5/28V | 5V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | 3.4mm | 15.9mm | 11mm | ROHS3 Compliant | ||
![]() MC33931EK NXP USA Inc. | 13000 | - | Datasheet | 20 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2006 | e3 | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | 5V~28V | - | - | 260 | - | - | 40 | MC33931 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MPC17C724EPR2 NXP USA Inc. | 7 |
| Datasheet | 12 Weeks | Surface Mount | 16-VFQFN Exposed Pad | YES | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | e3 | Active | 2 (1 Year) | 16 | EAR99 | Tin (Sn) | Camera | - | 8542.31.00.01 | 2.7V~5.5V | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | MPC17C724 | S-PQCC-N16 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | - | - | Parallel | - | Half Bridge (4) | - | 2.7V~5.5V | 0.5 µs | 0.8A | 3V | 0.5 µs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Brushed DC | Bipolar | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MPC17C724EP NXP USA Inc. | In Stock |
| Datasheet | 12 Weeks | Surface Mount | 16-VFQFN Exposed Pad | YES | - | -20°C~150°C TJ | Tray | 2003 | e3 | Active | 2 (1 Year) | 16 | EAR99 | Tin (Sn) | Camera | - | 8542.31.00.01 | 2.7V~5.5V | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | MPC17C724 | S-PQCC-N16 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | - | - | Parallel | - | Half Bridge (4) | - | 2.7V~5.5V | 0.5 µs | 0.8A | 3V | 0.5 µs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Brushed DC | Bipolar | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MC33932VW NXP USA Inc. | 35 | - | Datasheet | 20 Weeks | Surface Mount | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2004 | - | Active | 3 (168 Hours) | - | EAR99 | - | Automotive | - | 8542.39.00.01 | 5V~28V | - | - | 245 | - | - | 30 | MC33932 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (4) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC33937APEK NXP USA Inc. | 10000 |
| - | 12 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~135°C TA | Tube | 2003 | e3 | Active | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | 6V~58V | DUAL | GULL WING | 260 | 14V | 0.65mm | 40 | MC33937 | R-PDSO-G54 | Controller - Commutation, Direction Management | Not Qualified | 40V | 8/40V | 8V | SPI | BRUSH DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | 95mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33931VW NXP USA Inc. | 680 | - | Datasheet | 20 Weeks | Surface Mount | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2004 | - | Active | 3 (168 Hours) | - | EAR99 | - | Automotive | - | 8542.39.00.01 | 5V~28V | - | - | 245 | - | - | 30 | MC33931 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC33931EKR2 NXP USA Inc. | 100000 | - | Datasheet | 20 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | 5V~28V | - | - | 260 | - | - | 40 | MC33931 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC33887PEK NXP USA Inc. | 33 | - | - | 12 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2002 | e3 | Active | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) | General Purpose | - | 8542.39.00.01 | 5V~28V | DUAL | GULL WING | 260 | - | 0.635mm | 40 | MC33887 | R-PDSO-G54 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | 5/28V | - | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC34937APEK NXP USA Inc. | 100000 |
| - | 12 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2006 | e3 | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | General Purpose | - | 8542.39.00.01 | 6V~58V | - | - | 260 | - | - | 40 | MC34937 | - | Controller - Commutation, Direction Management | - | - | - | - | SPI | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | ROHS3 Compliant | ||
![]() MC34931EK NXP USA Inc. | 2162 | - | - | 15 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2006 | e3 | Active | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | DC Motors, General Purpose | - | 8542.39.00.01 | 5V~36V | DUAL | GULL WING | 260 | - | 0.635mm | 40 | MC34931 | R-PDSO-G32 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | 5/28V | - | Logic | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | 5V~36V | - | - | - | - | - | - | Brushed DC, DC Servo | - | - | - | - | ROHS3 Compliant | ||
![]() MPC17510AEJ NXP USA Inc. | 610 |
| Datasheet | 18 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -30°C~150°C TJ | Tube | 2006 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | Battery Powered | - | 8542.39.00.01 | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 5.5V | 5V | 4V | Parallel | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | 2V~15V | - | - | - | - | - | - | Brushed DC | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC33886PVWR2 NXP USA Inc. | 14 |
| Datasheet | 12 Weeks | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | General Purpose | - | 8542.39.00.01 | 5V~40V | DUAL | GULL WING | 245 | 14V | 1.27mm | 30 | MC33886 | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 40V | 5/28V | 5V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | - | 5V~40V | - | - | - | - | - | - | Brushed DC | - | 3.4mm | 15.9mm | 11mm | ROHS3 Compliant | ||
![]() MPC17511EPR2 NXP USA Inc. | 100659 |
| Datasheet | 12 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | -20°C~150°C TJ | Tape & Reel (TR) | 2002 | - | Active | 2 (1 Year) | 24 | - | - | Battery Powered | ALSO OPERATES WITH THE RANGE OF 2V-6.8V SUPPLY | 8542.39.00.01 | 2.7V~5.7V | QUAD | NO LEAD | - | 5V | 0.5mm | - | MPC17511 | S-XQCC-N24 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 5.7V | 5V | 2.7V | Parallel | DISK DRIVE MOTOR CONTROLLER | Half Bridge (2) | 3mA | 2V~6.8V | - | - | - | - | - | - | Brushed DC | Bipolar | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() MC33887PEKR2 NXP USA Inc. | 33 |
| - | 12 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | e3 | Active | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) | General Purpose | - | 8542.39.00.01 | 5V~28V | DUAL | GULL WING | 260 | 14V | 0.65mm | 40 | MC33887 | R-PDSO-G54 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 28V | 5/28V | 5V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | - | Brushed DC | - | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() MPC17531ATEJ NXP USA Inc. | 310 |
| Datasheet | 14 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | Industrial grade | -20°C~150°C TJ | Tube | 2005 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | Battery Powered | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | 8.6V | - | 2V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | 2V~8.6V | - | - | - | - | - | - | Brushed DC | Bipolar | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant |