- Packaging
- Function
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Part Status
- Voltage - Supply
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
NXP PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Supply Current-Max (Isup) | Voltage - Load | Motor Type - AC, DC | Source Url Status Check Date | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC34932SEK NXP USA Inc. | 30 |
| Datasheet | 16 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | Active | 3 (168 Hours) | - | EAR99 | Tin (Sn) | DC Motors, General Purpose | - | 8542.39.00.01 | 5V~36V | - | - | 260 | - | - | - | 40 | MC34932 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Logic | BRUSH DC MOTOR CONTROLLER | Half Bridge (4) | - | 5V~36V | Brushed DC, DC Servo | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34937APEKR2 NXP USA Inc. | 33 |
| - | 12 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | General Purpose | - | 8542.39.00.01 | 6V~58V | - | - | 260 | - | - | - | 40 | MC34937 | - | Controller - Commutation, Direction Management | - | - | - | - | SPI | - | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33GD3000EPR2 NXP USA Inc. | 33 |
| Datasheet | 14 Weeks | Surface Mount | 56-VFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | Active | 3 (168 Hours) | 56 | EAR99 | - | Automotive | - | 8542.39.00.01 | 6V~58V | QUAD | NO LEAD | - | - | 0.5mm | - | - | - | S-PQCC-N56 | Controller - Commutation, Direction Management | Not Qualified | - | 8/40V | - | SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | 95mA | 6V~58V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC3PHACVFAE NXP USA Inc. | 56 | - | Datasheet | - | Surface Mount | 32-LQFP | - | - | -40°C~105°C TA | Tray | 2004 | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | MC3PHAC | - | Controller - Commutation, Direction Management | - | - | - | - | Serial | - | Pre-Driver - Half Bridge (3) | - | - | AC, Synchronous | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33970EG NXP USA Inc. | 5 | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~150°C TJ | Tube | 2005 | - | Obsolete | 3 (168 Hours) | 24 | - | - | Automotive | IT HAS 6.5 TO 26V BATTERY SUPPLY VOLTAGE | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | 1.27mm | - | - | MCZ33970 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | - | 5.5V | - | 4.5V | SPI | STEPPER MOTOR CONTROLLER | Half Bridge (8) | 1.8mA | 6.5V~26V | - | - | Bipolar | - | 2.65mm | 15.395mm | 7.5mm | ROHS3 Compliant | ||
![]() MPC17511AEPR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2003 | - | Obsolete | 2 (1 Year) | - | - | - | General Purpose | - | - | 2.7V~5.7V | - | - | - | - | - | - | - | MPC17511 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | - | 2V~6.8V | Brushed DC | - | Bipolar | - | - | - | - | ROHS3 Compliant | ||
![]() MC34923EG NXP USA Inc. | 421 | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tube | 2002 | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | MC34923 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Serial | - | Half Bridge (2) | - | 20V~45V | Brushed DC | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC17510AEJR2 NXP USA Inc. | 10086 | - | Datasheet | 18 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -30°C~150°C TJ | Tape & Reel (TR) | 2006 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | Battery Powered | - | 8542.39.00.01 | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | 5.5V | - | 4V | Parallel | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | 2V~15V | Brushed DC | - | - | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC33887PFKR2 NXP USA Inc. | 3681 | - | - | 14 Weeks | Surface Mount | 36-PowerQFN | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | Active | 3 (168 Hours) | 36 | EAR99 | - | General Purpose | - | 8542.39.00.01 | 5V~28V | QUAD | NO LEAD | 260 | 14V | 0.8mm | - | 40 | MC33887 | S-XQCC-N36 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 28V | 5/28V | 5V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | - | 5V~28V | Brushed DC | - | - | - | 2.2mm | 9mm | 9mm | ROHS3 Compliant | ||
![]() MC33887PNB NXP USA Inc. | 6850 | - | Datasheet | - | Surface Mount | 36-PowerQFN | - | 36-PWR QFN (9x9) | -40°C~150°C TJ | Tray | 2002 | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 5V~28V | - | - | - | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | Brushed DC | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33887VW NXP USA Inc. | 6500 | - | Datasheet | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20-HSOP | -40°C~150°C TJ | Tube | 2002 | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 5V~28V | - | - | - | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | Brushed DC | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC17510EJR2 NXP USA Inc. | 1180 | - | Datasheet | - | Surface Mount | 24-TSSOP (0.220, 5.60mm Width) | - | - | -30°C~150°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 2 (1 Year) | - | - | - | Battery Powered | - | - | 4V~5.5V | - | - | - | - | - | - | - | MPC17510 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 2V~15V | Brushed DC | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC17511EV NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | -20°C~150°C TJ | Tube | 2003 | - | Obsolete | 3 (168 Hours) | - | - | - | Battery Powered | - | - | 2.7V~5.7V | - | - | - | - | - | - | - | MPC17511 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 2V~6.8V | Brushed DC | - | Bipolar | - | - | - | - | ROHS3 Compliant | ||
![]() MC34931EKR2 NXP USA Inc. | 100000 |
| - | 15 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | Active | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | DC Motors, General Purpose | - | 8542.39.00.01 | 5V~36V | DUAL | GULL WING | 260 | - | 0.635mm | - | 40 | MC34931 | R-PDSO-G32 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | 5/28V | - | Logic | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | 5V~36V | Brushed DC, DC Servo | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC17531ATEV NXP USA Inc. | 42500 | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | -20°C~150°C TJ | Tube | 2005 | - | Obsolete | 2 (1 Year) | 20 | - | - | Battery Powered | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | GULL WING | - | 3V | 0.65mm | - | - | MPC17531 | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | 3.6V | - | 2.7V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | 2V~8.6V | Brushed DC | - | Bipolar | - | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() MPC17531ATEP NXP USA Inc. | In Stock | - | - | 12 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | -20°C~150°C TJ | Tray | 2003 | - | Active | 2 (1 Year) | 24 | EAR99 | - | Battery Powered | - | 8542.39.00.01 | 2.7V~3.6V | QUAD | NO LEAD | 260 | 5V | 0.5mm | - | 40 | MPC17531 | S-XQCC-N24 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 8.6V | 3V | 2V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (4) | 3mA | 2V~8.6V | Brushed DC | - | Bipolar | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() MPC17531ATEJR2 NXP USA Inc. | 49 |
| Datasheet | 13 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | Battery Powered | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | 8.6V | - | 2V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | 2V~8.6V | Brushed DC | - | Bipolar | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MPC17531ATEPR2 NXP USA Inc. | 100660 |
| - | 12 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | -20°C~150°C TJ | Tape & Reel (TR) | 2004 | - | Active | 2 (1 Year) | 24 | EAR99 | - | Battery Powered | - | 8542.39.00.01 | 2.7V~3.6V | QUAD | NO LEAD | 260 | 5V | 0.5mm | - | 40 | MPC17531 | S-XQCC-N24 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 8.6V | 3V | 2V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (4) | 3mA | 2V~8.6V | Brushed DC | - | Bipolar | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9629PW,118 NXP USA Inc. | In Stock | - | - | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | PCA9629 | - | Controller - Commutation, Direction Management | - | - | - | - | I2C | - | Pre-Driver - Half Bridge (4) | - | - | - | 2013-06-14 00:00:00 | Bipolar, Unipolar | 1 ~ 1/128 | - | - | - | ROHS3 Compliant | ||
![]() MC33899VWR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 30-BSOP (0.433, 11.00mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | 30 | EAR99 | - | General Purpose | ALSO REQUIRES 3 VOLTS SUPPLY | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 245 | 5V | 0.8mm | not_compliant | 30 | MC33899 | R-PDSO-G30 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 5.25V | 3.35V | 4.75V | SPI | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | 6V~26.5V | Brushed DC | - | - | - | 3.4mm | 15.9mm | 11mm | ROHS3 Compliant |