- Packaging
- Function
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Part Status
- Voltage - Supply
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
NXP PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Supply Current-Max (Isup) | Voltage - Load | Turn On Time | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC17550EVEL NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 36-SSOP (0.209, 5.30mm Width) | - | - | -10°C~150°C TJ | Tape & Reel (TR) | 2005 | - | Obsolete | 2 (1 Year) | - | - | - | Battery Powered | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | MPC17550 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (8) | - | 1.6V~5.5V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | Non-RoHS Compliant | ||
![]() MC33887PNBR2 NXP USA Inc. | 1145 | - | Datasheet | - | Surface Mount | 36-PowerQFN | - | 36-PWR QFN (9x9) | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 5V~28V | - | - | - | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MPC17533EVEL NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2003 | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | Battery Powered | - | 8542.31.00.01 | 2.7V~5.7V | - | - | - | - | - | - | - | MPC17533 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (4) | - | 2V~6.8V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | ROHS3 Compliant | ||
![]() MC33899VW NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 30-BSOP (0.433, 11.00mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2006 | - | Obsolete | 3 (168 Hours) | 30 | EAR99 | - | General Purpose | ALSO REQUIRES 3 VOLTS SUPPLY | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 245 | 5V | 0.8mm | not_compliant | 30 | MC33899 | R-PDSO-G30 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 5.25V | 3.35V | 4.75V | SPI | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | 6V~26.5V | - | - | - | - | - | Brushed DC | - | 3.4mm | 15.9mm | 11mm | ROHS3 Compliant | ||
![]() TDF5140AP/C1,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18-DIP | -30°C~70°C TA | Tube | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | - | 4V~18V | - | - | - | - | - | - | - | TDF5140A | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (3) | - | 1.7V~20V | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33977EG NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tube | 2005 | - | Obsolete | 3 (168 Hours) | - | - | - | Automotive | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | MCZ33977 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | SPI | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | 6.5V~26V | - | - | - | - | - | - | Bipolar | - | - | - | ROHS3 Compliant | ||
![]() MPC17529EJR2 NXP USA Inc. | 5000 | - | Datasheet | 14 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -20°C~150°C TJ | Tape & Reel (TR) | 2013 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | Battery Powered | - | 8542.39.00.01 | 2.7V~5.6V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 5.6V | 5V | 2.7V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (4) | 3mA | 2V~6.8V | - | - | - | - | - | Brushed DC | Bipolar | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC33886VWR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 5V~40V | - | - | - | - | - | - | - | MC33886 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 5V~40V | - | - | - | - | - | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC34GD3000EPR2 NXP USA Inc. | 100000 |
| - | 14 Weeks | Surface Mount | 56-VFQFN Exposed Pad | YES | - | -20°C~105°C TA | Tape & Reel (TR) | 2006 | - | Active | 3 (168 Hours) | 56 | EAR99 | - | General Purpose | - | 8542.39.00.01 | 6V~58V | QUAD | NO LEAD | - | 14V | 0.5mm | - | - | - | S-PQCC-N56 | Controller - Commutation, Direction Management | - | 48V | - | 8V | SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | 6V~58V | - | - | - | - | - | Brushless DC (BLDC) | - | 1mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() MC34932SEKR2 NXP USA Inc. | 33 |
| Datasheet | 16 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | EAR99 | Tin (Sn) | DC Motors, General Purpose | - | 8542.39.00.01 | 5V~36V | - | - | 260 | - | - | - | 40 | MC34932 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Logic | BRUSH DC MOTOR CONTROLLER | Half Bridge (4) | - | 5V~36V | - | - | - | - | - | Brushed DC, DC Servo | - | - | - | - | ROHS3 Compliant | ||
![]() MC33932EKR2 NXP USA Inc. | 49 |
| - | 16 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | 5V~28V | - | - | 260 | - | - | - | 40 | MC33932 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (4) | - | 5V~28V | - | - | - | - | - | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC33926ESR2 NXP USA Inc. | 49 |
| Datasheet | 14 Weeks | Surface Mount | 28-VQFN Exposed Pad | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | Active | - | - | - | - | General Purpose | - | - | 5V~28V | - | - | - | - | - | - | - | - | - | Driver | - | - | - | - | - | - | Half Bridge | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | ||
![]() MC33926ES NXP USA Inc. | 10000 | - | Datasheet | 14 Weeks | Surface Mount | 28-VQFN Exposed Pad | - | - | -40°C~125°C | Tray | - | - | Active | - | - | - | - | General Purpose | - | - | 5V~28V | - | - | - | - | - | - | - | - | - | Driver | - | - | - | - | - | - | Half Bridge | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | ||
![]() MPC17533EV NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | -55°C~150°C TJ | Tube | 2003 | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | Battery Powered | - | 8542.31.00.01 | 2.7V~5.7V | - | - | - | - | - | - | - | MPC17533 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (4) | - | 2V~6.8V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | ROHS3 Compliant | ||
![]() MPC17531AEVEL NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 2 (1 Year) | - | - | - | Battery Powered | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | MPC17531 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (4) | - | 2V~8.6V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | ROHS3 Compliant | ||
![]() MC33931VWR2 NXP USA Inc. | 34 |
| Datasheet | 20 Weeks | Surface Mount | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | Active | 3 (168 Hours) | 44 | EAR99 | - | Automotive | - | 8542.39.00.01 | 5V~28V | DUAL | GULL WING | - | 14V | 0.65mm | - | - | MC33931 | R-PDSO-G44 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | 18 µs | 5A | 12 µs | OVER CURRENT; THERMAL | SOURCE | Brushed DC | - | 3.4mm | 15.9mm | 11mm | ROHS3 Compliant | ||
![]() MCZ33976EG NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tube | 2004 | - | Obsolete | 3 (168 Hours) | - | - | - | Automotive | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | MCZ33976 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | SPI | - | Half Bridge (8) | - | 6.5V~26V | - | - | - | - | - | - | Bipolar | - | - | - | ROHS3 Compliant | ||
![]() MC33887AVWR2 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 5V~28V | - | - | - | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | - | - | - | - | - | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC34932EKR2 NXP USA Inc. | 100000 |
| - | 16 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | Active | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) | DC Motors, General Purpose | - | 8542.39.00.01 | 5V~36V | DUAL | GULL WING | 260 | - | 0.635mm | - | 40 | MC34932 | R-PDSO-G54 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | 5/28V | - | Logic | BRUSH DC MOTOR CONTROLLER | Half Bridge (4) | - | 5V~36V | - | - | - | - | - | Brushed DC, DC Servo | - | - | - | - | ROHS3 Compliant | ||
![]() TDA5140AT/C1,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C TA | Tube | 1998 | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 4V~18V | - | - | - | - | - | unknown | - | TDA5140 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | Half Bridge (3) | - | 1.7V~16V | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | ROHS3 Compliant |