- Packaging
- Function
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Part Status
- Voltage - Supply
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
NXP PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Function | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Supply Current-Max (Isup) | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33886DHR2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | Obsolete | 1 (Unlimited) | - | General Purpose | - | 5V~40V | - | - | - | - | MC33886 | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | - | 5V~40V | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MPC17559EP NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-VFQFN | - | -20°C~65°C TA | Tray | 2003 | Obsolete | 2 (1 Year) | - | Battery Powered | - | 1.8V~3.5V | - | - | - | - | MPC17559 | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | UNIVERSAL MOTOR CONTROLLER | Half Bridge (10) | - | 0.9V~3.5V | Brushless DC (BLDC), Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC34921AE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 64-LQFP Exposed Pad | - | 0°C~150°C TJ | Bulk | 2005 | Obsolete | 3 (168 Hours) | - | General Purpose | - | 4.8V~5.2V | - | - | - | - | MC34921 | - | Driver - Fully Integrated, Control and Power Stage | - | - | Serial | STEPPER MOTOR CONTROLLER | Half-Bridge (4), High-Side (2), Low-Side (1) | - | 0V~38V | Brushed DC | Unipolar | - | - | - | ROHS3 Compliant | ||
![]() MCZ33937EKR2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | -40°C~135°C TA | Tape & Reel (TR) | 2006 | Obsolete | 3 (168 Hours) | - | Automotive | - | 6V~58V | - | - | - | - | MCZ33937 | - | Controller - Commutation, Direction Management | - | - | SPI | - | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | - | - | ROHS3 Compliant | ||
![]() MPC17517DTBR2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | Obsolete | 1 (Unlimited) | 16 | Battery Powered | - | 2.7V~5.7V | DUAL | GULL WING | 5V | 0.65mm | MPC17517 | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | 5.7V | 2.7V | Parallel | BRUSH DC MOTOR CONTROLLER | Half Bridge (3) | 3mA | 2V~6.8V | Brushed DC | - | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MC33887DH NXP USA Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | -40°C~150°C TJ | Tube | - | Obsolete | 1 (Unlimited) | - | General Purpose | - | 5V~28V | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC33887DWB NXP USA Inc. | In Stock | - | - | Surface Mount | 54-BSSOP (0.295, 7.50mm Width) Exposed Pad | - | -40°C~150°C TJ | Tube | 2002 | Obsolete | 3 (168 Hours) | - | General Purpose | - | 5V~28V | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | Brushed DC | - | - | - | - | Non-RoHS Compliant | ||
![]() MC33887DHR2 NXP USA Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | General Purpose | - | 5V~28V | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | Brushed DC | - | - | - | - | ROHS3 Compliant | ||
![]() MC33887DWBR2 NXP USA Inc. | In Stock | - | - | Surface Mount | 54-BSSOP (0.295, 7.50mm Width) Exposed Pad | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | General Purpose | - | 5V~28V | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | - | 5V~28V | Brushed DC | - | - | - | - | Non-RoHS Compliant | ||
![]() MC33970DWR2 NXP USA Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Obsolete | 1 (Unlimited) | 24 | Automotive | IT HAS 6.5 TO 26V BATTERY SUPPLY VOLTAGE | 4.5V~5.5V | DUAL | GULL WING | 5V | 1.27mm | MC33970 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 5.5V | 4.5V | SPI | STEPPER MOTOR CONTROLLER | Half Bridge (8) | 1.8mA | 6.5V~26V | - | Bipolar | 2.65mm | 15.395mm | 7.5mm | Non-RoHS Compliant |