- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
NXP PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCZ33996EK NXP USA Inc. | 170 | - | Datasheet | 12 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 13V | 0.65mm | - | 40 | MCZ33996 | - | R-PDSO-G32 | 16 | Not Qualified | N-Channel | 27V | 5/27V | 5V | - | SPI | - | Low Side | 3.1V~5.5V | - | - | General Purpose | 1:16 | 5V~27V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 10 µs | 1.2A | 550m Ω | - | 10 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | 2.65mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33879APEKR2 NXP USA Inc. | 61419 | - | Datasheet | 12 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | MC33879 | - | R-PDSO-G32 | 8 | Not Qualified | N-Channel | 5.5V | 3.3/5V | 3.1V | - | SPI | - | High Side or Low Side | 3.1V~5.5V | - | - | General Purpose | 1:4 | 5.5V~27.5V | 8 | Current Limiting (Fixed), Open Load Detect, Over Voltage | 50 μs | 0.6A | 750m Ω | - | 100 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | 2.65mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33880PEG NXP USA Inc. | 284 | - | - | 12 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | MC33880 | - | - | 8 | - | N-Channel | 5.25V | - | 4.75V | - | SPI | BRUSH DC MOTOR CONTROLLER | High Side or Low Side | 4.75V~5.25V | - | - | General Purpose | 1:8 | 5.5V~24.5V | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 550m Ω | - | - | - | - | - | - | - | 2.65mm | 17.925mm | 7.5mm | ROHS3 Compliant | ||
![]() MCZ33996EKR2 NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 13V | 0.65mm | - | 40 | MCZ33996 | - | R-PDSO-G32 | 16 | Not Qualified | N-Channel | 27V | 5/27V | 5V | - | SPI | - | Low Side | 3.1V~5.5V | - | - | General Purpose | 1:16 | 5V~27V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 10 µs | 1.2A | 550m Ω | - | 10 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | 2.65mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC06XSD200FK NXP USA Inc. | In Stock | - | - | - | Surface Mount | 23-PowerQFN | YES | - | -40°C~150°C TJ | Tray | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 23 | EAR99 | - | - | QUAD | NO LEAD | 260 | - | - | - | - | 40 | MC06XSD200 | - | - | 2 | Not Qualified | N-Channel | - | 3.3/5V | - | - | SPI | - | High Side | 3V~5.5V | - | - | General Purpose | 1:2 | 8V~36V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 6m Ω | - | - | - | - | - | - | Internal PWM, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MCZ33999EK NXP USA Inc. | 117 | - | Datasheet | 12 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | - | Active | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 13V | 0.65mm | - | 40 | MCZ33999 | - | R-PDSO-G54 | 16 | Not Qualified | N-Channel | 27V | 5/27V | 5V | - | SPI | - | Low Side | 3.1V~5.5V | - | - | General Purpose | 1:16 | 5V~27V | 16 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 10 µs | 1.2A | 550m Ω | - | 10 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | PWM Input | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() MC16XSD200FK NXP USA Inc. | 434 | - | - | 16 Weeks | Surface Mount | 23-PowerQFN | YES | - | -40°C~150°C TJ | Tray | 2011 | - | - | - | Active | 3 (168 Hours) | 23 | EAR99 | - | - | QUAD | NO LEAD | 260 | - | - | - | - | 40 | - | - | - | 2 | Not Qualified | N-Channel | - | 3.3/58/36V | - | - | SPI | - | High Side | 3V~5.5V | - | - | General Purpose | 1:1 | 8V~36V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 16m Ω (Max) | - | - | - | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC33879APEK NXP USA Inc. | 113 | - | Datasheet | 12 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~125°C TA | Tube | 2006 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MC33879 | - | R-PDSO-G32 | 8 | Not Qualified | N-Channel | 5.5V | 3.3/5V | 3.1V | - | SPI | - | High Side or Low Side | 3.1V~5.5V | - | - | General Purpose | 1:4 | 5.5V~27.5V | 8 | Current Limiting (Fixed), Open Load Detect, Over Voltage | 50 μs | 1.2A | 750m Ω | - | 100 μs | TRANSIENT; OVER VOLTAGE; UNDER VOLTAGE | SINK | - | - | - | 2.65mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() NX3P1108UKZ NXP USA Inc. | 12000 | - | Datasheet | 10 Weeks | Surface Mount | 4-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | NX3P1108 | 4 | - | 1 | - | P-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | - | General Purpose | 1:1 | 0.9V~3.6V | - | - | - | - | 34m Ω | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC10XSD200FK NXP USA Inc. | 5 | - | Datasheet | 18 Weeks | Surface Mount | 23-PowerQFN | YES | - | -40°C~150°C TJ | Tray | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 23 | EAR99 | - | - | QUAD | NO LEAD | 260 | - | - | - | - | 40 | MC10XSD200 | - | - | 2 | Not Qualified | N-Channel | - | 3.3/58/36V | - | - | SPI | - | High Side | 3V~5.5V | - | - | General Purpose | 1:1 | 8V~36V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 10m Ω | - | - | - | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC10XS3425EK NXP USA Inc. | 936 | - | - | 14 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2007 | - | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.635mm | - | NOT SPECIFIED | MC10XS3425 | - | R-PDSO-G32 | 4 | Not Qualified | N-Channel | - | 3.3/56/20V | - | - | SPI | - | High Side | 3V~5.5V | - | - | General Purpose | 1:1 | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 10m Ω, 25m Ω | - | - | - | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() NX18P3001UKZ NXP USA Inc. | 9 | - | Datasheet | 10 Weeks | Surface Mount | 12-UFBGA, WLCSP | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | NX18P3001 | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | - | USB Switch | 1:1 | 3V~30V | - | Over Temperature, UVLO | - | - | 62m Ω | - | - | - | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC33880PEW NXP USA Inc. | 6770 | - | - | 12 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | YES | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MC33880 | - | R-PDSO-G32 | 8 | - | N-Channel | 5.25V | - | 4.75V | - | SPI | BRUSH DC MOTOR CONTROLLER | High Side or Low Side | 4.75V~5.25V | - | - | General Purpose | 1:8 | 5.5V~24.5V | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 550m Ω | - | - | - | - | - | - | - | 2.65mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC15XS3400DHFK NXP USA Inc. | 7 | - | - | 14 Weeks | Surface Mount | 24-PowerQFN | YES | - | -40°C~150°C TJ | Tray | 2008 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | BOTTOM | BUTT | 260 | 4 | 12V | - | - | 40 | MC15XS3400 | - | - | 4 | Not Qualified | N-Channel | 20V | 3.3/5V | 6V | - | SPI | - | High Side | 3V~5.5V | - | - | General Purpose | 1:1 | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 90 µs | - | 15m Ω | - | 90 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | 2.2mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() MC33982CHFK NXP USA Inc. | 484 | - | - | 14 Weeks | Surface Mount | 16-PowerQFN | YES | - | -40°C~150°C TJ | Tray | 2004 | - | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | BOTTOM | BUTT | 230 | 1 | 12V | - | - | 30 | MC33982 | - | - | 1 | Not Qualified | N-Channel | 27V | 56/27V | 6V | - | SPI | - | High Side | 4.5V~5.5V | - | - | General Purpose | 1:1 | 6V~27V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 2m Ω | - | 250 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | Slew Rate Controlled, Watchdog Timer | 2.2mm | - | - | ROHS3 Compliant | ||
![]() MC22XS4200BEK NXP USA Inc. | 79 | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | 260 | - | - | - | - | 40 | MC22XS4200 | - | - | 2 | - | N-Channel | - | - | - | - | SPI | - | High Side | 3V~5.5V | - | - | General Purpose | 1:2 | 8V~36V | - | Open Load Detect, Over Temperature | - | - | - | - | - | - | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC10XS4200FK NXP USA Inc. | In Stock | - | - | 14 Weeks | Surface Mount | 23-PowerQFN | - | - | -40°C~125°C TA | Tray | 2000 | - | - | - | Not For New Designs | 3 (168 Hours) | - | EAR99 | - | - | - | - | 260 | - | - | - | - | 40 | MC10XS4200 | - | - | 2 | - | N-Channel | - | - | - | - | SPI | SPST | High Side | 3V~5.5V | - | - | General Purpose | 1:1 | 8V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 10m Ω (Max) | - | - | - | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC06XS4200BFK NXP USA Inc. | 1200 | - | - | 10 Weeks | Surface Mount | 23-PowerQFN | YES | - | -40°C~125°C TA | Tray | 2011 | - | - | - | Active | 3 (168 Hours) | 23 | EAR99 | - | - | BOTTOM | BUTT | 260 | 1 | 24V | - | - | 40 | - | - | - | 2 | Not Qualified | N-Channel | 36V | 3.3/58/36V | 8V | - | SPI | - | High Side | 3V~5.5V | - | - | General Purpose | 1:1 | 8V~36V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 6m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | Internal PWM, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() NX5P3090UKZ NXP USA Inc. | 9807 | - | Datasheet | 10 Weeks | Surface Mount | 12-UFBGA, WLCSP | YES | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | NX5 | - | - | Active | 1 (Unlimited) | 12 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 0.4mm | - | NOT SPECIFIED | - | - | - | 1 | - | - | 5.5V | - | 2.5V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | YES | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 34m Ω | - | - | - | - | - | - | Status Flag | 0.565mm | - | - | ROHS3 Compliant | ||
![]() MC33882PVWR2 NXP USA Inc. | 3802 | - | - | 12 Weeks | Surface Mount | 30-BSOP (0.433, 11.00mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | - | - | Active | 3 (168 Hours) | 30 | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 5V | 0.8mm | not_compliant | 30 | MC33882 | - | R-PDSO-G30 | 6 | Not Qualified | N-Channel | 5.5V | 59/17V | 4.5V | - | SPI, Parallel | - | Low Side | 4.5V~5.5V | - | - | General Purpose | 1:1 | 8V~25V | 8 | Current Limiting (Fixed), Open Load Detect, Over Voltage | 10 µs | 3A | 400m Ω | 13V | 10 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | 8V | 25V | - | 3.4mm | 15.9mm | 11mm | ROHS3 Compliant |