- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
NXP PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC34982CHFK NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 16-PowerQFN | - | -40°C~125°C TA | Tray | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 230 | - | - | - | - | 30 | - | - | - | 1 | - | N-Channel | - | - | - | SPI | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 6V~27V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 2m Ω (Max) | - | - | - | - | Slew Rate Controlled, Status Flag, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC34982CHFKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 16-PowerQFN | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 230 | - | - | - | - | 30 | - | - | - | 1 | - | N-Channel | - | - | - | SPI | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 6V~27V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 2m Ω (Max) | - | - | - | - | Slew Rate Controlled, Status Flag, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC34984CHFKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 16-PowerQFN | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 230 | - | - | - | - | 30 | - | - | - | 2 | - | N-Channel | - | - | - | SPI | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 6V~27V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 4m Ω (Max) | - | - | - | - | Slew Rate Controlled, Status Flag, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() BUK213-50Y,118 NXP USA Inc. | 13487 | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 13V | - | unknown | NOT SPECIFIED | BUK2 | 5 | R-PSSO-G4 | 1 | Not Qualified | N-Channel | 35V | 5.5/35V | 5.5V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~35V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 3.6A | 80m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | 4.5mm | - | - | ROHS3 Compliant | ||
![]() BUK217-50Y,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | BUK2 | 5 | R-PSSO-G4 | 1 | Not Qualified | N-Channel | 35V | 5.5/35V | 5.5V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~35V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | 90 μs | 25A | 10m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | - | Status Flag | 4.5mm | - | - | ROHS3 Compliant | ||
![]() BUK202-50Y,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | 150°C TJ | Tube | 1997 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | SINGLE | - | - | 1 | 13V | - | unknown | - | BUK2 | 3 | R-PSFM-T5 | 1 | Not Qualified | N-Channel | 40V | 5/40V | 5V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | 20A | 28m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() TJA1010T/N1,118 NXP USA Inc. | 51 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | -40°C~135°C TJ | Tape & Reel (TR) | 1997 | - | e4 | yes | Obsolete | 1 (Unlimited) | 28 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | NOT SPECIFIED | 8 | 12V | 1.27mm | - | NOT SPECIFIED | TJA1010 | 28 | - | 8 | Not Qualified | N-Channel | 13.5V | 12V | 11V | Serial | Low Side | - | - | General Purpose | 1:1 | 5.5V~25V | 8 | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | 0.55A | 2.5 Ω (Max) | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | 15V | - | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() MC07XSG517EK NXP USA Inc. | In Stock | - | - | 20 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | -40°C~125°C TA | Tube | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | - | 40 | - | - | - | 6 | - | N-Channel | - | - | - | SPI | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~30V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 7m Ω, 17m Ω | - | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant | ||
![]() MC35XS3400CHFKR2 NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | 24-PowerQFN | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | QUAD | NO LEAD | 245 | - | - | - | - | 30 | MC35XS3400 | - | - | 4 | Not Qualified | N-Channel | - | 3.3/5V | - | SPI | High Side | 3V~5.5V | - | General Purpose | 1:4 | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 35m Ω (Max) | - | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC10XS6225EKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | - | - | - | SPI | High Side | 4.5V~5.5V | - | General Purpose | - | 7V~18V | - | Open Load Detect, Over Temperature | - | - | 10m Ω, 25m Ω | - | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MC50XS4200BEKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MC50XS4200 | - | - | 2 | Not Qualified | N-Channel | - | 3.3/58/36V | - | SPI | High Side | 3.3V~5V | - | General Purpose | 1:1 | 8V~36V | 2 | Open Load Detect, Over Temperature | - | - | 50m Ω | - | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC10XS3412JHFKR2 NXP USA Inc. | In Stock | - | - | 22 Weeks | Surface Mount | 24-PowerQFN | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | BOTTOM | BUTT | 260 | 4 | 12V | - | - | 40 | - | - | S-XBCC-B16 | 4 | Not Qualified | N-Channel | 20V | 3.3/56/20V | 6V | SPI | High Side | 3V~5.5V | - | General Purpose | 1:1 | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 95 µs | - | 10m Ω, 12m Ω | 95 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | 2.2mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() BUK204-50Y,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BUK2 | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~40V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | 77m Ω | - | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MC15XS3400DHFKR2 NXP USA Inc. | 5 | - | - | 14 Weeks | Surface Mount | 24-PowerQFN | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | BOTTOM | BUTT | 260 | 4 | 12V | - | - | 40 | MC15XS3400 | - | - | 4 | Not Qualified | N-Channel | 20V | 3.3/5V | 6V | SPI | High Side | 3V~5.5V | - | General Purpose | 1:1 | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 90 µs | - | 15m Ω | 90 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | 2.2mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() BUK109-50DL,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | BUK1 | - | - | 1 | Not Qualified | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Over Temperature, Over Voltage | - | - | 45m Ω | - | - | SINK | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC10XS6325EKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | 8541.29.00.40 | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | 3 | - | - | - | - | - | SPI | High Side | 4.5V~5.5V | - | General Purpose | - | 7V~18V | - | Open Load Detect, Over Temperature | - | - | 10m Ω, 25m Ω | - | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() NX5P1000UKZ NXP USA Inc. | 100 | - | Datasheet | 10 Weeks | Surface Mount | 12-WFBGA, WLCSP | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | NX5 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | NX5P1000 | 12 | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 60m Ω | - | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() NX5P2190UKZ NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 9-UFBGA, WLCSP | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | NX5 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 3V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | 60m Ω | - | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() BUK127-50GT,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | TIN | - | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 40 | BUK1 | 4 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Over Temperature, Over Voltage | 0.9 µs | - | 150m Ω | 6.5 µs | TRANSIENT; THERMAL | SINK | - | - | - | 6.5mm | 3.5mm | ROHS3 Compliant | ||
![]() NX30P6090UKZ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |