- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
NXP PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Transistor Element Material | Number of Elements | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Operating Mode | Voltage - Supply (Vcc/Vdd) | Case Connection | Adjustable Threshold | Input Type | Switch Type | Transistor Application | Ratio - Input:Output | JEDEC-95 Code | Voltage - Load | Driver Number of Bits | Fault Protection | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BUK214-50Y,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2002 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BUK2 | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | High Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 5.5V~35V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | 45m Ω | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() BUK108-50DL,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | SINGLE | GULL WING | - | - | - | - | not_compliant | - | BUK1 | 3 | X-XSSO-G3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | Low Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 50V Max | - | Over Temperature, Over Voltage | - | - | - | - | - | - | 85m Ω | - | - | SINK | - | - | - | - | ROHS3 Compliant | ||
![]() BUK224-50Y,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2002 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 13V | - | unknown | NOT SPECIFIED | BUK2 | 4 | R-PSSO-G4 | 1 | Not Qualified | N-Channel | 35V | - | - | 5.5V | - | On/Off | - | High Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 5.5V~35V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 70 μs | 12A | 22m Ω | 95 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 4.5mm | - | - | ROHS3 Compliant | ||
![]() BUK135-50L,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2002 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | TIN | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 15V | - | unknown | NOT SPECIFIED | BUK1 | 5 | R-PSSO-G5 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | Low Side | - | 5V | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 50V Max | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 5 μs | 44A | 21m Ω | 30 μs | TRANSIENT; OVER CURRENT | SOURCE SINK | Status Flag | 4.5mm | - | - | ROHS3 Compliant | ||
![]() MC15XS3400CPNAR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-PowerQFN | - | 24-PQFN (12x12) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC15XS3400 | - | - | 4 | - | N-Channel | - | - | - | - | - | SPI | - | High Side | - | 3V~5.5V | - | - | - | General Purpose | - | 1:1 | - | 6V~20V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | 15mOhm | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() NX5P3290UKZ NXP USA Inc. | 230 | - | Datasheet | 18 Weeks | Surface Mount | 16-UFBGA, WLCSP | YES | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | NX5 | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | - | - | 1 | - | P-Channel | 5.5V | - | - | 4V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | - | Not Required | - | YES | Non-Inverting | USB Switch | - | 1:1 | - | 4V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 35m Ω | - | - | - | Slew Rate Controlled, Status Flag | 0.595mm | 2.05mm | 2.05mm | ROHS3 Compliant | ||
![]() BUK100-50GL,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | NO | - | SILICON | 1 | - | - | 150°C TJ | Tube | 1997 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN | LOGIC LEVEL COMPATIBLE, ESD PROTECTION | - | SINGLE | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | BUK1 | 3 | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | Low Side | ENHANCEMENT MODE | Not Required | DRAIN | - | Non-Inverting | General Purpose | SWITCHING | 1:1 | TO-220AB | 50V Max | - | Over Temperature, Over Voltage | 54A | 50V | METAL-OXIDE SEMICONDUCTOR | 40W | - | - | 85m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BUK101-50GS,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | NO | - | - | - | - | - | 150°C TJ | Tube | 1997 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | BUK1 | 3 | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | Low Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 50V Max | - | Over Temperature, Over Voltage | - | - | - | - | - | - | 35m Ω | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | - | - | ROHS3 Compliant | ||
![]() MC17XS6500BEKR2 NXP USA Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 260 | - | - | - | - | 40 | - | - | - | 6 | - | N-Channel | - | - | - | - | - | SPI | - | High Side | - | 4.5V~5.5V | - | - | - | General Purpose | - | 1:1 | - | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | - | 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant | ||
![]() BUK114-50L,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | not_compliant | - | BUK1 | 5 | - | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | Low Side | - | 5V | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 50V Max | - | Over Temperature, Over Voltage | - | - | - | - | - | - | 75m Ω | - | - | SINK | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() BUK2114-50SYTS,118 NXP USA Inc. | In Stock | - | - | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BUK2 | - | - | 1 | - | - | - | - | - | - | - | - | - | High Side | - | - | - | - | Non-Inverting | - | - | - | - | 6V~35V | - | - | - | - | - | - | - | - | 14m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC25XS6300EKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | 4 | - | - | - | - | - | - | - | SPI | - | High Side | - | 4.5V~5.5V | - | - | - | General Purpose | - | - | - | 7V~18V | - | Open Load Detect, Over Temperature | - | - | - | - | - | - | 25m Ω | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() BUK138-50DL/C1,118 NXP USA Inc. | In Stock | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BUK1 | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | Low Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 68m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BUK212-50Y,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | - | - | 150°C TJ | Tube | 1997 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | BUK2 | 3 | R-PZFM-T5 | 1 | Not Qualified | N-Channel | 35V | 5.5/35V | - | 5.5V | - | On/Off | - | High Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 5.5V~35V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 90 μs | 25A | 10m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MC15XS3400CHFKR2 NXP USA Inc. | In Stock | - | - | 14 Weeks | Surface Mount | 24-PowerQFN | YES | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | - | BOTTOM | BUTT | 245 | 4 | 12V | - | - | 30 | MC15XS3400 | - | - | 4 | Not Qualified | N-Channel | 20V | 3.3/5V | - | 6V | - | SPI | - | High Side | - | 3V~5.5V | - | - | - | General Purpose | - | 1:1 | - | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 90 µs | - | 15m Ω | 90 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Internal PWM, Slew Rate Controlled, Watchdog Timer | 2.2mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() BUK209-50Y,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | - | - | 150°C TJ | Tube | 2002 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | SINGLE | - | NOT SPECIFIED | 1 | 13V | - | unknown | NOT SPECIFIED | BUK2 | 3 | R-PSFM-T5 | 1 | Not Qualified | N-Channel | 35V | 5.5/35V | - | 5.5V | - | On/Off | - | High Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 5.5V~35V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 70 μs | 6A | 45m Ω | 80 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() BUK125-50L,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | - | - | 150°C TJ | Tube | 2003 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | BUK1 | 3 | R-PZFM-T5 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | Low Side | - | 5V | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 50V Max | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 5 μs | 62A | 15m Ω | 30 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() BUK210-50Y,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | - | - | 150°C TJ | Tube | 2002 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | BUK2 | 3 | R-PZFM-T5 | 1 | Not Qualified | N-Channel | - | 5.5/35V | - | - | - | On/Off | - | High Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 5.5V~35V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 200 μs | 9A | 28m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() PIP3208-A,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | -40°C | - | - | Tube | 2001 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | PIP3208-A | 3 | R-PSFM-T5 | 1 | Not Qualified | N-Channel | 35V | 5.5/35V | AUTOMOTIVE | 5.5V | - | On/Off | - | High Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 5.5V~35V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 90 μs | 2A | 135m Ω | 90 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | - | ROHS3 Compliant | ||
![]() BUK129-50DL,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN | - | - | SINGLE | GULL WING | 250 | 1 | - | 2.54mm | unknown | 40 | BUK1 | 3 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | Low Side | - | Not Required | - | - | Non-Inverting | General Purpose | - | 1:1 | - | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 30 μs | 24A | 36m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SOURCE | - | 4.5mm | - | - | ROHS3 Compliant |