- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
NXP PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Transistor Element Material | Number of Elements | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Output Configuration | Operating Mode | Voltage - Supply (Vcc/Vdd) | Case Connection | Input Type | Switch Type | Transistor Application | Ratio - Input:Output | Voltage - Load | Interface IC Type | Drain Current-Max (Abs) (ID) | Driver Number of Bits | Drain-source On Resistance-Max | Fault Protection | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC17XSF500BEKR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | - | 260 | - | - | - | - | 40 | - | - | - | 6 | - | N-Channel | - | - | - | - | SPI | High Side | - | 4.5V~5.5V | - | - | General Purpose | - | 1:1 | 18V Max | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | 7m Ω, 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant | ||
![]() NX5P2553GUZ NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 6-XFDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | - | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | - | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | 100m Ω | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() PIP3102-R,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | - | - | Tape & Reel (TR) | 2002 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | PIP3102-R | 5 | R-PSSO-G5 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 5 μs | 44A | 21m Ω | 30 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Status Flag | 4.5mm | - | - | ROHS3 Compliant | ||
![]() BUK220-50Y,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN | - | SINGLE | GULL WING | 260 | 1 | - | - | - | 40 | BUK2 | 5 | R-PSSO-G4 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 5.5V~35V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 90 µs | - | 135m Ω | 90 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 4.5mm | - | - | ROHS3 Compliant | ||
![]() PIP3103-T,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | - | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | unknown | NOT SPECIFIED | PIP3103-T | 3 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 150m Ω | 65 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 6.5mm | 3.5mm | ROHS3 Compliant | ||
![]() NX30P6093AUKZ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PIP3107-D,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN | - | SINGLE | GULL WING | - | - | - | - | unknown | - | PIP3107-D | 3 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | ENHANCEMENT MODE | Not Required | DRAIN | Non-Inverting | General Purpose | SWITCHING | 1:1 | 50V Max | - | - | - | 0.055Ohm | Current Limiting (Fixed), Over Temperature, Over Voltage | 50V | - | METAL-OXIDE SEMICONDUCTOR | - | - | 36m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC17XS6500CEKR2 NXP USA Inc. | 1000 | - | Datasheet | 10 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | - | 40 | - | - | - | 6 | - | N-Channel | - | - | - | - | SPI | High Side | - | 4.5V~5.5V | - | - | General Purpose | - | 1:1 | 7V~18V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant | ||
![]() BUK130-50DL,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN | - | SINGLE | GULL WING | 260 | 1 | - | 2.54mm | unknown | 40 | BUK1 | 3 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 50 μs | 43A | 22m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | 4.5mm | - | - | ROHS3 Compliant | ||
![]() BUK116-50L,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | SOT-426 | - | - | - | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BUK1 | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | Low Side | - | 5V | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Over Temperature, Over Voltage | - | - | - | - | - | 22mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() PIP3115-B,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN | - | SINGLE | GULL WING | 245 | 1 | 13V | 2.54mm | unknown | 40 | PIP3115-B | 3 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 20 μs | - | 68m Ω | 70 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | 4.5mm | - | - | ROHS3 Compliant | ||
![]() PIP3201-A,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | -40°C | - | Tube | 2001 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | SINGLE | - | NOT SPECIFIED | 1 | 13V | - | unknown | NOT SPECIFIED | PIP3201-A | 3 | R-PSFM-T5 | 1 | Not Qualified | N-Channel | 35V | 5.5/35V | AUTOMOTIVE | 5.5V | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 5.5V~35V | - | - | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 200 μs | 9A | 28m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | - | ROHS3 Compliant | ||
![]() BUK217-50YT,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BUK2 | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 5.5V~35V | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 10m Ω | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() NX5P3201CUKAZ NXP USA Inc. | 3609 | - | Datasheet | 7 Weeks | Surface Mount | 30-UFBGA, WLCSP | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | NX5 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | - | Parallel | High Side | - | Not Required | - | Non-Inverting | USB Switch | - | 1:1 | 2.7V~5.5V 3.4V~5.5V | - | - | - | - | Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | - | - | 8m Ω, 32m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() NX5P3201CUKZ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 30-UFBGA, WLCSP | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | NX5 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | - | Parallel | High Side | - | Not Required | - | Non-Inverting | USB Switch | - | 1:1 | 2.7V~5.5V 3.4V~5.5V | - | - | - | - | Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | - | - | 8m Ω, 32m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() BUK128-50DL,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN | - | SINGLE | GULL WING | 260 | 1 | - | 2.54mm | unknown | 40 | BUK1 | 3 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 20 μs | 12A | 68m Ω | 70 μs | OVER CURRENT; OVER VOLTAGE; THERMAL | SOURCE | - | 4.5mm | - | - | ROHS3 Compliant | ||
![]() BUK136-50L,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | SOT-426 | - | - | - | 150°C TJ | Tape & Reel (TR) | 2002 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BUK1 | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | Low Side | - | 5V | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 15mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() PIP3207-DC,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PIP3207-DC | - | - | 2 | - | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 5.5V~35V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 30m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BUK1M200-50SGTD,11 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | e4 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | - | 4 | - | 1.27mm | - | - | BUK1M200 | 20 | R-PDSO-G20 | 4 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 12 μs | - | 150m Ω | 65 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() BUK221-50DY,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | SILICON | 2 | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | SINGLE | GULL WING | - | - | - | - | unknown | - | BUK2 | 7 | R-PSSO-G6 | 2 | Not Qualified | N-Channel | - | - | - | - | On/Off | High Side | ENHANCEMENT MODE | Not Required | - | Non-Inverting | General Purpose | SWITCHING | 1:1 | 5.5V~35V | - | 4A | - | 0.09Ohm | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 45V | 60 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | 73m Ω | - | - | - | - | - | - | - | ROHS3 Compliant |