- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
NXP PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Transistor Element Material | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Power Supplies | Interface | Output Configuration | Operating Mode | Voltage - Supply (Vcc/Vdd) | Case Connection | Input Type | Switch Type | Transistor Application | Ratio - Input:Output | Voltage - Load | Interface IC Type | Drain Current-Max (Abs) (ID) | Driver Number of Bits | Drain-source On Resistance-Max | Fault Protection | DS Breakdown Voltage-Min | FET Technology | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BUK219-50Y,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | - | 150°C TJ | Tube | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | TIN | - | SINGLE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | BUK2 | 3 | R-PSFM-T5 | 1 | Not Qualified | N-Channel | 5.5/35V | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 5.5V~35V | - | - | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 90 μs | 2A | 135m Ω | 90 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | ROHS3 Compliant | ||
![]() PIP3104-P,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | NO | - | - | - | - | - | Tube | 2001 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | SINGLE | NOT SPECIFIED | 1 | 13V | unknown | NOT SPECIFIED | PIP3104-P | 3 | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 20 μs | - | 68m Ω | 60 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | ROHS3 Compliant | ||
![]() PIP3101-A,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | - | - | Tube | 2002 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | ZIG-ZAG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | PIP3101-A | 3 | R-PZFM-T5 | 1 | Not Qualified | N-Channel | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 5 μs | 44A | 21m Ω | 30 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Status Flag | ROHS3 Compliant | ||
![]() BUK119-50DL,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | NO | - | SILICON | 1 | - | 150°C TJ | Tube | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN | BUILT-IN OVER TEMPERATURE CIRCUIT | SINGLE | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | BUK1 | 3 | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | On/Off | Low Side | ENHANCEMENT MODE | Not Required | DRAIN | Non-Inverting | General Purpose | SWITCHING | 1:1 | 50V Max | - | 20A | - | 0.028Ohm | Current Limiting (Fixed), Over Temperature, Over Voltage | 50V | METAL-OXIDE SEMICONDUCTOR | - | - | 22m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() BUK1M200-50SDLD,51 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BUK1M200 | - | - | 4 | - | N-Channel | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 150m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() BUK124-50L,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | - | 150°C TJ | Tube | 2003 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | ZIG-ZAG | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | BUK1 | 3 | R-PZFM-T5 | 1 | Not Qualified | N-Channel | - | On/Off | Low Side | - | 5V | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 5 µs | 44A | 21m Ω | 30 µs | TRANSIENT; OVER CURRENT; THERMAL | SINK | Status Flag | ROHS3 Compliant | ||
![]() BUK1M200-50SDLD,11 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | - | - | - | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BUK1M200 | - | - | 4 | - | N-Channel | - | On/Off | Low Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 150mOhm | - | - | - | - | ROHS3 Compliant | ||
![]() NX30P6093UKZ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-UFBGA, WLCSP | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | NX3 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | I2C | - | - | 3V~4.5V | - | - | USB Switch | - | 1:1 | 2.8V~20V | - | - | - | - | Over Temperature, Over Voltage | - | - | - | - | 8.95m Ω | - | - | - | Slew Rate Controlled | ROHS3 Compliant | ||
![]() NX30P0121UKZ NXP USA Inc. | 10766 | - | Datasheet | 10 Weeks | Surface Mount | 12-UFBGA, WLCSP | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | NX3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | - | - | - | - | Not Required | - | - | General Purpose | - | 1:1 | 2.5V~20V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO | - | - | - | - | 54m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() NX20P3483UKAZ NXP USA Inc. | 2 | - | Datasheet | 18 Weeks | Surface Mount | 42-UFBGA, WLCSP | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | I2C | - | - | - | - | - | USB Switch | - | 1:1 | 2.8V~20V | - | - | - | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | 28m Ω | - | - | - | Slew Rate Controlled | ROHS3 Compliant | ||
![]() MC16XSD200BFK NXP USA Inc. | In Stock | - | - | - | Surface Mount | 23-PowerQFN | - | - | - | - | - | -40°C~125°C TA | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SPI | High Side | - | 3V~5.5V | - | - | General Purpose | - | - | 8V~36V | - | - | - | - | Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 16m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MC17XS6400CEKR2 NXP USA Inc. | 20 | - | Datasheet | 13 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | 5 | - | N-Channel | - | SPI | High Side | - | 4.5V~5.5V | - | - | General Purpose | - | 1:1 | 7V~18V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 17m Ω | - | - | - | Slew Rate Controlled | ROHS3 Compliant | ||
![]() MC10XSD200BFKR2 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 23-PowerQFN | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SPI | High Side | - | 3V~5.5V | - | - | General Purpose | - | - | 8V~36V | - | - | - | - | Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 10m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MC16XSD200BFKR2 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 23-PowerQFN | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SPI | High Side | - | 3V~5.5V | - | - | General Purpose | - | - | 8V~36V | - | - | - | - | Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 16m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MC10XSD200BFK NXP USA Inc. | In Stock | - | - | - | Surface Mount | 23-PowerQFN | - | - | - | - | - | -40°C~125°C TA | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SPI | High Side | - | 3V~5.5V | - | - | General Purpose | - | - | 8V~36V | - | - | - | - | Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 10m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MC10XS6200BEKR2 NXP USA Inc. | 11 | - | Datasheet | 13 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SPI | High Side | - | 4.5V~5.5V | - | - | General Purpose | - | - | 7V~18V | - | - | - | - | Open Load Detect, Over Temperature | - | - | - | - | 10m Ω | - | - | - | Status Flag | ROHS3 Compliant | ||
![]() MC10XS6325BEKR2 NXP USA Inc. | 48 | - | Datasheet | 13 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | SPI | High Side | - | 4.5V~5.5V | - | - | General Purpose | - | - | 7V~18V | - | - | - | - | Open Load Detect, Over Temperature | - | - | - | - | 10m Ω, 25m Ω | - | - | - | Status Flag | ROHS3 Compliant | ||
![]() MC22XS4200CEKR2 NXP USA Inc. | 20 | - | Datasheet | 14 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 260 | - | - | - | 40 | - | - | - | 2 | - | N-Channel | - | SPI | High Side | - | 3V~5.5V | - | - | General Purpose | - | 1:1 | 8V~36V | - | - | - | - | Open Load Detect, Over Temperature | - | - | - | - | 22m Ω | - | - | - | Internal PWM, Slew Rate Controlled | ROHS3 Compliant | ||
![]() MC10XS6225BEKR2 NXP USA Inc. | 48 | - | Datasheet | 13 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | - | SPI | High Side | - | 4.5V~5.5V | - | - | General Purpose | - | - | 7V~18V | - | - | - | - | Open Load Detect, Over Temperature | - | - | - | - | 10m Ω, 25m Ω | - | - | - | Status Flag | ROHS3 Compliant | ||
![]() MC50XS4200CEKR2 NXP USA Inc. | 40000 | - | Datasheet | 13 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 260 | - | - | - | 40 | - | - | - | 2 | - | N-Channel | - | SPI | High Side | - | 3V~5.5V | - | - | General Purpose | - | 1:1 | 8V~36V | - | - | - | - | Open Load Detect, Over Temperature | - | - | - | - | 50m Ω | - | - | - | Slew Rate Controlled | ROHS3 Compliant |