- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
NXP PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC40XS6500CEKR2 NXP USA Inc. | 27 | - | Datasheet | 2 Weeks | - | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | - | - | 40 | - | - | 5 | - | N-Channel | - | - | SPI | - | High Side | 4.5V~5.5V | CMOS | General Purpose | 1:1 | 7V~18V | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 40m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC40XS6500CEK NXP USA Inc. | 10 | - | Datasheet | 2 Weeks | - | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | - | - | 40 | - | - | 5 | - | N-Channel | - | - | SPI | - | High Side | 4.5V~5.5V | CMOS | General Purpose | 1:1 | 7V~18V | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 40m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC08XS6421CEKR2 NXP USA Inc. | 27 | - | Datasheet | 2 Weeks | - | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | 4 | - | N-Channel | - | - | SPI | - | High Side | 4.5V~5.5V | CMOS | General Purpose | 1:1 | 7V~18V | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 8m Ω, 21m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33879EK NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tube | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33879 | - | 8 | - | N-Channel | - | - | SPI | - | High Side or Low Side | 3.1V~5.5V | - | General Purpose | 1:4 | 5.5V~26.5V | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 750m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33291DW NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~150°C TJ | Tube | 2002 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | ALSO OPERATES SUPPLY 9 TO 26.5V | - | DUAL | GULL WING | - | 1 | - | 1.27mm | unknown | - | MC33291 | R-PDSO-G24 | 8 | - | N-Channel | 5.5V | 4.5V | SPI | - | Low Side | 2.5V~3.5V | - | General Purpose | 1:8 | 9V~26.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 50 μs | 2A | 550m Ω | 50 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | 2.65mm | 15.395mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC33291LDW NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tube | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33291 | - | 8 | - | N-Channel | - | - | SPI | - | Low Side | 2.5V~3.5V | - | General Purpose | 1:8 | 9V~26.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 550m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC33880DWB NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tube | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33880 | - | 8 | - | N-Channel | - | - | SPI | - | High Side or Low Side | 4.75V~5.25V | - | General Purpose | 1:8 | 5.5V~24.5V | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 550m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC33882DHR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 30-BSOP (0.433, 11.00mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33882 | - | 6 | - | N-Channel | - | - | SPI, Parallel | - | Low Side | 4.5V~5.5V | - | General Purpose | 1:1 | 8V~25V | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 400m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33984BPNAR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-PowerQFN | - | 16-PQFN (12x12) | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33984 | - | 2 | - | N-Channel | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:2 | 6V~27V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 4mOhm (Max) | - | - | - | Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC33288DDH NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tube | 2005 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33288 | - | 2 | - | - | - | - | On/Off | ANALOG CIRCUIT | High Side | - | - | General Purpose | 1:1 | 8V~35V | Open Load Detect, Over Temperature | - | - | 20m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC33999EK NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 54-BSSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2005 | e3 | Obsolete | 2A (4 Weeks) | 54 | EAR99 | TIN | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 13V | 0.65mm | unknown | 30 | MC33999 | R-PDSO-G54 | 16 | Not Qualified | N-Channel | 27V | 5V | SPI | - | Low Side | 1.5V~3V | - | General Purpose | 1:16 | 5V~27V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 10 μs | 1.2A | 550m Ω | 10 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | PWM Input | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33982BPNA NXP USA Inc. | 93 | - | Datasheet | - | Surface Mount | 16-PowerQFN | - | - | -40°C~150°C TJ | Tray | 2004 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33982 | - | 1 | - | N-Channel | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 6V~27V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 2m Ω | - | - | - | Slew Rate Controlled, Watchdog Timer | - | - | - | Non-RoHS Compliant | ||
![]() MCZ33880EG NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tube | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MCZ33880 | - | 8 | - | N-Channel | - | - | SPI | - | High Side or Low Side | 4.75V~5.25V | - | General Purpose | 1:8 | 5.5V~24.5V | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 550m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33984BPNA NXP USA Inc. | 6500 | - | Datasheet | - | Surface Mount | 16-PowerQFN | - | 16-PQFN (12x12) | -40°C~150°C TJ | Tray | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33984 | - | 2 | - | N-Channel | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:2 | 6V~27V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 4mOhm (Max) | - | - | - | Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC33874BPNA NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-PowerQFN | - | - | -40°C~150°C TJ | Tray | 2005 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33874 | - | 4 | - | N-Channel | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 6V~27V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 35m Ω | - | - | - | Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC33999EKR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 54-BSSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | e3 | Obsolete | 2A (4 Weeks) | 54 | EAR99 | TIN | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 13V | 0.65mm | unknown | 30 | MC33999 | R-PDSO-G54 | 16 | Not Qualified | N-Channel | 27V | 5V | SPI | - | Low Side | 1.5V~3V | - | General Purpose | 1:16 | 5V~27V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 10 μs | 1.2A | 550m Ω | 10 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | PWM Input | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33288DDHR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33288 | - | 2 | - | - | - | - | On/Off | ANALOG CIRCUIT | High Side | - | - | General Purpose | 1:1 | 8V~35V | Open Load Detect, Over Temperature | - | - | 20m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC35XS3400DPNA NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-PowerQFN | - | - | -40°C~150°C TJ | Tray | 2007 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC35XS3400 | - | 4 | - | N-Channel | - | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:4 | 6V~20V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 35m Ω (Max) | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC33882EP NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VQFN Exposed Pad | - | - | -40°C~150°C TJ | Tray | 2002 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33882 | - | 6 | - | N-Channel | - | - | SPI, Parallel | - | Low Side | 4.5V~5.5V | - | General Purpose | 1:1 | 8V~25V | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 400m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33880EW NXP USA Inc. | 8375 | - | Datasheet | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tube | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MCZ33880 | - | 8 | - | N-Channel | - | - | SPI | - | High Side or Low Side | 4.75V~5.25V | - | General Purpose | 1:8 | 5.5V~24.5V | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 550m Ω | - | - | - | - | - | - | - | ROHS3 Compliant |