- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
NXP PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX5P1100UKZ NXP USA Inc. | 2437 | - | Datasheet | 10 Weeks | Surface Mount | 12-UFBGA, WLCSP | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | NX5 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 60m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MCZ33298EG NXP USA Inc. | 1889 | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | -40°C~150°C TJ | Tube | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | MCZ33298 | - | - | 8 | - | N-Channel | - | - | - | SPI | - | Low Side | 4.5V~5.5V | - | General Purpose | 1:8 | 5.5V~26.5V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 350m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC10XS3535DHFKR2 NXP USA Inc. | 6526 | - | - | 22 Weeks | Surface Mount | 24-PowerQFN | YES | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | - | - | - | - | 40 | MC10XS3535 | - | - | 6 | Not Qualified | N-Channel | - | 3.3/5V | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:6 | 7V~20V | 5 | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 10m Ω (Max), 35m Ω (Max) | - | - | - | Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC10XS3412CHFKR2 NXP USA Inc. | In Stock | - | - | 13 Weeks | Surface Mount | 24-PowerQFN | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | BOTTOM | BUTT | 245 | 4 | 12V | - | - | 30 | MC10XS3412 | - | S-XBCC-B16 | 4 | Not Qualified | N-Channel | 20V | 3.3/56/20V | 6V | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:1 | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 95 μs | - | 10m Ω, 12m Ω | 95 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Internal PWM, Slew Rate Controlled, Watchdog Timer | 2.2mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() MC17XS6500EK NXP USA Inc. | In Stock | - | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | -40°C~125°C TA | Tube | 2011 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC17XS6500 | - | - | 6 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant | ||
![]() MCZ33291EG NXP USA Inc. | 433 | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | -40°C~150°C TJ | Tube | 2002 | - | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | - | ALSO OPERATES SUPPLY 9 TO 26.5V | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | MCZ33291 | - | R-PDSO-G24 | 8 | - | N-Channel | 5.5V | - | 4.5V | SPI | - | Low Side | 4.5V~5.5V | - | General Purpose | 1:8 | 9V~26.5V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 50 µs | 2A | 550m Ω | 50 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | 2.65mm | 15.395mm | 7.5mm | ROHS3 Compliant | ||
![]() MC40XS6500EK NXP USA Inc. | 146 | - | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | -40°C~125°C TA | Tube | 2011 | - | e3 | Obsolete | 3 (168 Hours) | - | EAR99 | TIN | - | - | - | - | 260 | - | - | - | - | 40 | - | - | - | 5 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 40m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC33880PEGR2 NXP USA Inc. | 10356 | - | - | 12 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | MC33880 | - | - | 8 | - | N-Channel | 5.25V | - | 4.75V | SPI | BRUSH DC MOTOR CONTROLLER | High Side or Low Side | 4.75V~5.25V | - | General Purpose | 1:8 | 5.5V~24.5V | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 550m Ω | - | - | - | - | 2.65mm | 17.925mm | 7.5mm | ROHS3 Compliant | ||
![]() NX5P2090UKZ NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 9-UFBGA, WLCSP | YES | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | NX5 | - | Active | 1 (Unlimited) | 9 | - | - | - | - | BOTTOM | BALL | - | - | 5V | 0.4mm | - | - | NX5P2090 | 9 | S-PBGA-B9 | 1 | Not Qualified | N-Channel | 5.5V | 5V | 4V | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3V~5.5V | 1 | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 60m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Slew Rate Controlled | 0.55mm | - | - | ROHS3 Compliant | ||
![]() NX5P2924UKZ NXP USA Inc. | 9 | - | Datasheet | 10 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | NX5 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | NX5P2924 | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | - | - | - | - | 14m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC33981BHFKR2 NXP USA Inc. | 258 | - | Datasheet | 13 Weeks | Surface Mount | 16-PowerQFN | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | QUAD | NO LEAD | 245 | - | - | - | - | 30 | MC33981 | - | - | 1 | Not Qualified | N-Channel | - | 6/27V | - | PWM | - | High Side | - | - | General Purpose | 1:1 | 6V~27V | 1 | Current Limiting (Fixed), Over Temperature | - | - | 4m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC06XS4200BFKR2 NXP USA Inc. | 2400 | - | - | 10 Weeks | Surface Mount | 23-PowerQFN | YES | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | 23 | EAR99 | - | - | - | BOTTOM | BUTT | 260 | 1 | 24V | - | - | 40 | - | - | - | 2 | - | N-Channel | 36V | - | 8V | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:1 | 8V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 6m Ω (Max) | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Internal PWM, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC07XS6517EKR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC07XS6517 | - | - | 6 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 7m Ω, 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant | ||
![]() MC35XS3400DHFK NXP USA Inc. | 5400 | - | - | 14 Weeks | Surface Mount | 24-PowerQFN | YES | -40°C~150°C TJ | Tray | 2007 | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | - | QUAD | NO LEAD | 260 | - | - | - | - | 40 | MC35XS3400 | - | - | 4 | Not Qualified | N-Channel | - | 3.3/5V | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:4 | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 35m Ω (Max) | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC07XS3200EK NXP USA Inc. | 115 | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | -40°C~150°C TJ | Tube | 2012 | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.635mm | - | NOT SPECIFIED | MC07XS3200 | - | - | 2 | Not Qualified | N-Channel | - | - | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:2 | 6V~20V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 7m Ω | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() NX5P3001UKZ NXP USA Inc. | 592 | - | Datasheet | 10 Weeks | Surface Mount | 12-UFBGA, WLCSP | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | NX5 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | NX5P3001 | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | - | Non-Inverting | USB Switch | 1:1 | 3V~30V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | 62m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC07XSF517EK NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | -40°C~125°C TA | Tube | 2011 | - | e3 | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 260 | - | 5V | - | - | 40 | MC07XSF517 | - | - | 6 | Not Qualified | N-Channel | - | 5V | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | 5 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 7m Ω, 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant | ||
![]() MC10XS3535JHFK NXP USA Inc. | In Stock | - | - | 14 Weeks | Surface Mount | 24-PowerQFN | YES | -40°C~125°C TA | Tray | 2012 | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | - | - | - | - | 40 | - | - | - | 6 | Not Qualified | N-Channel | - | 3.3/5V | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:6 | 7V~20V | 5 | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 10m Ω (Max), 35m Ω (Max) | - | - | - | Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() NX5P2924CUKZ NXP USA Inc. | 3176 | - | Datasheet | 10 Weeks | Surface Mount | 6-XFBGA, WLCSP | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | NX5 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | - | Reverse Current | - | - | 18m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC07XS6517BEKR2 NXP USA Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 52 | EAR99 | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | 5V | - | - | NOT SPECIFIED | - | - | - | 6 | Not Qualified | N-Channel | - | 5V | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | 6 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 7m Ω, 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant |