- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
NXP PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC20XS4200FKR2 NXP USA Inc. | 2400 | - | - | 18 Weeks | Surface Mount | 23-PowerQFN | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Not For New Designs | 3 (168 Hours) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 260 | - | - | - | not_compliant | 40 | MC20XS4200 | - | 2 | - | N-Channel | - | - | - | SPI | SPST | High Side | 3V~5.5V | - | General Purpose | 1:1 | 8V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 20m Ω (Max) | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC17XS6400BEK NXP USA Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2014 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | 4 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 17m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC35XS3500HFKR2 NXP USA Inc. | 7 | - | - | 14 Weeks | Surface Mount | 24-PowerQFN | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | - | - | - | - | 40 | MC35XS3500 | - | 6 | Not Qualified | N-Channel | - | 3.3/57/20V | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:6 | 7V~20V | 5 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 35m Ω (Max) | - | - | - | Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC17XS6500EKR2 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC17XS6500 | - | 6 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant | ||
![]() MC33996EK NXP USA Inc. | 1650 | - | Datasheet | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | - | Obsolete | 2A (4 Weeks) | 32 | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 13V | 0.65mm | - | 30 | MC33996 | R-PDSO-G32 | 16 | Not Qualified | N-Channel | 27V | - | 5V | SPI | - | Low Side | 1.5V~3V | - | General Purpose | 1:16 | 5V~27V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 10 µs | 1.2A | 550m Ω | 10 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | PWM Input | 2.65mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC10XS6325EK NXP USA Inc. | 2 | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~125°C TA | Tube | 2014 | - | - | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | - | 8541.29.00.40 | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | - | - | 3 | Not Qualified | - | - | 5V | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | - | 7V~18V | 3 | Open Load Detect, Over Temperature | - | - | 10m Ω, 25m Ω | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MC16XSD200FKR2 NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | 23-PowerQFN | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:1 | 8V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 16m Ω (Max) | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC10XS3535HFK NXP USA Inc. | 2 | - | - | 14 Weeks | Surface Mount | 24-PowerQFN | YES | - | -40°C~125°C TA | Tray | 2009 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | - | - | - | - | 40 | MC10XS3535 | - | 6 | Not Qualified | N-Channel | - | 3.3/5V | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:6 | 7V~20V | 5 | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 10m Ω (Max), 35m Ω (Max) | - | - | - | Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC15XS3400CPNA NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-PowerQFN | - | 24-PQFN (12x12) | -40°C~150°C TJ | Tray | 2008 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC15XS3400 | - | 4 | - | N-Channel | - | - | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:1 | 6V~20V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 15mOhm | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC35XS3500DHFKR2 NXP USA Inc. | 7 | - | - | 14 Weeks | Surface Mount | 24-PowerQFN | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | - | - | - | - | 40 | MC35XS3500 | - | 6 | Not Qualified | N-Channel | - | 3.3/57/20V | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:6 | 7V~20V | 5 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 35m Ω (Max) | - | - | - | Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC22XSD200BEKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Tin (Sn) | - | - | - | - | 260 | - | - | - | - | 40 | MC22XSD200 | - | 2 | - | N-Channel | - | - | - | SPI | - | High Side | 3.3V~5V | - | General Purpose | 1:1 | 8V~36V | - | Open Load Detect, Over Temperature | - | - | 22m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC07XS6517EK NXP USA Inc. | 80 | - | Datasheet | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC07XS6517 | - | 6 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 7m Ω, 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant | ||
![]() MC33879EKR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33879 | - | 8 | - | N-Channel | - | - | - | SPI | - | High Side or Low Side | 3.1V~5.5V | - | General Purpose | 1:4 | 5.5V~26.5V | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 750m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33879EKR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MCZ33879 | - | 8 | - | N-Channel | - | - | - | SPI | - | High Side or Low Side | 3.1V~5.5V | - | General Purpose | 1:8 | 5.5V~26.5V | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 750m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33988CHFK NXP USA Inc. | In Stock | - | - | 14 Weeks | Surface Mount | 16-PowerQFN | YES | - | -40°C~150°C TJ | Tray | 2006 | - | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | OTHER SUPPLY VOLTAGE=4.5V TO 5.5V | - | BOTTOM | BUTT | 230 | 1 | 10V | - | - | 30 | MC33988 | S-PBCC-B16 | 2 | Not Qualified | N-Channel | - | - | 6V | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:2 | 6V~27V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 30 µs | - | 8m Ω (Max) | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC33385VW NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | MC33385 | - | 4 | - | N-Channel | - | - | - | SPI | - | Low Side | - | - | General Purpose | 1:1 | 4.5V~5.5V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 250m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC22XS4200BEKR2 NXP USA Inc. | 30 | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 260 | - | - | - | - | 40 | MC22XS4200 | - | 2 | - | N-Channel | - | - | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:2 | 8V~36V | - | Open Load Detect, Over Temperature | - | - | - | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() NX5P2924BUKZ NXP USA Inc. | 9 | - | Datasheet | 10 Weeks | Surface Mount | 6-XFBGA, WLCSP | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | NX5 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | NX5P2924 | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | - | - | - | - | 14m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC09XS3400AFKR2 NXP USA Inc. | In Stock | - | - | 13 Weeks | Surface Mount | 24-PowerQFN | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | QUAD | NO LEAD | 260 | - | - | - | - | NOT SPECIFIED | MC09XS3400 | - | 4 | Not Qualified | N-Channel | - | 6/20V | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:1 | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 9m Ω | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC07XSF517EKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC07XSF517 | - | 6 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 7m Ω, 17m Ω | - | - | - | Internal PWM | - | - | - | ROHS3 Compliant |