- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
NXP PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC17XS6400EK NXP USA Inc. | In Stock | - | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2014 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 17m Ω | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() NX5P2553GVH NXP USA Inc. | 55546 | - | Datasheet | - | Surface Mount | SC-74, SOT-457 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | 95m Ω | - | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() NX3P2902BUKZ NXP USA Inc. | 60 | - | Datasheet | 10 Weeks | Surface Mount | 4-UFBGA, WLCSP | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | NX3P2902 | 4 | - | 1 | - | P-Channel | - | - | - | On/Off | SPST | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.1V~3.6V | - | - | - | - | 65m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() PIP3210-R,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | Tape & Reel (TR) | 2001 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | SINGLE | GULL WING | 245 | 1 | 13V | - | unknown | 40 | PIP3210-R | 5 | R-PSSO-G4 | 1 | Not Qualified | N-Channel | 35V | - | 5.5V | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~35V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 200 μs | 9A | 28m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | 4.5mm | - | ROHS3 Compliant | ||
![]() BUK205-50Y,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | 150°C TJ | Tape & Reel (TR) | 1997 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BUK2 | 5 | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~40V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | 45m Ω | - | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() NX5P2925CUKZ NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 6-XFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | NX5 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | - | Reverse Current | - | - | 18m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() PIP3119-P,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | NO | - | - | Tube | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | SINGLE | - | NOT SPECIFIED | 1 | 13V | - | unknown | NOT SPECIFIED | PIP3119-P | 3 | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | - | - | On/Off | - | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 50 μs | - | 22m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | ROHS3 Compliant | ||
![]() MC50XSD200BEK NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Tin (Sn) | - | - | 260 | - | - | - | - | 40 | MC50XSD200 | - | - | 2 | - | N-Channel | - | - | - | SPI | - | High Side | 3.3V~5V | - | General Purpose | 1:1 | 8V~36V | - | Open Load Detect, Over Temperature | - | - | 50m Ω | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MC07XSC200EKR2 NXP USA Inc. | In Stock | - | - | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC07XSC200 | - | - | 2 | - | N-Channel | - | - | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:1 | 6V~20V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 7m Ω (Max) | - | - | - | Slew Rate Controlled, Watchdog Timer | - | - | ROHS3 Compliant | ||
![]() MC08XSF421EKR2 NXP USA Inc. | In Stock | - | - | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | 260 | - | - | - | - | 40 | - | - | - | 4 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 8m Ω, 21m Ω | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MC22XSD200BEK NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Tin (Sn) | - | - | 260 | - | - | - | - | 40 | MC22XSD200 | - | - | 2 | - | N-Channel | - | - | - | SPI | - | High Side | 3.3V~5V | - | General Purpose | 1:1 | 8V~36V | - | Open Load Detect, Over Temperature | - | - | 22m Ω | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() PIP3105-P,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | NO | - | - | Tube | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | SINGLE | - | NOT SPECIFIED | 1 | 13V | - | unknown | NOT SPECIFIED | PIP3105-P | 3 | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | - | - | On/Off | - | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 30 μs | - | 36m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | ROHS3 Compliant | ||
![]() MC40XS6500BEKR2 NXP USA Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | yes | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 5 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 40m Ω | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() BUK138-50DL,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | unknown | 40 | BUK1 | 3 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | On/Off | - | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 20 μs | 12A | 68m Ω | 60 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | 2.38mm | 6.6mm | ROHS3 Compliant | ||
![]() BUK208-50Y,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | 150°C TJ | Tube | 1997 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | 13V | - | - | NOT SPECIFIED | BUK2 | 3 | R-PZFM-T5 | 1 | Not Qualified | N-Channel | 35V | 5.5/35V | 5.5V | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~35V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 3.6A | 80m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | ROHS3 Compliant | ||
![]() MC17XSG500EKR2 NXP USA Inc. | In Stock | - | - | 20 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | 6 | - | N-Channel | - | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~30V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 17m Ω | - | - | - | Internal PWM | - | - | ROHS3 Compliant | ||
![]() MC34981ABHFKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 16-PowerQFN | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | QUAD | NO LEAD | 260 | - | - | - | - | 40 | MC34981 | - | - | 1 | Not Qualified | N-Channel | - | 6/27V | - | PWM | - | High Side | - | - | General Purpose | 1:1 | 6V~27V | 1 | Current Limiting (Fixed), Over Temperature | - | - | 4m Ω (Max) | - | - | - | Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() MC33882VW NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 30-BSOP (0.433, 11.00mm Width) Exposed Pad | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC33882 | - | - | 6 | - | N-Channel | - | - | - | SPI, Parallel | - | Low Side | 4.5V~5.5V | - | General Purpose | 1:1 | 8V~25V | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 400m Ω | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BUK223-50Y,127 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | 150°C TJ | Tube | 2002 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | 13V | - | - | NOT SPECIFIED | BUK2 | 3 | R-PZFM-T5 | 1 | Not Qualified | N-Channel | 35V | 5.5/35V | 5.5V | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~35V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 200 μs | 12A | 22m Ω | - | TRANSIENT | SINK | Status Flag | - | - | ROHS3 Compliant | ||
![]() MC35XS3400CHFK NXP USA Inc. | In Stock | - | - | 22 Weeks | Surface Mount | 24-PowerQFN | YES | - | -40°C~150°C TJ | Tray | 2007 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | QUAD | NO LEAD | 245 | - | - | - | - | 30 | MC35XS3400 | - | - | 4 | Not Qualified | N-Channel | - | 3.3/5V | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:4 | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 35m Ω (Max) | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | ROHS3 Compliant |