- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Applications
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- Published
Attribute column
Manufacturer
NXP PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Current - Supply | Input Voltage (Min) | Data Rate | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Interface IC Type | Switching Frequency-Max | Telecom IC Type | Number of Transceivers | Turn On Time | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWCT1003AVLHR NXP USA Inc. | 1 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | Wireless Power Transmitter | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33FS6513NAE NXP USA Inc. | 5 |
| Datasheet | 17 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | -40°C~125°C | Tray | 2017 | - | - | Active | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 1V~5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC32PF3000A2EPR2 NXP USA Inc. | 7 | - | Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | i.MX Processors | ALSO REQUIRE SUPPLY VOLTAGE 3.7V TO 5.5V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 12 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC34PF3001A7EPR2 NXP USA Inc. | 70 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | Industrial grade | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | Processor | OTHER SUPPLY VOLTAGE=3.7 V TO 5.5 V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 10 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC34912BAC NXP USA Inc. | 32 |
| Datasheet | 12 Weeks | Surface Mount | 32-LQFP | YES | - | -40°C~85°C | Tray | 2003 | - | e3 | Active | 3 (168 Hours) | 32 | EAR99 | MATTE TIN | System Basis Chip | - | 8542.39.00.01 | 5.5V~18V | QUAD | GULL WING | 260 | 1 | 13.5V | 0.8mm | 40 | MC34912 | - | S-PQFP-G32 | Not Qualified | - | - | - | - | - | - | - | 4.5mA | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 10 µs | 0.11A | 10 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() NXQ1TXL5/101J NXP USA Inc. | 32 |
| Datasheet | 7 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | Industrial grade | -20°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Wireless Power Transmitter | - | - | 3.4V~5.25V | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34905CS5EK NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~125°C | Tube | 2009 | - | e3 | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | - | - | R-PDSO-G32 | Not Qualified | - | - | 5.5/28V | - | - | - | - | 2mA | - | 1000 Mbps | - | - | - | - | - | - | SUPPORT CIRCUIT | 1 | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC13892BJVLR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 186-LFBGA | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | - | Obsolete | 3 (168 Hours) | - | - | - | Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply | - | - | - | - | - | - | - | - | - | - | MC13892 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34VR5100A2EPR2 NXP USA Inc. | In Stock | - | - | 14 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | LS1 Communication Processors | - | - | 2.8V~4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 450μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33FS6510NAER2 NXP USA Inc. | 1742 | - | Datasheet | 17 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | Active | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 1V~5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33FS4501NAER2 NXP USA Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | Active | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 1V~5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC32PF3000A4EPR2 NXP USA Inc. | 23 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | i.MX Processors | ALSO REQUIRE SUPPLY VOLTAGE 3.7V TO 5.5V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 12 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC34VR500V3ESR2 NXP USA Inc. | 32 |
| Datasheet | 16 Weeks | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | YES | - | -40°C~105°C TA | Tape & Reel (TR) | 2011 | - | e3 | Active | 3 (168 Hours) | 56 | EAR99 | Tin (Sn) | QorlQ LS1/T1 Communications Processors | ALSO OPRTS W/T CONTROL TECH PFM; ALSO OPRTS IN ADJ MODE FROM 0.625 TO 1.975V | 8542.39.00.01 | 2.8V~4.5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | - | - | S-XQCC-N56 | Not Qualified | 3.6V | - | 2.8/4.5V | - | - | SWITCHING REGULATOR | - | 250μA | 2.8V | - | 13.7A | 4.5V | PULSE WIDTH MODULATION | BUCK | - | 4000kHz | - | - | - | - | - | - | - | 0.9mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() MC35FS6502NAE NXP USA Inc. | 49 |
| Datasheet | 16 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | -40°C~150°C TA | Tray | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 1V~5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33789AE NXP USA Inc. | In Stock | - | - | - | Surface Mount | 64-LQFP Exposed Pad | - | - | -40°C~125°C | Tray | 2010 | - | - | Obsolete | 3 (168 Hours) | - | - | - | Automotive Airbag System | - | - | 5.2V~20V | - | - | - | - | - | - | - | MCZ33789 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC35FS4503CAE NXP USA Inc. | 15 |
| Datasheet | 14 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | -40°C~150°C TA | Tray | 2017 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 1V~5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC32PF4210A0ESR2 NXP USA Inc. | 4832 |
| Datasheet | 12 Weeks | Surface Mount | 56-VFQFN Exposed Pad | - | - | 0°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | Audio, Video | - | - | 2.8V~4.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC35FS6511NAER2 NXP USA Inc. | 32 |
| Datasheet | 16 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 1V~5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34PF3000A3EPR2 NXP USA Inc. | 32 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | i.MX Processors | ALSO REQUIRE SUPPLY VOLTAGE 3.7V TO 5.5V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 12 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC34SB0410AER2 NXP USA Inc. | In Stock | - | - | 17 Weeks | Surface Mount | 48-LQFP Exposed Pad | YES | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e3 | Active | 3 (168 Hours) | 48 | EAR99 | TIN | Pump, Valve Controller | - | 8542.39.00.01 | 6V~36V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | 40 | - | - | S-PQFP-G48 | - | - | 36V | - | 6V | - | BRUSH DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant |