- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Applications
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- Published
Attribute column
Manufacturer
NXP PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Current - Supply | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Interface IC Type | Switching Frequency-Max | Telecom IC Type | Turn On Time | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC34PF3000A1EPR2 NXP USA Inc. | 1940 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Tin (Sn) | i.MX Processors | ALSO REQUIRE SUPPLY VOLTAGE 3.7V TO 5.5V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 12 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC34910BACR2 NXP USA Inc. | 32 |
| Datasheet | 12 Weeks | Surface Mount | 32-LQFP | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | Active | 3 (168 Hours) | 32 | EAR99 | MATTE TIN | System Basis Chip | - | 8542.39.00.01 | 5.5V~27V | QUAD | GULL WING | 260 | 1 | 13.5V | 0.8mm | 40 | MC34910 | S-PQFP-G32 | Not Qualified | - | - | - | - | - | - | - | 4.5mA | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 10 μs | 0.11A | 10 μs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC32PF3001A5EPR2 NXP USA Inc. | 32 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | Processor | OTHER SUPPLY VOLTAGE=3.7 V TO 5.5 V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 10 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC32PF3000A8EPR2 NXP USA Inc. | 32 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | i.MX Processors | - | 8542.39.00.01 | 2.8V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UJA1132HW/FD/5V/0Y NXP USA Inc. | 150 |
| Datasheet | 6 Weeks | Surface Mount | 48-TQFP Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | Automotive | - | - | 2V~28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC35FS6513CAER2 NXP USA Inc. | 7 | - | Datasheet | 14 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 1V~5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34912BACR2 NXP USA Inc. | 32 |
| Datasheet | 12 Weeks | Surface Mount | 32-LQFP | YES | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | 5.5V~18V | QUAD | GULL WING | 260 | 1 | 13.5V | 0.8mm | 40 | MC34912 | S-PQFP-G32 | Not Qualified | - | - | - | - | - | - | - | 4.5mA | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 10 µs | 0.11A | 10 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC34PF3000A4EPR2 NXP USA Inc. | 7 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | i.MX Processors | ALSO REQUIRE SUPPLY VOLTAGE 3.7V TO 5.5V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 12 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC33PF3001A6ES NXP USA Inc. | 32 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~85°C | Tray | 2011 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | Processor | OTHER SUPPLY VOLTAGE=3.7 V TO 5.5 V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 10 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC33FS4500CAER2 NXP USA Inc. | 39534 |
| Datasheet | 17 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | Active | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 1V~5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34VR500V2ESR2 NXP USA Inc. | 32 |
| Datasheet | 16 Weeks | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | YES | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2011 | - | e3 | Active | 3 (168 Hours) | 56 | EAR99 | Matte Tin (Sn) | QorlQ LS1/T1 Communications Processors | ALSO OPRTS W/T CONTROL TECH PFM; ALSO OPRTS IN ADJ MODE FROM 0.625 TO 1.975V | 8542.39.00.01 | 2.8V~4.5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | - | S-XQCC-N56 | Not Qualified | 3.6V | - | 2.8/4.5V | - | - | SWITCHING REGULATOR | - | 250μA | 2.8V | 13.7A | 4.5V | PULSE WIDTH MODULATION | BUCK | - | 4000kHz | - | - | - | - | - | - | 0.9mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() MC34VR5100A0EP NXP USA Inc. | 515 |
| - | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~105°C TA | Tray | 2016 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | LS1 Communication Processors | - | 8542.39.00.01 | 2.8V~4.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 450μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33PF3001A7ESR2 NXP USA Inc. | 32 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | Processor | OTHER SUPPLY VOLTAGE=3.7 V TO 5.5 V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 10 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC35FS6500CAE NXP USA Inc. | 32 |
| Datasheet | 14 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | -40°C~150°C TA | Tray | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 1V~5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34PF1550A4EPR2 NXP USA Inc. | 32 |
| Datasheet | 14 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | Embedded Systems, Low-Power IoT, Mobile/Wearable Devices | - | - | 3.8V~7V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34VR500V5ESR2 NXP USA Inc. | 32 |
| Datasheet | 16 Weeks | Surface Mount | 56-VFQFN Exposed Pad | YES | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | 56 | EAR99 | - | QorlQ LS1/T1 Communications Processors | ALSO OPRTS W/T CONTROL TECH PFM; ALSO OPRTS IN ADJ MODE FROM 0.625 TO 1.975V | 8542.39.00.01 | 2.8V~4.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | - | S-XQCC-N56 | Not Qualified | 3.6V | - | 2.8/4.5V | - | - | SWITCHING REGULATOR | - | 2A | 2.8V | 13.7A | 4.5V | PULSE WIDTH MODULATION | BUCK | - | 4000kHz | - | - | - | - | - | - | 0.9mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() MC34912G5ACR2 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 32-LQFP | YES | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | Active | 3 (168 Hours) | 32 | EAR99 | MATTE TIN | System Basis Chip | - | 8542.39.00.01 | 5.5V~18V | QUAD | GULL WING | 260 | 1 | 13.5V | 0.8mm | 40 | MC34912 | S-PQFP-G32 | Not Qualified | - | - | - | - | - | - | - | 4.5mA | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 10 µs | 0.11A | 10 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC34VR500V6ESR2 NXP USA Inc. | 5891 |
| Datasheet | 16 Weeks | Surface Mount | 56-VFQFN Exposed Pad | YES | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | 56 | EAR99 | - | QorlQ LS1/T1 Communications Processors | ALSO OPRTS W/T CONTROL TECH PFM; ALSO OPRTS IN ADJ MODE FROM 0.625 TO 1.975V | 8542.39.00.01 | 2.8V~4.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | - | S-XQCC-N56 | - | 3.6V | - | - | - | - | SWITCHING REGULATOR | - | 2A | 2.8V | 13.7A | 4.5V | PULSE WIDTH MODULATION | BUCK | - | 4000kHz | - | - | - | - | - | - | 0.9mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() MC33PF3000A5ES NXP USA Inc. | 10000 |
| Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~105°C | Tray | 2011 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | i.MX Processors | ALSO OPERATES WITH 3.7V TO 5.5V; ALSO OPERATES WITH COIN CELL VOLTAGE OF 1.8 TO 4.5V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.6V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N48 | - | - | 4.5V | - | 2.8V | 12 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC34PF1550A4EP NXP USA Inc. | 100000 | - | - | 14 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | -40°C~105°C | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | Embedded Systems, Low-Power IoT, Mobile/Wearable Devices | - | - | 3.8V~7V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |