- Number of Outputs
- Package / Case
- Packaging
- Topology
- Brand
- Country of Origin
- Description/Function
- Factory Pack QuantityFactory Pack Quantity
- Input Voltage
- Isolation
- Manufacturer
- Material
Attribute column
Manufacturer
NXP PMIC - Voltage Regulators - DC DC Switching Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Brand | Country of Origin | Description/Function | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Base Part Number | Function | Number of Outputs | Output Voltage | Output Type | Voltage | Operating Supply Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Topology | Frequency - Switching | Synchronous Rectifier | Product Type | Isolation | Clock Sync | Output Phases | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Input Voltage | Shutdown | Product Category | UL Listed | Diameter | Length | Width | Width (in) | Length (in) | Height (in) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33129EFR2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | Obsolete | 3 (168 Hours) | - | - | MC33129 | Step-Up/Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | Positive, Isolation Capable | - | 3.24V~12V | - | Enable, Frequency Control, Ramp, Soft Start | Flyback | 100kHz | No | - | - | Yes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 50 |
| - | - | TSOP-6 | - | Brass | - | - | - | NXP Semiconductors | US | Green Chip SMPS Control IC | TEA1731DB0001 | - | 3000 | NXP | + 150 C | - 40 C | SMD/SMT | 935296545147 | Details | 27.5 kHz to 82 kHz | - | Reel | - | TEA1731 | - | - | Cone | PMIC - Power Management ICs | - | - | 1 Output | 10.5 V | - | - | 620 uA | - | - | - | - | - | - | 75 W | - | Flyback | - | - | Switching Controllers | Non-Isolated | - | - | - | - | SMPS Control IC | 12 V to 30 V | No Shutdown | Switching Controllers | No | - | - | - | - | - | - | - | ||
![]() TEA1892TS/1Z NXP | 100000 |
| - | - | TSOP-6 | - | - | - | - | - | NXP Semiconductors | US | Green Chip Synchronous Rectifier Controller | - | - | 3000 | NXP | + 150 C | - 40 C | SMD/SMT | 935304067147 | Details | 250 kHz | - | Reel | - | TEA1892 | - | - | - | PMIC - Power Management ICs | - | - | 1 Output | 10 V | - | 600 V | 1 mA | - | - | - | - | 1.4 A, 2.7 A | - | - | - | Flyback | - | - | Switching Controllers | Non-Isolated | - | - | - | - | Synchronous Rectifier Controller | 8.5 V to 38 V | No Shutdown | Switching Controllers | - | - | - | - | 1.68 in | 2.92 in | 2.43 in | - | ||
Tiny WHSL | 12 |
| - | - | TSOP-6 | - | Brass | - | - | - | NXP Semiconductors | US | Green Chip SMPS Controller | - | 94 % | 3000 | NXP | + 150 C | - 40 C | SMD/SMT | 935306021147 | Details | 130 kHz | - | Reel | - | - | - | - | Cone | PMIC - Power Management ICs | - | - | 1 Output | - | - | - | 11 uA | - | - | - | - | - | - | - | - | Flyback | - | - | Switching Controllers | Non-Isolated | - | - | - | - | SMPS Controller | 10.5 V to 36 V | No Shutdown | Switching Controllers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.21°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | - | ||
![]() SG1845Y883B NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA18361T/2J NXP | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |