- Packaging
- Operating Temperature
- Package / Case
- Part Status
- Mounting Type
- Moisture Sensitivity Level (MSL)
- Current - Quiescent (Iq)
- Number of Regulators
- Output Configuration
- Output Type
- Protection Features
- Published
Attribute column
Manufacturer
NXP PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Current - Supply (Max) | Number of Outputs | Qualification Status | Voltage - Input (Max) | Output Type | Output Configuration | Control Features | Output Voltage 1 | Input Voltage (Min) | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Voltage Tolerance-Max | Input Voltage Absolute-Max | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD6836TD/33P,125 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | DUAL | GULL WING | - | - | 0.95mm | unknown | - | LD6836 | - | R-PDSO-G5 | 250μA | 1 | Not Qualified | 5.5V | Fixed | Positive | Enable | 3.3V | - | 3.3V | 1 | Over Current, Over Temperature | 100μA | 0.2V @ 300mA | 55dB (1kHz) | 0.1V | - | - | 3% | 6V | - | - | ROHS3 Compliant | ||
![]() SA57000-33D,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | 2001 | CapFREE™ | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 0.95mm | unknown | 30 | SA57000 | 5 | R-PDSO-G5 | - | 1 | Not Qualified | 6.5V | Fixed | Positive | Enable, Power Good | 3.3V | 3.3V | 3.3V | 1 | Over Current, Over Temperature | 150μA | 0.12V @ 50mA | - | 0.165V | 3.366V | 3.234V | 2% | 6.5V | 2.9mm | - | ROHS3 Compliant | ||
![]() NX1117CE50Z,115 NXP USA Inc. | 8000 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | Tin (Sn) | TAPE AND REEL | - | - | - | - | - | - | - | NX1117CE | - | - | - | 1 | Not Qualified | 20V | Fixed | Positive | - | 5V | - | 5V | 1 | Over Current, Over Temperature | 6mA | 1.2V @ 800mA | 59dB (120Hz) | 1.07V | - | - | 2.5% | 20V | - | - | ROHS3 Compliant | ||
![]() TDA3664AT/N1,118 NXP USA Inc. | 18000 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | TDA3664 | 8 | R-PDSO-G8 | 2.5mA | - | Not Qualified | 45V | Fixed | Positive | - | 5V | 3V | 5V | 1 | Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage | 30μA | 0.3V @ 50mA | 60dB (120Hz) | - | 5.25V | 4.75V | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NX1117C50Z,115 NXP USA Inc. | 8520 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | Tin (Sn) | TAPE AND REEL | - | - | - | - | - | - | - | NX1117C | - | - | - | 1 | Not Qualified | 20V | Fixed | Positive | - | 5V | - | 5V | 1 | Over Current, Over Temperature | 6mA | 1.2V @ 800mA | 59dB (120Hz) | 1.07V | - | - | 2% | 20V | - | - | ROHS3 Compliant | ||
![]() NX1117C20Z,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NX1117C | - | - | - | - | - | 20V | Fixed | Positive | - | - | - | 2V | 1 | Over Current, Over Temperature | 6mA | 1.2V @ 800mA | 67dB (120Hz) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LD6836TD/18P,125 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | DUAL | GULL WING | - | - | 0.95mm | unknown | - | LD6836 | - | R-PDSO-G5 | 250μA | 1 | Not Qualified | 5.5V | Fixed | Positive | Enable | 1.8V | - | 1.8V | 1 | Over Current, Over Temperature | 100μA | 0.2V @ 300mA | 55dB (1kHz) | 0.1V | - | - | 3% | 6V | - | - | ROHS3 Compliant | ||
![]() LD6836TD/33H,125 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | DUAL | GULL WING | - | - | 0.95mm | unknown | - | LD6836 | - | R-PDSO-G5 | 250μA | 1 | Not Qualified | 5.5V | Fixed | Positive | Enable | 3.3V | - | 3.3V | 1 | Over Current, Over Temperature | 100μA | 0.2V @ 300mA | 55dB (1kHz) | 0.1V | - | - | 3% | 6V | - | - | ROHS3 Compliant | ||
![]() LD6806TD/30H,125 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | DUAL | GULL WING | - | - | 0.95mm | unknown | - | LD6806 | - | R-PDSO-G5 | 250μA | 1 | Not Qualified | 5.5V | Fixed | Positive | Enable | 3V | - | 3V | 1 | Over Current, Over Temperature | 100μA | 0.13V @ 200mA | 55dB (1kHz) | 0.08V | - | - | 3% | 6V | - | - | ROHS3 Compliant | ||
![]() NX1117CE25Z,115 NXP USA Inc. | 8520 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | Tin (Sn) | TAPE AND REEL | - | - | - | - | - | - | - | NX1117CE | - | - | - | 1 | Not Qualified | 20V | Fixed | Positive | - | 2.5V | - | 2.5V | 1 | Over Current, Over Temperature | 6mA | 1.2V @ 800mA | 65dB (120Hz) | 1.07V | - | - | 2.5% | 20V | - | - | ROHS3 Compliant | ||
![]() NX1117CE20Z,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NX1117CE | - | - | - | - | - | 20V | Fixed | Positive | - | - | - | 2V | 1 | Over Current, Over Temperature | 6mA | 1.2V @ 800mA | 67dB (120Hz) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LD6806F/12H,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-XFDFN | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | LD6806 | - | - | 250μA | - | - | 5.5V | Fixed | Positive | Enable | - | - | 1.2V | 1 | Over Current, Over Temperature | 100μA | 0.13V @ 200mA | 55dB (1kHz) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LD6805K/28H,115 NXP USA Inc. | 50000 | - | Datasheet | - | Surface Mount | 4-UDFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | TAPE AND REEL | DUAL | NO LEAD | - | - | 0.635mm | - | - | LD6805 | - | R-PDSO-N4 | 150μA | 1 | Not Qualified | 5.5V | Fixed | Positive | Enable | 2.8V | - | 2.8V | 1 | Over Current, Transient Voltage | 35μA | 0.25V @ 150mA | 75dB (1kHz) | 0.25V | - | - | 3% | 6V | - | - | ROHS3 Compliant | ||
![]() NX1117CE18Z,115 NXP USA Inc. | 8520 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | Tin (Sn) | TAPE AND REEL | - | - | - | - | - | - | - | NX1117CE | - | - | - | 1 | Not Qualified | 20V | Fixed | Positive | - | 1.8V | - | 1.8V | 1 | Over Current, Over Temperature | 6mA | 1.2V @ 800mA | 68dB (120Hz) | 1.07V | - | - | 2.5% | 20V | - | - | ROHS3 Compliant | ||
![]() LD6805K/18P,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-UDFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | TAPE AND REEL | DUAL | NO LEAD | - | - | 0.635mm | unknown | - | LD6805 | - | R-PDSO-N4 | 150μA | 1 | Not Qualified | 5.5V | Fixed | Positive | Enable | 1.8V | - | 1.8V | 1 | Over Current, Transient Voltage | 35μA | 0.25V @ 150mA | 75dB (1kHz) | 0.25V | - | - | 3% | 6V | - | - | ROHS3 Compliant | ||
![]() LD6805K/33P,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-UDFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | TAPE AND REEL | DUAL | NO LEAD | - | - | 0.635mm | - | - | LD6805 | - | R-PDSO-N4 | 150μA | 1 | Not Qualified | 5.5V | Fixed | Positive | Enable | 3.3V | - | 3.3V | 1 | Over Current, Transient Voltage | 35μA | 0.25V @ 150mA | 75dB (1kHz) | 0.25V | - | - | 3% | 6V | - | - | ROHS3 Compliant | ||
![]() NX1117C33Z,115 NXP USA Inc. | 47509 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | Tin (Sn) | TAPE AND REEL | - | - | - | - | - | - | - | NX1117C | - | - | - | 1 | Not Qualified | 20V | Fixed | Positive | - | 3.3V | - | 3.3V | 1 | Over Current, Over Temperature | 6mA | 1.2V @ 800mA | 62dB (120Hz) | 1.07V | - | - | 2% | 20V | - | - | ROHS3 Compliant | ||
![]() LD6806F/33H,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-XFDFN | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | LD6806 | - | - | 250μA | - | - | 5.5V | Fixed | Positive | Enable | - | - | 3.3V | 1 | Over Current, Over Temperature | 100μA | 0.13V @ 200mA | 55dB (1kHz) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LD6806TD/33P,125 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | DUAL | GULL WING | - | - | 0.95mm | unknown | - | LD6806 | - | R-PDSO-G5 | 250μA | 1 | Not Qualified | 5.5V | Fixed | Positive | Enable | 3.3V | - | 3.3V | 1 | Over Current, Over Temperature | 100μA | 0.13V @ 200mA | 55dB (1kHz) | 0.08V | - | - | 3% | 6V | - | - | ROHS3 Compliant | ||
![]() LD6806TD/33H,125 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95mm | - | NOT SPECIFIED | LD6806 | 5 | R-PDSO-G5 | 250μA | 1 | Not Qualified | 5.5V | Fixed | Positive | Enable | 3.3V | 2.3V | 3.3V | 1 | Over Current, Over Temperature | 100μA | 0.13V @ 200mA | 55dB (1kHz) | 0.08V | 3.399V | - | 3% | 6V | 2.9mm | - | ROHS3 Compliant |