- Series
- Mfr
- Product Status
- Package
- Mounting Type
- Package / Case
- RoHS
- Supplier Device Package
- Operating Temperature
- Width
- Ihs Manufacturer
- JESD-30 Code
Attribute column
Manufacturer
NXP Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Case/Package | Number of Elements | Number of I/Os | RoHS | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Frequency | Base Part Number | Number of Outputs | Output Type | Operating Supply Voltage | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Number of Inputs | Rise Time | Number of Gates | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Source Url Status Check Date | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA8574TS NXP Semiconductors | 44 | - | - | - | - | - | - | 20 | - | - | - | - | 8 | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 400 kHz | - | - | - | - | - | I2C | 5.5 V | 2.3 V | 200 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | 85 °C | - | 1.5 mm | - | - | - | No SVHC | - | Lead Free | ||
![]() HEF4070BT NXP Semiconductors | 2500 | - | - | - | Surface Mount | - | - | 14 | - | - | SOIC | 4 | - | Compliant | - | - | - | - | SMD/SMT | - | 70 °C | -40 °C | - | - | - | - | - | Voltage | 15 V | - | - | 15.5 V | 4.5 V | - | 2.4 mA | - | 50 ns | - | - | XOR | 2 | - | 4 | - | - | - | - | - | No | - | - | 1.45 mm | 8.75 mm | 4 mm | - | No SVHC | - | - | ||
![]() TDA3681JR NXP Semiconductors | 135 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | - | 62 W | - | - | 4 | - | - | - | - | 50 V | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | 85 °C | - | 17 mm | - | - | - | - | - | - | ||
![]() CBT3257ADS NXP Semiconductors | 5515 | - | - | - | Surface Mount | - | - | 16 | - | - | SOT-519 | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | SPDT | 250 ps | - | - | - | - | - | - | - | - | 8 | 4 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9554BS NXP Semiconductors | 112 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4538BT NXP Semiconductors | 10500 | - | - | - | Surface Mount | - | - | 16 | - | - | SOIC | 2 | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 15 V | - | 15 V | 3 V | - | 2.4 mA | - | 60 ns | 80 µA | 460 ns | Multivibrator | - | 20 ns | 2 | -4.2 mA | 4.2 mA | - | - | - | - | - | - | 1.45 mm | 10 mm | 4 mm | No | No SVHC | - | - | ||
![]() PR2A16AVYS35 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 44 | - | 505.3019 mg | TSOP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68882CRC33A NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 68-BCPGA | - | - | - | - | - | - | - | Tray | 1999 | Obsolete | 3 (168 Hours) | - | Floating-Point Co-Processor | - | - | - | - | - | MC68882 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL2MOS5101EV,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | SL2MOS5* | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA2003U/10AC/1,00 NXP USA Inc. | 43 |
| Datasheet | 7 Weeks | - | Surface Mount | Die | - | - | - | - | - | - | - | Bulk | 2010 | Active | Not Applicable | - | Watch Circuit | - | - | Wrist Watches | - | - | PCA2003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCZ79076EGR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | Tape & Reel (TR) | 2006 | Obsolete | 3 (168 Hours) | - | Electrical Ignition Control Circuit | - | - | - | - | - | MCZ79076 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PQJ7981AHN/C0C,515 NXP USA Inc. | 26 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | PQJ7981AHN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68882RC16A NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 68-BCPGA | - | - | - | - | - | - | - | Tray | 1997 | Obsolete | 3 (168 Hours) | - | Floating-Point Co-Processor | - | - | - | - | - | MC68882 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA2001U/10AC/1,00 NXP USA Inc. | 43 |
| Datasheet | 7 Weeks | - | Surface Mount | Die | - | - | - | - | - | - | - | Bulk | 2010 | Active | Not Applicable | - | Watch Circuit | - | - | Wrist Watches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013-10-15 00:00:00 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68882RC33A NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 68-BCPGA | - | - | - | - | - | - | - | Tray | 1997 | Obsolete | 3 (168 Hours) | - | Floating-Point Co-Processor | - | - | - | - | - | MC68882 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IP4852CX25/LF,135 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 25-WLCSP | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | - | Level Shifter | - | - | EMI Filter | - | - | IP4852 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68882CRC20A NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 68-BCPGA | - | - | - | - | - | - | - | Tray | 1999 | Obsolete | 3 (168 Hours) | - | Floating-Point Co-Processor | - | - | - | - | - | MC68882 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68882EI16AR NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | Floating-Point Co-Processor | - | - | - | - | - | MC68882 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68882EI25AR NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | Obsolete | 3 (168 Hours) | - | Floating-Point Co-Processor | - | - | - | - | - | MC68882 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68882EI20A NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | - | - | - | Tube | 1999 | Obsolete | 3 (168 Hours) | - | Floating-Point Co-Processor | - | - | - | - | - | MC68882 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |