- Series
- Mfr
- Product Status
- Package
- Mounting Type
- Package / Case
- RoHS
- Supplier Device Package
- Operating Temperature
- Width
- Ihs Manufacturer
- JESD-30 Code
Attribute column
Manufacturer
NXP Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Impedance (Max) (Zzt) | Mfr | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Technology | Base Part Number | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Voltage - Zener (Nom) (Vz) | FET Feature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX79-B8V2113 NXP Semiconductors | 156013 |
| - | Through Hole | DO-204AH, DO-35, Axial | ALF2 | - | - | - | 15 Ohms | NXP Semiconductors | Bulk | - | Active | -65°C ~ 200°C | - | - | * | ±2% | - | - | - | - | - | - | 700 nA @ 5 V | 900 mV @ 10 mA | 400 mW | - | - | - | - | - | - | - | 8.2 V | - | - | ||
![]() 74LVC2G00GF115 NXP USA Inc. | In Stock | - | - | - | - | - | 74LVC2G00 | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-A12215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU30BA115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU15B2A115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68882EI16A NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | - | - | Obsolete | 3 (168 Hours) | Floating-Point Co-Processor | - | - | MC68882 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZV85-C68133 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEMH15115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS26VP1UP115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCP56-10115 NXP USA Inc. | 268 | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68882EI25A NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | - | - | Obsolete | 3 (168 Hours) | Floating-Point Co-Processor | - | - | MC68882 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BUK9624-55A118 NXP USA Inc. | 4000 | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU7.5BA115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMV120ENEA215 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | NXP Semiconductors | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX884-B51315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BUK9614-60E118 NXP USA Inc. | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | 56A (Tc) | 5V | - | NXP USA Inc. | Bulk | 96W (Tc) | Active | -55°C ~ 175°C (TJ) | - | - | * | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | N-Channel | 12.8mOhm @ 15A, 10V | 2.1V @ 1mA | 2651 pF @ 25 V | 20.5 nC @ 5 V | 60 V | ±10V | - | - | - | ||
![]() BZX884-B27315 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | NXP Semiconductors | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU5.6B3A115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEF7000AHN/V1K NXP Semiconductors | 33388 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-HVQFN (7x7) | - | - | - | - | NXP Semiconductors | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-C36143 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | NXP Semiconductors | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |