- Series
- Mfr
- Product Status
- Package
- Mounting Type
- Package / Case
- RoHS
- Supplier Device Package
- Operating Temperature
- Width
- Ihs Manufacturer
- JESD-30 Code
Attribute column
Manufacturer
NXP Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Current-Collector (Ic) (Max) | Drive Voltage (Max Rds On, Min Rds On) | Impedance (Max) (Zzt) | Mfr | Number of Elements | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Series | Tolerance | Technology | Voltage - Supply | Output Type | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Input Type | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Output High, Low | Input Capacitance (Ciss) (Max) @ Vds | Logic Type | Drain to Source Voltage (Vdss) | Vgs (Max) | Voltage - Zener (Nom) (Vz) | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Number of Bits per Element | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | FET Feature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BUK9635-55A118 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BUK9219-55A118 NXP USA Inc. | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | - | 55A (Tc) | - | 4.5V, 10V | - | NXP USA Inc. | - | Bulk | 114W (Tc) | Active | -55°C ~ 175°C (TJ) | * | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | N-Channel | 17.6mOhm @ 25A, 10V | 2V @ 1mA | - | 2920 pF @ 25 V | - | 55 V | ±10V | - | - | - | - | - | - | - | - | - | ||
![]() BUK964R2-80E118 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BUK9675-55A118 NXP USA Inc. | 4000 | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84J-B33115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDTA143ZMB315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0X1BCL315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHB20N06T NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHCT245D118 NXP Semiconductors | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 74VHCT245 | - | - | - | - | NXP Semiconductors | 1 | Bulk | - | Active | -40°C ~ 125°C (TA) | * | - | - | 4.5V ~ 5.5V | 3-State | - | - | - | - | - | - | - | - | 8mA, 8mA | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | 8 | - | - | - | ||
![]() 74LVC2G17GM132 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX585-C3V6135 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC2G08GS115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSMN7R0-30MLC115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVT640D112 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZB84-B4V7215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZB84-C75215 NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | - | 255 Ohms | NXP USA Inc. | - | Bulk | - | Active | - | * | ±5% | - | - | - | 1 Pair Common Anode | 50 nA @ 52.5 V | 900 mV @ 10 mA | - | 300 mW | - | - | - | - | - | - | - | - | 75 V | - | - | - | - | - | - | - | - | ||
![]() BZX585-C2V7135 NXP USA Inc. | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | - | 100 Ohms | NXP USA Inc. | - | Bulk | - | Active | -65°C ~ 150°C | * | ±5% | - | - | - | - | 20 µA @ 1 V | 1.1 V @ 100 mA | - | 300 mW | - | - | - | - | - | - | - | - | 2.7 V | - | - | - | - | - | - | - | - | ||
![]() SJA1105TEL518 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBHV8115T215 NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | 1 A | - | - | NXP USA Inc. | - | Bulk | - | Active | 150°C (TJ) | * | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | NPN | 50 @ 500mA, 10V | 100nA | 350mV @ 200mA, 1A | - | 150 V | 30MHz | - | ||
![]() BZX585-C7V5135 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |