- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Base Product Number
- Features
- Package / Case
- Mounting Type
- RoHS
- Supplier Device Package
- Brand
Attribute column
Manufacturer
NXP Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Data Converters | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of I/Os | Package | Part # Aliases | Product Status | RoHS | Spring Force | Spring Material | Tip Style | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Ingress Protection | Style | Current Rating | Output | Failure Rate | Lead Spacing | Oscillator Type | Speed | RAM Size | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Product Type | 1st Connector | 2nd Connector | EEPROM Size | Features | Product Category | Travel | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT9P103 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | WFL2-2LPHF | - | - | - | - | - | Hirose Electric Co Ltd | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT20P202 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Extech | - | - | - | Extech | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Instrument Protection and Storage | - | - | - | - | Instrument Protection and Storage | - | - | - | - | - | ||
![]() CT20P102 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Smiths Interconnect / IDI | - | - | 100 | Smiths Interconnect | - | - | - | ICT-100-T-5.5-G 101023-005-922 | - | Details | 5.5 oz | Music Wire | Chisel | 0.036181 oz | - | - | ICT-100 | - | - | - | - | Probes | 8 mOhms | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Probes | - | - | - | 60 Deg | Contact Probes | 4.32 mm | - | 33.27 mm | - | - | ||
![]() CT6P103 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT6R102 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT20P502 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT20P103 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT9P-503 NXP | In Stock | - | - | Surface Mount | SC-70, SOT-323 | SC-70-3 | - | - | - | - | - | - | MAX6346 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Bulk | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 3.7V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT20P503 NXP | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | - | - | ATTINY44 | - | - | A/D 8x10b | - | - | Atmel | 12 | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 256 x 8 | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | ||
![]() CT6R503 NXP | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 100V | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | X7R | - | - | - | - | Automotive | - | 0.56 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | AEC-Q200 | ||
![]() CT9P502 NXP | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | RNCF0603F | - | - | - | - | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | RNCF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±1% | 2 | ±5ppm/°C | - | 15 kOhms | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() CT9P104 NXP | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | - | - | - | - | Hirose Electric Co Ltd | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | U.FL | - | - | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | - | - | - | - | 35.43 (900.00mm) | - | - | ||
![]() CT6P102 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT6P503 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |