- Manufacturer
- Manufacturer Part Number
- Tolerance
- Subcategory
- Temperature Coefficient
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistance
- Risk Rank
- JESD-609 Code
Attribute column
Manufacturer
NXP Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Number of Terminals | Connections | Content | Country of Origin | Factory colour | Ihs Manufacturer | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Max. operating pressure | Operating Temperature-Max | Operating Temperature-Min | Operation type | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Packaging type | Part Life Cycle Code | Risk Rank | Rohs Code | Standards Met | Switch position | Switching current (max.) | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Standards | Number of Holes |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232270463309 NXP USA Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | YAGEO CORP | - | YAGEO Corporation | - | 232270463309 | RC0603 | - | - | 155 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | - | Obsolete | 5.14 | Yes | - | - | - | RC0603 | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | - | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | - | YAGEO CORP | - | YAGEO Corporation | - | 9C08052A2000JLHFT | - | - | - | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | - | SMT | 1.25 mm | - | Obsolete | 5.73 | Yes | - | - | - | - | 5% | e3 | No | EAR99 | -200,200 ppm/°C | - | - | 200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Fixed Resistors | Tape, Paper | METAL GLAZE/THICK FILM | Aluminum Oxide | FIXED RESISTOR | compliant | 0.1 W | 150 V | 0805 | - | - | - | ||
Tiny WHSL | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | CN | - | YAGEO CORP | - | YAGEO Corporation | - | 9C12063A6190FKHFT | 9C | - | - | 155 °C | -55 °C | - | SMT, 1206 | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | - | Obsolete | 5.12 | Yes | - | - | - | 9C12063A (F TOL) | 1% | e3 | No | EAR99 | 100 ppm/°C | - | - | 619 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 486A-486B | - | - | - | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | ||
Tiny WHSL | In Stock | - | - | YES | - | SURFACE MOUNT | Copper | - | 2 | - | - | US | - | YAGEO CORP | - | YAGEO Corporation | - | 9C08052A2200JLHFT | - | - | - | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | - | Obsolete | 5.83 | Yes | UL467 | - | - | 9C08052A | 5% | e3 | No | EAR99 | 200 ppm/°C | Terminal | - | 220 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Aluminum Oxide | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | - | - | 1 | ||
![]() 232270465609 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | Black | YAGEO CORP | - | YAGEO Corporation | - | 232270465609 | RC0603 | Full grain leather with Thinsulate lining | - | 155 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | - | Obsolete | 7.01 | Yes | - | - | - | RC0603 | 1% | e3 | - | EAR99 | 100 ppm/°C | - | - | 56 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 180g | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN 812 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | - | Bag | - | - | - | - | 1 x On/(On) | 0.1A | - | - | - | - | - | - | - | D3V-015M-1C3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232272466801 NXP | In Stock | - | - | - | - | - | - | 0.13kg | - | G 1/ 4 | - | - | - | - | 1/4 | - | L07-200-MPQG | - | - | Body: Zinc die-cast · Reservoir: Plastic polycarbonate · Display dome: Polyamide · Seals: High-performance synthetic rubber and NBR | 10bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L07-200-MPQG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273091003 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | YAGEO CORP | - | YAGEO Corporation | - | 232273091003 | - | - | - | 155 °C | -55 °C | - | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | - | Obsolete | 7.92 | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE, RATED CURRENT: 2A | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | - | - | ||
![]() 232273061621 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | YAGEO CORP | - | YAGEO Corporation | - | 232273061621 | RC0805 | - | - | 155 °C | -55 °C | - | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | - | Obsolete | 5.13 | Yes | - | - | - | 2322730XX | 5% | e3 | Yes | EAR99 | 100 ppm/°C | - | - | 620 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | - | - |