- Manufacturer
- Manufacturer Part Number
- Tolerance
- Subcategory
- Temperature Coefficient
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistance
- Risk Rank
- JESD-609 Code
Attribute column
Manufacturer
NXP Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232273462401 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232272462202 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRS25180K NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFR25-2R2-5% NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 | YAGEO CORP | YAGEO Corporation | 9C12063A3901JLHFT | - | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Obsolete | 5.83 | - | Yes | - | 5% | e3 | No | - | -200,200 ppm/°C | 3900 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Fixed Resistors | Tape, Paper | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | - | 200 V | 1206 | - | ||
Tiny WHSL | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 9C08052A49R9FKHFT | RC0805 | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.09 | - | Yes | 9C0805(1%,100PPM) | 1% | e3 | No | EAR99 | 100 ppm/°C | 49.9 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
Tiny WHSL | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 9C08052A1910FKHFT | RC0805 | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.12 | - | Yes | 9C0805(1%,100PPM) | 1% | e3 | No | EAR99 | 100 ppm/°C | 191 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232272463905 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232272463905 | RC1206 | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | 5.17 | - | Yes | 2322724X | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 3900000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273061475 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061475 | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.29 | - | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 4700000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 | YAGEO CORP | YAGEO Corporation | 9C08052A6800JLHFT | - | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | 8.08 | - | Yes | - | 5% | e3 | No | EAR99 | -200,200 ppm/°C | 680 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Fixed Resistors | Tape, Paper | METAL GLAZE/THICK FILM | Aluminum Oxide | FIXED RESISTOR | compliant | 0.1 W | 150 V | 0805 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273061104 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273467505 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273467505 | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.29 | - | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 7500000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C |