- Manufacturer
- Manufacturer Part Number
- Tolerance
- Subcategory
- Temperature Coefficient
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistance
- Risk Rank
- JESD-609 Code
Attribute column
Manufacturer
NXP Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Housing Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Style | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Applications | Number of Rows | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Packing Method | Technology | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Contact Gender | Lead Length | Working Voltage | Insulation Resistance | Size Code | Rated Temperature | Interface | Program Memory Size | Data Bus Width | Mating Post Length | Product Type | Element Power Dissipation | Shell Plating | Network Type | First Element Resistance | Product | Mounting Angle | Features | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273061475 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 232273061475 | - | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.29 | - | Yes | - | - | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 100 ppm/°C | 4700000 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | compliant | - | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 9C12063A3901JLHFT | - | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Obsolete | 5.83 | - | Yes | - | - | - | - | - | - | 5% | e3 | No | - | - | -200,200 ppm/°C | 3900 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Fixed Resistors | - | - | Tape, Paper | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | compliant | - | - | - | - | - | 200 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 9C08052A49R9FKHFT | RC0805 | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.09 | - | Yes | - | - | - | - | - | 9C0805(1%,100PPM) | 1% | e3 | No | - | EAR99 | 100 ppm/°C | 49.9 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | compliant | - | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 9C08052A6800JLHFT | - | - | - | - | - | - | - | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | 8.08 | - | Yes | - | - | - | - | - | - | 5% | e3 | No | - | EAR99 | -200,200 ppm/°C | 680 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Fixed Resistors | - | - | Tape, Paper | METAL GLAZE/THICK FILM | - | Aluminum Oxide | FIXED RESISTOR | compliant | - | - | 0.1 W | - | - | 150 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 9C08052A1910FKHFT | RC0805 | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.12 | - | Yes | - | - | - | - | - | 9C0805(1%,100PPM) | 1% | e3 | No | - | EAR99 | 100 ppm/°C | 191 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | compliant | - | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273061332 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 232273061332 | - | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 7.14 | - | Yes | - | - | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 100 ppm/°C | 3300 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | compliant | - | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | CAN/LIN/LPUART/Seria | 1 MB | 32 Bit | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M4F | - | - | - | ||
![]() 232273464533 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 232273464533 | RC | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5 | - | Yes | - | - | - | - | - | 2322734X | 1% | e3 | - | - | EAR99 | 100 ppm/°C | 45300 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | compliant | - | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273463573 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 232273463573 | - | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.25 | - | Yes | - | - | - | - | - | - | 1% | e3 | - | - | EAR99 | 100 ppm/°C | 35700 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | compliant | - | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273061272 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232272461211 NXP | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | 0603 | 1608 | - | 5000 | - | Royalohm | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000071 oz | 75 V | Reel | General Purpose Thick Film | 1 % | - | - | - | - | 200 PPM / C | 9.09 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 232270461002 NXP | In Stock | - | - | Gold | - | - | - | - | Thermoplastic | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1.5 kV | Bulk | - | - | - | - | Through Hole | - | - | - | 4 | - | - | 2 | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 3 A | - | - | Male | 2.41 mm | - | 5 GΩ | - | - | - | - | - | 5.84 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | Amphenol Pcd | - | - | - | - | - | Amphenol | - | - | Rotatable Coupling | - | MIL-DTL-26482 II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | Zinc Cobalt | - | - | Environmental Backshells | Straight | - | Circular MIL Spec Backshells | - | - | - | - | ||
![]() 232270461503 NXP | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | Amphenol Pcd | - | - | - | 25 | - | Amphenol | - | - | Self Locking | - | MIL-DTL-38999 I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 14 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | Adapters | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | Amphenol Pcd | - | - | - | 25 | - | Amphenol | - | - | Self Locking | - | MIL-DTL-38999 I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | Adapters | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | Amphenol Pcd | - | - | - | 25 | - | Amphenol | - | - | Rotatable Coupling | - | MIL-DTL-38999 I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | Adapters | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | ||
![]() 235003410221 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 235003410221 | ARC241 | - | - | - | - | - | 1 | 155 °C | -55 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 5.69 | - | Yes | - | - | - | - | - | - | 5% | e0 | - | - | EAR99 | 200 ppm/°C | - | - | TIN LEAD | - | - | LASER TRIMMABLE | - | Array/Network Resistors | - | - | TR, PAPER | - | 4 | - | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | - | 50 V | - | 0612 | 70 °C | - | - | - | - | - | 0.063 W | - | ISOLATED | 220 Ω | - | - | - | - | - | - | - | - |