- Manufacturer
- Manufacturer Part Number
- Tolerance
- Subcategory
- Temperature Coefficient
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistance
- Risk Rank
- JESD-609 Code
Attribute column
Manufacturer
NXP Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273061334 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061334 | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.28 | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 330000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273466049 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273466049 | RC | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5 | Yes | 2322734X | 1% | e3 | - | EAR99 | 100 ppm/°C | 60.4 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273471002 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273471002 | RC0805 | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 7.43 | Yes | 2322734X | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273461963 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273461963 | RC | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 6.76 | Yes | 2322734X | 1% | e3 | - | EAR99 | 100 ppm/°C | 19600 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273061561 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061561 | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 7.1 | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 560 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273061223 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061223 | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.26 | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 22000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273461961 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273461961 | RC | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5 | Yes | 2322734X | 1% | e3 | - | EAR99 | 100 ppm/°C | 196 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273061304 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061304 | RC0805 | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.14 | Yes | 2322730XX | 5% | e3 | Yes | - | 100 ppm/°C | 300000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | - | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273463091 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273463091 | RC | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5 | Yes | 2322734X | 1% | e3 | - | EAR99 | 100 ppm/°C | 309 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273061202 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061202 | RC0805 | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 6.99 | Yes | 2322730XX | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273061123 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061123 | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 7.16 | Yes | 2322730XX | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 12000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 9C06031A6810FKHFT | RC0603 | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | 5.13 | Yes | 9C06031A(1%,K TC) | 1% | e3 | No | EAR99 | 100 ppm/°C | 681 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |