- Manufacturer
- Manufacturer Part Number
- Tolerance
- Subcategory
- Temperature Coefficient
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistance
- Risk Rank
- JESD-609 Code
Attribute column
Manufacturer
NXP Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232273462492 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273061108 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061108 | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 7.15 | Yes | 2322730XX | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273061229 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061229 | RC0805 | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.13 | Yes | 2322730XX | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273061101 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061101 | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 7.08 | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273071681 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273071681 | RC | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 6.86 | Yes | 2322730XX | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 680 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232270260623 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232270260623 | RC0603 | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | 5.23 | Yes | RC0603 | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 62000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() 232273462671 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273462671 | RC | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5 | Yes | 2322734X | 1% | e3 | - | EAR99 | 100 ppm/°C | 267 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273061114 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061114 | RC0805 | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.15 | Yes | 2322730XX | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 110000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273461474 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273461474 | RC | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5 | Yes | 2322734X | 1% | e3 | - | EAR99 | 100 ppm/°C | 147000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273061134 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273061134 | RC | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.03 | Yes | 2322730XX | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 130000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232273471802 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232273471802 | RC0805 | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.14 | Yes | 2322734X | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1800 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() 232271191005 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | YAGEO Corporation | 232271191005 | - | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | 5.84 | Yes | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE, RATED CURRENT: 2A | 8533.21.00.30 | Fixed Resistors | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232272465624 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 | YAGEO CORP | YAGEO Corporation | 9C08052A8202JLHFT | - | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | 7.91 | Yes | - | 5% | e3 | No | EAR99 | -200,200 ppm/°C | 82000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Fixed Resistors | Tape, Paper | METAL GLAZE/THICK FILM | Aluminum Oxide | FIXED RESISTOR | compliant | 0.1 W | 150 V | 0805 | - | ||
![]() 232218153683 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232270462204 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232272463904 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273061682 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |