Filters
  • Manufacturer
  • Manufacturer Part Number
  • Tolerance
  • Subcategory
  • Temperature Coefficient
  • Ihs Manufacturer
  • Number of Terminals
  • Part Life Cycle Code
  • Reach Compliance Code
  • Resistance
  • Risk Rank
  • JESD-609 Code

Attribute column

Manufacturer

NXP Chip Resistor - Surface Mount

View Mode:
551 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Terminal Shape

Mounting Feature

Number of Terminals

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Operating Temperature-Max

Operating Temperature-Min

Package Description

Package Height

Package Length

Package Shape

Package Style

Package Width

Part Life Cycle Code

Risk Rank

Rohs Code

Tolerance

JESD-609 Code

Pbfree Code

ECCN Code

Temperature Coefficient

Resistance

Terminal Finish

Additional Feature

HTS Code

Subcategory

Packing Method

Technology

Construction

Resistor Type

Reach Compliance Code

Rated Power Dissipation (P)

Working Voltage

Size Code

Rated Temperature
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
YES

WRAPAROUND

SURFACE MOUNT

2

YAGEO CORP

YAGEO Corporation

9C12063A1820FKHFT

155 °C

-55 °C

SMT, 1206

0.55 mm

3.2 mm

RECTANGULAR PACKAGE

SMT

1.6 mm

Obsolete

5.25

Yes

1%

e3

No

EAR99

100 ppm/°C

182 Ω

Matte Tin (Sn) - with Nickel (Ni) barrier

LASER TRIMMABLE

8533.21.00.30

Fixed Resistors

TR, PAPER, 7 INCH

METAL GLAZE/THICK FILM

Chip

FIXED RESISTOR

compliant

0.25 W

200 V

1206

70 °C