- Manufacturer
- Manufacturer Part Number
- Tolerance
- Subcategory
- Temperature Coefficient
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistance
- Risk Rank
- JESD-609 Code
Attribute column
Manufacturer
NXP Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Protection class | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage type | Voltage, Rating | With light source | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Packing Method | Technology | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Product Type | Element Power Dissipation | Network Type | First Element Resistance | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232270671003 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 232270671003 | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | - | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | - | - | 7.28 | - | Yes | - | - | - | - | - | - | 1% | e3 | Yes | - | - | 100 ppm/°C | - | 10000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE | Fixed Resistors | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | - | Chip | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232271161224 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273461202 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232270671501 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55D6041F NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 9C08052A3901JLHFT | RC0805 | - | - | - | - | - | - | - | - | 155 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | - | - | 5.44 | - | Yes | - | - | - | - | - | 9C08052A | 5% | e3 | No | - | EAR99 | 200 ppm/°C | - | 3900 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE | Fixed Resistors | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | - | Aluminum Oxide | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Royalohm | 0805 | 2012 | - | - | 5000 | - | Royalohm | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000353 oz | - | 150 V | - | Reel | Anti-Sulfurized Automotive Thick Film | 5 % | - | - | - | - | 100 PPM / C | - | 75 kOhms | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 235003410102 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 235003410102 | ARC241 | - | - | - | - | - | - | - | 1 | 155 °C | -55 °C | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | 7.88 | Non-Compliant | Yes | - | - | - | - | - | - | 5 % | e0 | - | Concave | EAR99 | 200 ppm/°C | - | 1 kΩ | TIN LEAD | 155 °C | -55 °C | - | LASER TRIMMABLE | Array/Network Resistors | - | TR, PAPER | - | 4 | 1.6 mm | - | ARRAY/NETWORK RESISTOR | compliant | - | - | 50 V | 0612 | 70 °C | 4 | - | 0.063 W | ISOLATED | 1000 Ω | - | - | 600 µm | 3.2 mm | - | ||
![]() 232270570221 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232270464422 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55C4753F NXP | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | Aluminium | - | - | - | - | 570 - 570 | 220 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | AC | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | 490 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | - | - | - | 25 ppm/°C | - | 61.9 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | 9C08052A2001JLHFT | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | 5% | e3 | No | - | EAR99 | -200,200 ppm/°C | Screw Socket | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Fixed Resistors | - | Tape, Paper | METAL GLAZE/THICK FILM | - | - | Aluminum Oxide | FIXED RESISTOR | compliant | - | 0.1 W | 150 V | 0805 | - | - | - | - | - | - | - | - | - | - | - |