- Manufacturer
- Manufacturer Part Number
- Tolerance
- Subcategory
- Temperature Coefficient
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Resistance
- Risk Rank
- JESD-609 Code
Attribute column
Manufacturer
NXP Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Spacing | Size Code | Rated Temperature | Lead Style | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Bidirectional Channels | Capacitance @ Frequency | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273468208 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 | - | YAGEO CORP | YAGEO Corporation | 9C08052A22R0JLHFT | - | - | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | - | 7.92 | - | Yes | - | - | - | - | - | 5% | e3 | No | EAR99 | -200,200 ppm/°C | - | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Fixed Resistors | Tape, Paper | METAL GLAZE/THICK FILM | Aluminum Oxide | FIXED RESISTOR | compliant | - | 0.1 W | 150 V | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273461873 NXP | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | YAGEO CORP | YAGEO Corporation | 232273461873 | RC | - | 155 °C | -55 °C | - | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | - | 5 | - | Yes | - | - | - | 2322734X | - | 1% | e3 | - | EAR99 | 100 ppm/°C | - | 18700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE | 8533.21.00.30 | - | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | - | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF55D4223F NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ3EKF1001V NXP | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | PANASONIC CORP | Panasonic Electronic Components | ERJ3EKF1001V | - | - | 155 °C | -55 °C | - | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | - | 0.62 | - | Yes | PANASONIC ELECTRONIC COMPONENTS - ERJ3EKF1001V - RES, THICK FILM, 1KOHM, 0.1W, 0603 | - | - | - | - | 1% | e3 | Yes | - | 100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION, STANDARD: IEC60115-8 | - | - | - | TR, PUNCHED, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | - | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273465603 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232273465622 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232270674991 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | - | - | DO-214AA (SMB) | - | SM6T200 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | -65°C ~ 150°C (TJ) | Automotive, AEC-Q101, SM6T, TransZorb® | - | - | - | - | - | - | Zener | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 190V | 600W | 2.2A | 274V | 171V | 1 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 100V | -55°C ~ 150°C | VJ High Q | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | - | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | - | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 0.036 (0.92mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 | - | YAGEO CORP | YAGEO Corporation | 9C08052A2400JLHFT | - | - | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | - | 5.73 | - | Yes | - | - | - | - | - | 5% | e3 | No | EAR99 | -200,200 ppm/°C | - | 240 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Fixed Resistors | Tape, Paper | METAL GLAZE/THICK FILM | Aluminum Oxide | FIXED RESISTOR | compliant | - | 0.1 W | 150 V | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | YAGEO CORP | YAGEO Corporation | 9C08052A1621FKHFT | RC0805 | - | 155 °C | -55 °C | - | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | - | 5.12 | - | Yes | - | - | - | 9C0805(1%,100PPM) | - | 1% | e3 | No | EAR99 | 100 ppm/°C | - | 1620 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE | 8533.21.00.30 | - | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | - | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | YAGEO CORP | YAGEO Corporation | 9C04021A1000FLHF3 | - | - | 125 °C | -55 °C | - | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | - | 8.03 | - | Yes | - | - | - | 9C04021A(FTOL,LTCR) | - | 1% | e3 | No | EAR99 | 200 ppm/°C | - | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.30 | - | Fixed Resistors | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | - | 0.063 W | 50 V | - | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | YAGEO CORP | YAGEO Corporation | 9C06031A2800FKHFT | RC0603 | - | 155 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | - | 5.14 | - | Yes | - | - | - | 9C06031A(1%,K TC) | - | 1% | e3 | No | EAR99 | 100 ppm/°C | - | 280 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE | 8533.21.00.30 | - | Fixed Resistors | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | - | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - |