- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Voltage - Supply
- Frequency
- Gain
- RoHS Status
- Current - Supply
- Published
- Factory Lead Time
Attribute column
Manufacturer
NXP RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Current - Supply | Gain | RF/Microwave Device Type | Telecom IC Type | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFSC5G37D37T2 NXP USA Inc. | 6660 |
| Datasheet | 16 Weeks | Surface Mount | 26-LQFN Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 0V~32V | - | - | - | 3.6GHz~3.8GHz | - | - | - | 30.5dB | - | RF AND BASEBAND CIRCUIT | 5G, LTE | - | - | - | - | ROHS3 Compliant | ||
![]() A3I35D012WGNR1 NXP USA Inc. | 1366 | - | Datasheet | 10 Weeks | Surface Mount | TO-270-17 Variant, Gull Wing | YES | 150°C | -40°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 17 | - | - | - | 20V~32V | 2 | COMPONENT | - | 3.2GHz~4GHz | 28V | 3.8GHz | 138mA | 30.5dB | NARROW BAND MEDIUM POWER | - | General Purpose | 26dBm | 50Ohm | - | - | ROHS3 Compliant | ||
![]() A3I35D012WNR1 NXP USA Inc. | 5178 |
| Datasheet | 10 Weeks | Surface Mount | TO-270-17 Variant, Flat Leads | YES | 150°C | -40°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 17 | - | - | - | 20V~32V | 2 | COMPONENT | - | 3.2GHz~4GHz | 28V | 3.8GHz | 138mA | 30.5dB | NARROW BAND MEDIUM POWER | - | General Purpose | 26dBm | 50Ohm | - | - | ROHS3 Compliant | ||
![]() A3I35D025WGNR1 NXP USA Inc. | 5 |
| Datasheet | 10 Weeks | Surface Mount | TO-270-17 Variant, Gull Wing | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 28V | - | - | - | 3.2GHz~4GHz | - | 3.8GHz~4GHz | - | 30.5dB | NARROW BAND HIGH POWER | - | General Purpose | - | - | - | 42.6dBm | ROHS3 Compliant | ||
![]() MD8IC925NR1 NXP USA Inc. | 5 |
| - | 10 Weeks | Surface Mount | TO-270-14 Variant, Flat Leads | - | - | - | Tape & Reel (TR) | 2009 | e3 | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | 24V~32V | 2 | - | - | 728MHz~960MHz | 28V | 700MHz | 222mA | 36.2dB | WIDE BAND HIGH POWER | - | W-CDMA | - | - | - | 43dBm | ROHS3 Compliant | ||
![]() WLAN3002CZ NXP USA Inc. | 3989 |
| Datasheet | 26 Weeks | Surface Mount | 8-XFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.25V | - | - | - | 4.9GHz~5.925GHz | - | 5.4GHz | 10mA | 16dB | - | TELECOM CIRCUIT | General Purpose | - | - | 2.4dB | 32dBm | ROHS3 Compliant | ||
![]() MBC13720T1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.7V | - | - | - | 400MHz~2.4GHz | - | 1.9GHz | 5mA | 20dB | - | - | ISM, CDMA, DVB-H, PCS | - | - | 1.38dB | 10dBm | Non-RoHS Compliant | ||
![]() MC13820FC NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 12-VFQFN Exposed Pad | - | - | - | Tray | 2004 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.7V~3V | - | - | - | 800MHz~2.5GHz | - | 1.575GHz | 2.8mA | 18dB | - | - | Cellular, ISM, PCS, GPS | - | - | 1.25dB | -10dBm | ROHS3 Compliant | ||
![]() MW4IC2020GMBR5 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Gull Wing | - | - | - | Tape & Reel (TR) | 2005 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 26V | - | - | - | 1.6GHz~2.4GHz | - | - | 80mA | 29dB | - | - | Cellular, GSM, EDGE, CDMA | - | - | - | - | Non-RoHS Compliant | ||
![]() MMG3010NT1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | - | - | - | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5V | - | - | - | 0Hz~6GHz | - | 900MHz | 54mA | 15dB | WIDE BAND LOW POWER | - | Cellular, PCS, PHS, WLL | - | - | 4.5dB | 17dBm | ROHS3 Compliant | ||
![]() MW5IC2030MBR5 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Flat Leads | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 26V | - | - | - | 1.93GHz~1.99GHz | - | - | 160mA | 23dB | - | - | Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA | - | - | - | - | Non-RoHS Compliant | ||
![]() MW5IC2030NBR1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Flat Leads | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 26V | - | - | unknown | 1.93GHz~1.99GHz | - | - | 160mA | 23dB | NARROW BAND HIGH POWER | - | Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA | - | - | - | - | ROHS3 Compliant | ||
![]() MW4IC2230MBR1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Flat Leads | - | - | - | Tape & Reel (TR) | 2005 | e0 | Obsolete | 3 (168 Hours) | - | - | Tin/Lead (Sn/Pb) | - | 26V | - | - | not_compliant | 1.6GHz~2.4GHz | - | - | 60mA | 31dB | NARROW BAND HIGH POWER | - | Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA | - | - | - | - | Non-RoHS Compliant | ||
![]() MW4IC915GMBR1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Gull Wing | - | - | - | Tape & Reel (TR) | 2005 | e0 | Obsolete | 3 (168 Hours) | - | - | Tin/Lead (Sn/Pb) | - | 26V | - | - | not_compliant | 750MHz~1GHz | - | - | 60mA | 30dB | WIDE BAND HIGH POWER | - | Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA | - | - | - | - | Non-RoHS Compliant | ||
![]() MW5IC2030GMBR5 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Gull Wing | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 26V | - | - | - | 1.93GHz~1.99GHz | - | - | 160mA | 23dB | - | - | Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA | - | - | - | - | Non-RoHS Compliant | ||
![]() MW4IC2230GMBR1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Gull Wing | - | - | - | Tape & Reel (TR) | 2005 | e0 | Obsolete | 3 (168 Hours) | - | - | Tin/Lead (Sn/Pb) | - | 26V | - | - | not_compliant | 1.6GHz~2.4GHz | - | - | 60mA | 31dB | NARROW BAND HIGH POWER | - | Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA | - | - | - | - | Non-RoHS Compliant | ||
![]() MW6IC2015MBR1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Flat Leads | - | - | - | Tape & Reel (TR) | 2009 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 26V | - | - | - | 1.8GHz~1.99GHz | - | - | 100mA | 26dB | - | - | Cellular, W-CDMA, GSM, EDGE, TDMA, CDMA | - | - | - | - | Non-RoHS Compliant | ||
![]() MW5IC2030GMBR1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Gull Wing | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 26V | - | - | not_compliant | 1.93GHz~1.99GHz | - | - | 160mA | 23dB | NARROW BAND HIGH POWER | - | Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA | - | - | - | - | Non-RoHS Compliant | ||
![]() MWIC930GR1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Gull Wing | - | - | - | Tape & Reel (TR) | 2005 | e0 | Obsolete | 3 (168 Hours) | - | - | Tin/Lead (Sn/Pb) | - | 26V | - | - | not_compliant | 900MHz | - | - | 90mA | 30dB | WIDE BAND HIGH POWER | - | Cellular, GSM, EDGE, N-CDMA | - | - | - | - | Non-RoHS Compliant | ||
![]() MWIC930R1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Flat Leads | - | - | - | Tape & Reel (TR) | 2005 | e0 | Obsolete | 3 (168 Hours) | - | - | Tin/Lead (Sn/Pb) | - | 26V | - | - | not_compliant | 900MHz | - | - | 90mA | 30dB | WIDE BAND HIGH POWER | - | Cellular, GSM, EDGE, N-CDMA | - | - | - | - | Non-RoHS Compliant |