- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Packaging
- Package / Case
- Frequency
- Published
- Factory Lead Time
- Operating Temperature
- Type
- Standards
Attribute column
Manufacturer
NXP RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Channels | Interface | Adjustable Threshold | Telecom IC Type | Standards | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL3S1204FUD2/BG1BZ NXP USA Inc. | 36 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF3MODHQ101DA8/06J NXP USA Inc. | 41 |
| Datasheet | 16 Weeks | Surface Mount | MOA8, Smart Card Module | - | - | -25°C~75°C | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | RFID Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | UART | - | - | ISO 14443 | ROHS3 Compliant | ||
![]() NCF2960MHN/T0B04AJ NXP USA Inc. | 33 |
| Datasheet | 16 Weeks | Surface Mount | - | - | - | - | Tape & Reel (TR) | 2012 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF0ICU2101DUD,005 NXP USA Inc. | 36 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NHS3152UK/A1Z NXP USA Inc. | 194 |
| Datasheet | 15 Weeks | Surface Mount | 25-UFBGA, WLCSP | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | RFID Reader | - | 1.7V~3.6V | - | - | - | - | 13.56MHz | - | - | - | - | - | I2C, SPI | - | - | ISO 14443 | ROHS3 Compliant | ||
![]() P5DF081X0T1AR1070S NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | ROHS3 Compliant | ||
![]() MFRC63002HN,157 NXP USA Inc. | 100000 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -25°C~85°C | Tray | 2007 | MIFARE® | Active | 1 (Unlimited) | - | RFID Reader | - | 3V~5.5V | - | - | - | - | 13.56MHz | - | 32 | - | - | - | I2C, SPI, UART | - | - | ISO 14443, MIFARE | ROHS3 Compliant | ||
![]() HTSICH5601EW/V7:00 NXP USA Inc. | 300000 |
| Datasheet | 16 Weeks | Surface Mount | Die | - | - | -25°C~85°C | Bulk | 2014 | HITAG® S | Active | Not Applicable | - | RFID Transponder | - | 3.5V | - | - | - | - | 100kHz~150kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF3ICD8101DUD/05,0 NXP USA Inc. | 41 |
| Datasheet | 16 Weeks | Surface Mount | Die | - | - | -25°C~70°C | Bulk | 2015 | MIFARE® | Active | 1 (Unlimited) | - | RFID Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | UART | - | - | ISO 14443, MIFARE | ROHS3 Compliant | ||
![]() PR5331C3HN/C370Y NXP USA Inc. | 100686 |
| Datasheet | 8 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | -30°C~85°C | Tape & Reel (TR) | 2011 | MIFARE® | Active | 2 (1 Year) | - | RFID Reader | - | 2.5V~3.6V | - | - | - | - | 13.56MHz | - | 40 | - | - | - | I2C, UART | - | - | FeliCa, ISO 14443, MIFARE, NFC | ROHS3 Compliant | ||
![]() NCF2953EHN/0500IJ NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF1PLUS8001DA4/03, NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | MOA4, Smart Card Module | YES | - | -25°C~70°C | Tape & Reel (TR) | 2010 | MIFARE PLUS™ | Active | 1 (Unlimited) | - | RFID Transponder | 8542.39.00.01 | - | UNSPECIFIED | NO LEAD | - | 1 | 13.56MHz | - | - | X-PXMA-N | Not Qualified | - | UART | - | - | ISO 14443, MIFARE | ROHS3 Compliant | ||
![]() NT2H1311TTDUDZ NXP USA Inc. | 10000 |
| Datasheet | 16 Weeks | Surface Mount | Die | - | - | -25°C~70°C TA | - | 2012 | - | Active | Not Applicable | - | RFID Reader/Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | ISO 14443, NFC | ROHS3 Compliant | ||
![]() PJF7993ATW/D1CJ NXP USA Inc. | 41 |
| - | 16 Weeks | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF3ICDHQ101DUF/06V NXP USA Inc. | 41 |
| Datasheet | - | Surface Mount | Die | - | - | -25°C~70°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | RFID Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | UART | - | - | ISO 14443 | ROHS3 Compliant | ||
![]() MF3ICDQ101DUF/06V NXP USA Inc. | 24 |
| Datasheet | - | Surface Mount | Die | - | - | -25°C~70°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | RFID Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | UART | - | - | ISO 14443 | ROHS3 Compliant | ||
![]() MF3MODQ101DA8/06J NXP USA Inc. | 10000 |
| Datasheet | 16 Weeks | Surface Mount | MOA8, Smart Card Module | - | - | -25°C~75°C | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | RFID Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | UART | - | - | ISO 14443 | ROHS3 Compliant | ||
![]() NT4H1321G0DUF/06EV NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Die | - | - | -25°C~70°C TA | - | 2017 | - | Active | Not Applicable | - | RFID Reader/Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | ISO 14443, NFC | ROHS3 Compliant | ||
![]() NT2H1511G0DUDZ NXP USA Inc. | 10000 |
| Datasheet | 16 Weeks | Surface Mount | Die | - | - | -25°C~75°C | Bulk | 2012 | - | Active | Not Applicable | - | RFID Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | ISO 14443 | ROHS3 Compliant | ||
![]() MF1S5030XDA8/V1J NXP USA Inc. | 32607 |
| Datasheet | 8 Weeks | Surface Mount | MOA8, Smart Card Module | YES | - | -25°C~70°C | Tape & Reel (TR) | 2010 | MIFARE® | Not For New Designs | Not Applicable | 14 | RFID Transponder | - | - | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 13.56MHz | NOT SPECIFIED | 35 | R-PXMA-N14 | - | 1 | UART | NO | - | ISO 14443, MIFARE | ROHS3 Compliant |