- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Packaging
- Package / Case
- Frequency
- Published
- Factory Lead Time
- Operating Temperature
- Type
- Standards
Attribute column
Manufacturer
NXP RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Interface | Standards | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1SPLUS6031DA8/03 NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | MOA8, Smart Card Module | - | - | -25°C~70°C | Tape & Reel (TR) | - | MIFARE PLUS™ | - | Active | 3 (168 Hours) | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | UART | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() NCF2972VTT/TPE080J NXP USA Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PJF7992ATW/C1C,518 NXP USA Inc. | In Stock | - | - | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SL2S1502FUD,003 NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C | Bulk | 2011 | I-Code | - | Active | Not Applicable | - | RFID Transponder | - | - | 1.5V~1.7V | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | ISO 15693, ISO 18000-3 | - | - | - | - | ROHS3 Compliant | ||
![]() MF3MODH2101DA8/05, NXP USA Inc. | 41 |
| - | 16 Weeks | Surface Mount | Die | YES | Commercial grade | -25°C~70°C | Tape & Reel (TR) | - | MIFARE® | - | Active | 3 (168 Hours) | - | RFID Transponder | - | 8542.31.00.01 | - | UNSPECIFIED | NO LEAD | - | - | - | - | - | 13.56MHz | - | - | X-PXMA-N | - | UART | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() NCF2960MHN/T0B04CJ NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Active | - | - | Passive Entry/Start | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 315MHz 434MHz 868MHz 915MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HTSFCH4801EV/DH,11 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-FlipChip | YES | - | -25°C~85°C | Tape & Reel (TR) | 1999 | HITAG® S | e4 | Obsolete | 1 (Unlimited) | - | RFID Transponder | NICKEL PALLADIUM GOLD | 8542.32.00.71 | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | - | - | 100kHz~150kHz | NOT SPECIFIED | 2 | X-XUUC-N | Not Qualified | - | ISO 14223, ISO 11784, ISO 11785, ISO 18000-2 | - | - | - | - | ROHS3 Compliant | ||
![]() PN5110A0HN1/C2,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | -30°C~85°C | Tape & Reel (TR) | 2006 | MIFARE® | e4 | Obsolete | 1 (Unlimited) | 32 | RFID Reader/Transponder | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 1.6V~3.6V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | unknown | 13.56MHz | 30 | 32 | S-PQCC-N32 | Not Qualified | I2C, SPI, UART | ISO 14443, MIFARE, NFC | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() PR5331C3HN/C350,51 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | -30°C~85°C | Tape & Reel (TR) | 2011 | MIFARE® | - | Obsolete | 2 (1 Year) | - | RFID Reader | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | I2C, UART | FeliCa, ISO 14443, MIFARE, NFC | - | - | - | - | ROHS3 Compliant | ||
![]() PT5010A0HN/C1,157 NXP USA Inc. | In Stock | - | - | - | Surface Mount | - | - | - | - | Tray | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF1S5030XDA8,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | MOA8, Smart Card Module | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | MIFARE® | - | Obsolete | 1 (Unlimited) | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | 35 | - | - | UART | ISO 14443, MIFARE | 2013-10-15 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() MF1SPLUS6011DA4/02 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | MOA4, Smart Card Module | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | MIFARE PLUS™ | - | Obsolete | 1 (Unlimited) | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | UART | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() MF1MOA2S50/D/3,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | MOA2, Smart Card Module | - | - | - | Tape & Reel (TR) | 2004 | MIFARE® Standard | - | Obsolete | 1 (Unlimited) | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() MF1S7001XDUD,005 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | -25°C~70°C | Bulk | 2010 | MIFARE® | - | Obsolete | 1 (Unlimited) | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | UART | ISO 14443, MIFARE | 2013-10-15 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() NCF29A2VHN/0502VJ NXP USA Inc. | 36 | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SL3S1213FUD/BG,003 NXP USA Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Die | - | - | -40°C~85°C | Bulk | 2010 | U-Code | - | Active | Not Applicable | - | RFID Transponder | - | - | 1.8V | - | - | - | - | - | - | - | 840MHz~960MHz | - | - | - | - | - | EPC | - | - | - | - | ROHS3 Compliant | ||
![]() HTSICC5601EW/C7,02 NXP USA Inc. | 24 |
| - | 16 Weeks | Surface Mount | Die | - | - | -25°C~85°C | Bulk | 2014 | HITAG® S | - | Active | Not Applicable | - | RFID Transponder | - | - | 3.5V | - | - | - | - | - | - | - | 100kHz~150kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCF2971XTT/T0E08AJ NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MFRX85201HD/D4110: NXP USA Inc. | In Stock | - | - | - | Surface Mount | 48-LFQFN Exposed Pad | - | - | -25°C~85°C | Tray | 2009 | MIFARE® | - | Obsolete | 3 (168 Hours) | - | RFID Reader | - | - | 3.3V~5V | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() P5DF072EHN/T0PD409 NXP USA Inc. | In Stock | - | - | 25 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tray | 2009 | MIFARE® | - | Obsolete | 1 (Unlimited) | - | RFID Transponder | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | UART | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant |