- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Packaging
- Package / Case
- Frequency
- Published
- Factory Lead Time
- Operating Temperature
- Type
- Standards
Attribute column
Manufacturer
NXP RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Interface | Standards | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFRC53101T/0FE,112 NXP USA Inc. | In Stock |
| Datasheet | 8 Weeks | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~150°C | Tube | 2005 | MIFARE® | e4 | Active | 1 (Unlimited) | 32 | - | RFID Reader | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 3.3V~5V | DUAL | GULL WING | 250 | 1 | 3.3V | 1.27mm | 13.56MHz | 30 | 32 | R-PDSO-G32 | Not Qualified | - | SPI | ISO 14443, MIFARE | - | 2.65mm | 20.5mm | 7.5mm | ROHS3 Compliant | ||
![]() HTRC11001T/02EE,11 NXP USA Inc. | 34 | - | Datasheet | 16 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | Industrial grade | -40°C~85°C | Tube | 2001 | HITAG® 1 | e4 | Active | 1 (Unlimited) | 14 | - | RFID Reader | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 125kHz | 30 | 14 | R-PDSO-G14 | Not Qualified | 5V | - | - | - | - | 8.75mm | 4mm | ROHS3 Compliant | ||
![]() PN5180A0ET/C2QL NXP USA Inc. | 5000 |
| Datasheet | 6 Weeks | Surface Mount | 64-TFBGA | - | Industrial grade | -30°C~85°C TA | - | 2003 | - | - | Active | 1 (Unlimited) | - | - | RFID Reader/Transponder | - | - | 2.7V~5.5V | - | - | - | - | - | - | 13.56MHz | - | 64 | - | - | - | SPI | FeliCa, ISO 14443, ISO 15693, ISO 18000-3, ISO 18092, ISO 21481, MIFARE, NFC | - | - | - | - | ROHS3 Compliant | ||
![]() SL2S2102FTB,115 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 3-XDFN | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | I-Code | - | Active | 1 (Unlimited) | - | - | RFID Transponder | - | - | 1.5V~1.7V | - | - | - | - | - | - | 13.56MHz | - | 3 | - | - | - | - | ISO 15693, ISO 18000-3 | 2013-10-15 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() SL3S1204FTB0/1X NXP USA Inc. | 26 |
| Datasheet | 16 Weeks | Surface Mount | 6-XFDFN | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 860MHz~960MHz | - | 6 | - | - | - | - | EPC, ISO 15693, ISO 18000-6 | - | - | - | - | ROHS3 Compliant | ||
![]() SL3S1213FTB0,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-XFDFN | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | U-Code | - | Obsolete | 1 (Unlimited) | - | - | RFID Transponder | - | - | 1.8V | - | - | - | - | - | - | 840MHz~960MHz | - | 6 | - | - | - | - | ISO 18000-6, EPC | 2013-10-15 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() PN7362AUHN/C300E NXP USA Inc. | 707 |
| Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | -40°C~85°C TA | Tray | 2015 | - | - | Active | 3 (168 Hours) | - | - | RFID Reader/Transponder | - | - | 1.65V~3.6V | - | - | - | - | - | - | 13.56MHz | - | 64 | - | - | - | I2C, SPI, UART, USB | FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC | - | - | - | - | ROHS3 Compliant | ||
![]() PN7120A0EV/C10801E NXP USA Inc. | 20696 |
| Datasheet | 8 Weeks | Surface Mount | 49-VFBGA | - | Industrial grade | -30°C~85°C TA | Tray | 2012 | - | - | Active | 3 (168 Hours) | - | - | RFID Reader | - | - | 1.65V~3.6V | - | - | - | - | - | - | 13.56MHz | - | 49 | - | - | - | I2C | FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC | - | - | - | - | ROHS3 Compliant | ||
![]() MFRC63102HN,151 NXP USA Inc. | 17 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -25°C~85°C | Tray | 2007 | MIFARE® | - | Active | 1 (Unlimited) | - | - | RFID Reader | - | - | 3V~5.5V | - | - | - | - | - | - | 13.56MHz | - | 32 | - | - | - | I2C, SPI, UART | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() NHS3100UK/A1Z NXP USA Inc. | 2624 |
| Datasheet | 15 Weeks | Surface Mount | 25-UFBGA, WLCSP | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | RFID Reader | - | - | 1.7V~3.6V | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | I2C, SPI | ISO 14443 | - | - | - | - | ROHS3 Compliant | ||
![]() MFRC52301HN1,151 NXP USA Inc. | 20000 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | -25°C~85°C | Tray | 2007 | MIFARE® | - | Obsolete | 1 (Unlimited) | - | - | RFID Reader | - | - | 2.5V~3.3V | - | - | - | - | - | - | 13.56MHz | - | 32 | - | - | - | I2C, SPI, UART | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() SL3S1002FTB1,115 NXP USA Inc. | 9956 |
| Datasheet | 16 Weeks | Surface Mount | 3-XDFN | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | U-Code | - | Active | 1 (Unlimited) | - | - | RFID Transponder | - | - | - | - | - | - | - | - | - | 840MHz~960MHz | - | 3 | - | - | - | - | ISO 15693, ISO 18000-6 | - | - | - | - | ROHS3 Compliant | ||
![]() PN5120A0HN1/C1,151 NXP USA Inc. | 528 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | -40°C~90°C | Tray | 2006 | MIFARE® | e4 | Active | 1 (Unlimited) | 32 | - | RFID Reader/Transponder | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.5V~3.6V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | 13.56MHz | 30 | 32 | S-PQCC-N32 | Not Qualified | 1.8/3.32.5/3.3V | I2C, SPI, UART | FeliCa, ISO 14443, MIFARE, NFC | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() PR5331C3HN/C370E NXP USA Inc. | 100689 |
| Datasheet | 8 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | -30°C~85°C | Tray | 2011 | MIFARE® | - | Active | 2 (1 Year) | - | - | RFID Reader | - | - | 2.5V~3.6V | - | - | - | - | - | - | 13.56MHz | - | 40 | - | - | - | I2C, UART | FeliCa, ISO 14443, MIFARE, NFC | - | - | - | - | ROHS3 Compliant | ||
![]() PN5331B3HN/C270:55 NXP USA Inc. | 20 |
| Datasheet | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | -30°C~85°C | Tray | 2011 | MIFARE® | e4 | Obsolete | 2 (1 Year) | 40 | 5A992 | RFID Reader/Transponder | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.5V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 13.56MHz | 30 | 40 | S-PQCC-N40 | Not Qualified | - | - | FeliCa, ISO 14443, MIFARE, NFC | - | 1mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() NCF29A1MHN/0504GJ NXP USA Inc. | 1 |
| Datasheet | 16 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PR601HL/C1,557 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | - | -25°C~70°C | Tray | 2011 | MIFARE® | - | Obsolete | 3 (168 Hours) | - | - | RFID Reader | - | - | 3V~5.5V | - | - | - | - | - | - | 13.56MHz | - | 100 | - | - | - | I2C, SPI, UART | FeliCa, ISO 14443, MIFARE, NFC | - | - | - | - | ROHS3 Compliant | ||
![]() CLRC66301HN,557 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -25°C~85°C | Tray | 2012 | - | - | Active | 2 (1 Year) | - | - | RFID Reader | - | - | 3V~5.5V | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | I2C, SPI, UART | ISO 14443, ISO 15693, 18000-3, MIFARE, NFC | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() NCF29A1EHN/0500IJ NXP USA Inc. | 17 |
| - | 16 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PN5120A0HN1/C2,157 NXP USA Inc. | 100000 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~90°C | Tray | 2006 | MIFARE® | - | Active | 1 (Unlimited) | - | - | RFID Reader/Transponder | - | - | 2.5V~3.6V | - | - | - | - | - | - | 13.56MHz | - | 32 | - | - | - | I2C, SPI, UART | FeliCa, ISO 14443, MIFARE, NFC | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant |