- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Packaging
- Package / Case
- Frequency
- Published
- Factory Lead Time
- Operating Temperature
- Type
- Standards
Attribute column
Manufacturer
NXP RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Frequency | JESD-30 Code | Qualification Status | Interface | Standards | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1P4131DUF/02V NXP USA Inc. | 33 |
| Datasheet | - | - | Die | - | - | - | -25°C~70°C TA | - | - | MIFARE PLUS™ | Active | 1 (Unlimited) | RFID Transponder | - | - | - | - | - | 13.56MHz | - | - | - | ISO 14443, MIFARE | ROHS3 Compliant | ||
![]() HTSMOH3201EV,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | Module | YES | - | - | -25°C~85°C | Tape & Reel (TR) | 1999 | HITAG® S | Obsolete | 1 (Unlimited) | RFID Transponder | 8542.39.00.01 | - | UPPER | NO LEAD | 1 | 100kHz~150kHz | X-XUUC-N | Not Qualified | - | ISO 14223, ISO 11784, ISO 11785, ISO 18000-2 | ROHS3 Compliant | ||
![]() MFRC63002HN,557 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-HVQFN (5x5) | - | -25°C~85°C | Tray | 2012 | MIFARE® | Obsolete | 1 (Unlimited) | RFID Reader | - | 3V~5.5V | - | - | - | 13.56MHz | - | - | I2C, SPI, UART | ISO 14443, MIFARE | ROHS3 Compliant | ||
![]() MFRC63002HN,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-HVQFN (5x5) | - | -25°C~85°C | Tape & Reel (TR) | 2012 | MIFARE® | Obsolete | 1 (Unlimited) | RFID Reader | - | 3V~5.5V | - | - | - | 13.56MHz | - | - | I2C, SPI, UART | ISO 14443, MIFARE | ROHS3 Compliant | ||
![]() SL3S1203FUD/BG,003 NXP USA Inc. | 351574 |
| - | 5 Weeks | Surface Mount | Die | - | - | - | -40°C~85°C | Bulk | 2010 | U-Code | Active | Not Applicable | RFID Transponder | - | 1.8V | - | - | - | 840MHz~960MHz | - | - | - | EPC | ROHS3 Compliant | ||
![]() MF3MOD8101DA8/05,1 NXP USA Inc. | 13366 |
| - | 16 Weeks | Surface Mount | MOA8, Smart Card Module | - | - | Commercial grade | -25°C~70°C | Tape & Reel (TR) | - | MIFARE® | Active | 1 (Unlimited) | RFID Transponder | - | - | - | - | - | 13.56MHz | - | - | UART | ISO 14443, MIFARE | ROHS3 Compliant | ||
![]() NT2H0301G0DUD,005 NXP USA Inc. | In Stock | - | - | - | Surface Mount | Die | - | - | - | -25°C~70°C | Bulk | 2014 | - | Obsolete | 1 (Unlimited) | RFID Transponder | - | - | - | - | - | 13.56MHz | - | - | - | ISO 14443 | ROHS3 Compliant | ||
![]() MF1S7035DUB,005 NXP USA Inc. | In Stock | - | - | - | Surface Mount | Die | - | - | - | - | - | 2016 | MIFARE® | Obsolete | 1 (Unlimited) | RFID Transponder | - | - | - | - | - | 13.56MHz | - | - | - | ISO 14443, MIFARE | - | ||
![]() NCF2971VTT/T0E070J NXP USA Inc. | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P5DF072EV2/T0PD409 NXP USA Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Module | - | - | - | - | Tape & Reel (TR) | 2009 | MIFARE® | Obsolete | 1 (Unlimited) | RFID Transponder | - | 2.7V~3.3V | - | - | - | 13.56MHz | - | - | UART | ISO 14443, MIFARE | ROHS3 Compliant | ||
![]() MF1S7035DUC,005 NXP USA Inc. | In Stock | - | - | - | Surface Mount | Die | - | - | - | - | - | - | MIFARE® | Obsolete | 1 (Unlimited) | RFID Transponder | - | - | - | - | - | 13.56MHz | - | - | - | ISO 14443, MIFARE | - | ||
![]() MF1S2030XDA4,118 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF1S5037DUG,005 NXP USA Inc. | In Stock | - | - | - | Surface Mount | Die | - | - | - | -25°C~70°C TA | - | 2010 | MIFARE® | Obsolete | 1 (Unlimited) | RFID Transponder | - | - | - | - | - | 13.56MHz | - | - | - | ISO 14443, MIFARE | - | ||
![]() MF1S5037DUA,005 NXP USA Inc. | In Stock | - | - | - | Surface Mount | Die | - | - | - | -25°C~70°C TA | - | 2010 | MIFARE® | Obsolete | 1 (Unlimited) | RFID Transponder | - | - | - | - | - | 13.56MHz | - | - | - | ISO 14443, MIFARE | - | ||
![]() NT4H1321G0DUD/06BV NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Die | - | - | - | -25°C~70°C | - | - | - | Active | Not Applicable | RFID Reader/Transponder | - | - | - | - | - | 13.56MHz | - | - | - | ISO 14443, NFC | ROHS3 Compliant | ||
![]() NT4H1321G0DUD/06TV NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | -25°C~70°C TA | - | 2017 | - | Obsolete | 1 (Unlimited) | RFID Reader/Transponder | - | - | - | - | - | 13.56MHz | - | - | - | ISO 14443, NFC | - | ||
![]() NT4H1321G0DUD/06AV NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | -25°C~70°C TA | - | 2017 | - | Obsolete | 1 (Unlimited) | RFID Reader/Transponder | - | - | - | - | - | 13.56MHz | - | - | - | ISO 14443, NFC | - | ||
![]() MF1ICS2027W/V6D,00 NXP USA Inc. | In Stock | - | - | - | Surface Mount | Die | - | - | - | - | - | - | MIFARE® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF1ICS2025W/U7DL,0 NXP USA Inc. | In Stock | - | - | - | Surface Mount | Die | - | - | - | - | - | - | MIFARE® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF1S7001XDUD2/V1A NXP USA Inc. | 24 |
| Datasheet | - | Surface Mount | Die | - | - | - | -25°C~70°C | Tape & Reel (TR) | - | MIFARE® | Not For New Designs | Not Applicable | RFID Transponder | - | - | - | - | - | 13.56MHz | - | - | UART | ISO 14443, MIFARE | ROHS3 Compliant |