- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Packaging
- Package / Case
- Frequency
- Published
- Factory Lead Time
- Operating Temperature
- Type
- Standards
Attribute column
Manufacturer
NXP RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mfr | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Number of Channels | Interface | Speed | Adjustable Threshold | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Standards | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN7360AUHN/C300E NXP USA Inc. | 100628 |
| Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Dual Rows, Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tray | 2015 | - | - | Active | 3 (168 Hours) | - | - | RFID Reader | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | 13.56MHz | - | 64 | - | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | ISO 14443, ISO 15693, ISO 18000-3 | - | - | - | - | ROHS3 Compliant | ||
![]() MF1SPLUS6031DA4/03 NXP USA Inc. | 34 |
| Datasheet | 16 Weeks | Surface Mount | MOA4, Smart Card Module | YES | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | MIFARE PLUS™ | - | Active | 1 (Unlimited) | - | 5A992 | RFID Transponder | - | 8542.39.00.01 | - | UNSPECIFIED | NO LEAD | - | - | - | - | unknown | 13.56MHz | - | - | X-PXMA-N | Not Qualified | - | - | UART | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() MC33690DWE NXP USA Inc. | 353 | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | RFID Reader | - | - | 5.5V~40V | - | - | - | - | - | - | - | 125kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 9141 | - | - | - | - | ROHS3 Compliant | ||
![]() MF1S5030XDA4/V1J NXP USA Inc. | 18673 |
| Datasheet | 6 Weeks | Surface Mount | MOA4, Smart Card Module | YES | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2014 | MIFARE® | - | Not For New Designs | Not Applicable | 16 | - | RFID Transponder | - | - | - | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | - | - | - | 13.56MHz | NOT SPECIFIED | 35 | R-PXMA-N16 | - | - | 1 | UART | - | NO | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() MF1SPLUS6001DA4/03 NXP USA Inc. | 34 |
| Datasheet | 16 Weeks | Surface Mount | MOA4, Smart Card Module | YES | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | MIFARE PLUS™ | - | Active | 1 (Unlimited) | - | 5A992 | RFID Transponder | - | 8542.39.00.01 | - | UNSPECIFIED | NO LEAD | - | - | - | - | - | 13.56MHz | - | - | X-PXMA-N | Not Qualified | - | - | UART | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() PN7360AUHN/C300Y NXP USA Inc. | 100688 |
| Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Dual Rows, Exposed Pad | YES | - | 21 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | 64 | - | RFID Reader | - | - | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | 13.56MHz | NOT SPECIFIED | 64 | - | - | - | - | I2C, SPI, UART | 20 MHz | - | - | 32 | YES | NO | NO | ISO 14443, ISO 15693, ISO 18000-3 | - | - | 9mm | 9mm | ROHS3 Compliant | ||
![]() MF3ICDHQ101DUD/06V NXP USA Inc. | 34 |
| Datasheet | 16 Weeks | Surface Mount | Die | - | - | - | - | - | - | -25°C~70°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | UART | - | - | - | - | - | - | - | ISO 14443 | - | - | - | - | ROHS3 Compliant | ||
![]() PN5331B3HN/C270,51 NXP USA Inc. | 17 |
| Datasheet | 8 Weeks | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2011 | MIFARE® | e4 | Active | 2 (1 Year) | 40 | 5A992 | RFID Reader/Transponder | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.5V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 13.56MHz | 30 | 40 | S-PQCC-N40 | Not Qualified | - | - | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, MIFARE, NFC | - | 1mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() NT4H1321G0DUD/062V NXP USA Inc. | 10000 |
| Datasheet | 10 Weeks | Surface Mount | Die | - | - | - | - | - | - | -25°C~70°C TA | - | 2017 | - | - | Active | Not Applicable | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, NFC | - | - | - | - | ROHS3 Compliant | ||
![]() MF1SPLUS8001DA4/03 NXP USA Inc. | 10000 |
| Datasheet | 16 Weeks | Surface Mount | MOA4, Smart Card Module | YES | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | MIFARE PLUS™ | - | Active | 1 (Unlimited) | - | 5A992 | RFID Transponder | - | 8542.39.00.01 | - | UNSPECIFIED | NO LEAD | - | - | - | - | - | 13.56MHz | - | - | X-PXMA-N | Not Qualified | - | - | UART | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() PCH7900VTT/C0L,118 NXP USA Inc. | 34 |
| - | 18 Weeks | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCF2951MTT/T0E080J NXP USA Inc. | 34 |
| Datasheet | 16 Weeks | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 125kHz | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SL3S1214FTB0/1X NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 6-XFDFN | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | U-Code | - | Active | 1 (Unlimited) | - | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | 860MHz~960MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPC | - | - | - | - | ROHS3 Compliant | ||
![]() NCF3340AHN/00301Y NXP USA Inc. | 34 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCF2952XTT/TPE080J NXP USA Inc. | 34 |
| Datasheet | 16 Weeks | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Active | - | - | - | Passive Entry/Start | - | - | - | - | - | - | - | - | - | - | 125kHz | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR5331C3HN/C360518 NXP USA Inc. | In Stock | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN5110A0HN1/C2,157 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -30°C~85°C | Tray | 2006 | MIFARE® | e4 | Obsolete | 1 (Unlimited) | 32 | - | RFID Reader/Transponder | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 1.6V~3.6V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | unknown | 13.56MHz | 30 | 32 | S-PQCC-N32 | Not Qualified | 1.8/3.3V | - | I2C, SPI, UART | - | - | 0.1mA | - | - | - | - | ISO 14443, MIFARE, NFC | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SLRC40001T/OFE,112 NXP USA Inc. | 34 |
| Datasheet | 8 Weeks | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -25°C~85°C | Tube | 2004 | I-Code | - | Active | 1 (Unlimited) | - | - | RFID Reader | - | - | 3V~5.5V | - | - | - | - | - | - | - | 13.56MHz | - | 32 | - | - | - | - | SPI | - | - | - | - | - | - | - | ISO 15693 | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() MFRC63002HN,118 NXP USA Inc. | 30000 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2007 | MIFARE® | - | Active | 1 (Unlimited) | - | - | RFID Reader | - | - | 3V~5.5V | - | - | - | - | - | - | - | 13.56MHz | - | 32 | - | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() MFRC52202HN1,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2014 | MIFARE® | - | Active | 1 (Unlimited) | - | - | RFID Reader | - | - | 2.5V~3.3V | - | - | - | - | - | - | - | 13.56MHz | - | 32 | - | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | ISO 14443, MIFARE | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant |