- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Mounting Type
- Package / Case
- Function
- Published
- RF Type
- Frequency
- Height Seated (Max)
- Number of Terminations
Attribute column
Manufacturer
NXP RF Misc ICs and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Category | Core | Data RAM Size | Data RAM Type | Factory Pack Quantity | Interface Type | Maximum Clock Frequency | Mfr | Moisture Sensitive | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Part # Aliases | Product Status | Rad Hardened | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Pitch | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Frequency | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Screening Level | Consumer IC Type | Signal to Noise Ratio (SNR) | RF Type | Secondary Attributes | Output Voltage-Nom (FM) | Demodulation Type | Product Length | Product Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA604AD/01,112 NXP USA Inc. | 1 | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Industrial grade | - | Tube | 1997 | - | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.27mm | - | - | 30 | - | R-PDSO-G16 | FM IF System | Not Qualified | - | 8V | INDUSTRIAL | 4.5V | - | AUDIO DEMODULATOR | 73 dB | Cellular, FSK, ASK | RSSI Equipped | 530mV | FM | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SA614AD/01,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 1999 | - | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.27mm | - | 25MHz | 30 | - | R-PDSO-G16 | FM IF System | Not Qualified | - | 8V | INDUSTRIAL | 4.5V | - | AUDIO DEMODULATOR | 68 dB | Cellular, ASK, FSK | RSSI Equipped | 530mV | FM | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SA604AHRZ NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-XFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 0.5mm | - | 25MHz | NOT SPECIFIED | - | S-PQCC-N16 | IF Receiver | - | - | 8V | INDUSTRIAL | 4.5V | - | AUDIO DEMODULATOR | 73 dB | FM | - | 2650mV | FM | - | - | 0.5mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() SA614AHRX NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-XFQFN Exposed Pad | - | 16-HXQFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 1999 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | FM IF System | - | - | - | - | - | - | - | - | Cellular, FSK, ASK | RSSI Equipped | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SA614AD/01,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tube | 1999 | - | e4 | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.27mm | - | 25MHz | 30 | - | R-PDSO-G16 | FM IF System | Not Qualified | - | 8V | INDUSTRIAL | 4.5V | - | AUDIO DEMODULATOR | 68 dB | Cellular, ASK, FSK | RSSI Equipped | 530mV | FM | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MMDS25254HT1 NXP USA Inc. | 19800 |
| - | 14 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.3GHz~2.7GHz | - | - | - | Advanced Doherty Alignment Module | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SA604AD/01,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.27mm | - | - | 30 | - | R-PDSO-G16 | FM IF System | Not Qualified | - | 8V | INDUSTRIAL | 4.5V | - | AUDIO DEMODULATOR | 73 dB | General Purpose | - | 530mV | FM | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SA604AD/02J NXP USA Inc. | 11 |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | 16 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1.27mm | - | 25MHz | NOT SPECIFIED | - | R-PDSO-G16 | FM IF System | - | - | 8V | INDUSTRIAL | 4.5V | - | AUDIO DEMODULATOR | 73 dB | Cellular, FSK, ASK | RSSI Equipped | 2650mV | FM | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TDA1596T/V3,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1996 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Demodulator, Amplifier | - | - | - | - | - | - | - | - | FM | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDA9898HN/V2,551 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | Tray | 2009 | - | - | Obsolete | 2 (1 Year) | 48 | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 0.5mm | - | - | - | - | S-PQCC-N48 | IF Processor | Not Qualified | - | 5.5V | OTHER | 4.5V | - | CONSUMER CIRCUIT | - | ATV, DVB, FM | - | - | - | - | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() NX1WP10012 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | Bulk | - | - | Obsolete | - | - | - | -20 to 70 °C | - | - | * | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() SCW8640E NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1913 |
| - | - | Surface Mount | 36-VFQFN Exposed Pad | - | 36-HVQFN (6x6) | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42MHz ~ 1GHz | - | - | - | Tuner | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | RECEIVER MODULE | - | - | - | - | - | - | - | - | - | - | - | HVQFN EP | - | - | No | Non-Compliant | Industrial grade | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW612ET/A2IY NXP Semiconductors | 27 |
| - | - | - | - | - | - | - | ARM Cortex M33 | 1.2 MB | SRAM | 2000 | Bluetooth, I2C, I2S, PWM, SDIO, SPI, UART, USB 2.0 OTG, WiFi | 260 MHz | - | Yes | - | - | - | - | 935454742518 | - | - | RoHS Compliant | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW610UK/A2IZ NXP Semiconductors | 27 |
| - | - | - | - | - | - | - | ARM Cortex M33 | 1.2 MB | SRAM | 2000 | Bluetooth, I2C, I2S, PWM, SDIO, SPI, UART, USB 2.0 OTG, WiFi | 260 MHz | - | Yes | - | - | - | - | 935454756092 | - | - | RoHS Compliant | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |