- Frequency Range
- Impedance
- Insertion Loss
- Isolation
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Pin Count
- Published
- RF Type
- RoHS Status
Attribute column
Manufacturer
NXP RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Package | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Test Frequency | Impedance | Topology | Frequency Range | Insertion Loss | Off-state Isolation-Nom | Isolation | RF Type | P1dB | Source Url Status Check Date | IIP3 | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BF1118WR,115 NXP USA Inc. | 530692 |
| Datasheet | - | SC-82A, SOT-343 | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1GHz | 50Ohm | - | DC~1GHz | 2.5dB (max) | - | 30dB (min) | General Purpose | - | 2013-10-15 00:00:00 | - | - | - | - | - | ROHS3 Compliant | ||
![]() BF1118R,215 NXP USA Inc. | In Stock | - | Datasheet | - | SOT-143R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1GHz | 50Ohm | - | DC~1GHz | 2.5dB (max) | - | 30dB (min) | General Purpose | - | 2013-10-15 00:00:00 | - | - | - | - | - | ROHS3 Compliant | ||
![]() BF1118WR NXP | 76000 | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | BF1118WR | Kamaya Inc. | 1 | Tape & Reel (TR) | Obsolete | Active | NOT SPECIFIED | 5.79 | Yes | - | - | - | - | * | e3 | - | - | - | TIN | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA630D/01,112 NXP USA Inc. | 8 |
| Datasheet | 7 Weeks | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1997 | - | e4 | Active | 1 (Unlimited) | 8 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | SEPARATE OUTPUT | 8 | R-PDSO-G8 | Not Qualified | SPDT | 5.5V | 5V | 3V | 1 | 900MHz | 50Ohm | Absorptive | DC~1GHz | 2dB | 30 dB | 30dB | General Purpose | 18dBm | - | 33dBm | Single Line Control | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SA630D/01,118 NXP USA Inc. | 52 |
| Datasheet | 7 Weeks | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | e4 | Active | 1 (Unlimited) | 8 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | Not Qualified | SPDT | 5.5V | - | 3V | 1 | 900MHz | 50Ohm | Absorptive | DC~1GHz | 2dB | 30 dB | 30dB | General Purpose | 18dBm | - | 33dBm | Single Line Control | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SA58643DP,118 NXP USA Inc. | In Stock | - | Datasheet | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | Obsolete | 1 (Unlimited) | 8 | TIN | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | - | 8 | S-PDSO-G8 | Not Qualified | SPDT | 5.5V | - | 3V | 1 | 900MHz | 50Ohm | Absorptive | DC~1GHz | 2dB | 80 dB | 30dB | 802.11a/b/g/WiFi, WLAN | 18dBm OP1dB | 2013-06-14 00:00:00 | 33dBm | Single Line Control | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() BF1118W,115 NXP USA Inc. | In Stock | - | Datasheet | - | SOT-343 Reverse Pinning | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1GHz | 50Ohm | - | DC~1GHz | 2.5dB (max) | - | 30dB (min) | General Purpose | - | 2013-10-15 00:00:00 | - | - | - | - | - | ROHS3 Compliant | ||
![]() BF1118,215 NXP USA Inc. | In Stock | - | Datasheet | - | TO-253-4, TO-253AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1GHz | 50Ohm | - | DC~1GHz | 2.5dB (max) | - | 30dB (min) | General Purpose | - | 2013-10-15 00:00:00 | - | - | - | - | - | ROHS3 Compliant |