- Packaging
- Type
- Package / Case
- Series
- Manufacturer
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Technology
Attribute column
Manufacturer
NXP RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Memory Size | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QN9080DHNE NXP USA Inc. | 12 |
| - | 13 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | Industrial grade | - | Tray | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MKW01Z128CHNR NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | 60-VFLGA Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | 1.8V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | 290MHz~340MHz 424MHz~510MHz 862MHz~1.02GHz | NOT SPECIFIED | - | - | - | - | 128kB Flash 16kB RAM | - | - | - | - | - | - | - | - | 17dBm | General ISM < 1GHz | -120dBm | 600kbps | I2C, SPI, UART | 16mA~17mA | 16mA~95mA | FSK, GFSK, GMSK, MSK, OOK | 6 | - | - | - | ROHS3 Compliant | ||
![]() MC13226VR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 145-TFLGA | YES | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | 99 | - | TxRx + MCU | 8542.31.00.01 | 2V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | - | 2.7V | - | - | 2.4GHz | NOT SPECIFIED | - | S-XBGA-B99 | - | - | 128kB Flash 80kB ROM 96kB SRAM | - | - | - | - | - | - | - | Zigbee® | 4dBm | 802.15.4 | -100dBm | 250kbps | I2C, I2S, JTAG, SPI, UART | 22mA~24mA | 29mA | O-QPSK | 64 | 1.2mm | 9.5mm | 9.5mm | ROHS3 Compliant | ||
![]() MC13224V NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 145-TFLGA | YES | - | - | - | - | -40°C~105°C | Tray | 2006 | - | Obsolete | 3 (168 Hours) | 99 | - | TxRx + MCU | 8542.31.00.01 | 2V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | - | 2.7V | - | - | 2.4GHz | NOT SPECIFIED | - | S-XBGA-B99 | - | - | 128kB Flash 80kB ROM 96kB SRAM | - | - | - | - | - | - | - | Zigbee® | 4dBm | 802.15.4 | -100dBm | 250kbps | I2C, I2S, JTAG, SPI, UART | 22mA~24mA | 29mA | O-QPSK | 64 | 1.2mm | 9.5mm | 9.5mm | ROHS3 Compliant | ||
![]() MC13191FCR2 NXP USA Inc. | 417 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | 2V~3.4V | - | - | - | - | - | - | unknown | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4dBm | General ISM > 1GHZ | -92dBm | 250kbps | SPI | 37mA | 30mA | DSSS, O-QPSK | 7 | - | - | - | ROHS3 Compliant | ||
![]() OL2381AHN/C0B,515 NXP USA Inc. | 10000 |
| Datasheet | 22 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | - | Active | 3 (168 Hours) | 32 | - | TxRx Only | - | 2.1V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.7V | 0.5mm | - | 315MHz 434MHz 868MHz 915MHz | NOT SPECIFIED | 32 | S-PQCC-N32 | Not Qualified | 2.7V | - | - | - | 0.0012mA | - | - | - | - | - | 11dBm | General ISM < 1GHz | -118dBm | 20kbps | SPI | 16.5mA | 14mA~22mA | ASK, FSK, GFSK | - | 0.85mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() NCK2983AHN/T2CY NXP USA Inc. | 22 |
| - | 18 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 2A (4 Weeks) | - | - | TxRx + MCU | - | 2.1V~5.5V | - | - | - | - | - | - | - | 315MHz 433MHz 868MHz 915MHz | - | - | - | - | - | 32kB Flash 4kB RAM | - | - | - | - | - | - | - | - | - | - | -123dBm | - | - | 17mA | - | ASK, FSK | - | - | - | - | ROHS3 Compliant | ||
![]() MC13233C NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tray | 2006 | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | 8542.39.00.01 | 1.8V~3.6V | - | - | - | - | - | - | unknown | 2.4GHz | - | - | - | - | - | 82kB Flash 5kB RAM | - | - | - | - | - | - | - | Zigbee® | 2dBm | 802.15.4 | -94dBm | 250kbps | I2C, SPI, UART | 22.3mA~34.2mA | 26.6mA | O-QPSK | 32 | - | - | - | ROHS3 Compliant | ||
![]() JN5164/001,515 NXP USA Inc. | In Stock |
| Datasheet | 13 Weeks | Surface Mount | 40-VFQFN Exposed Pad | YES | 22 | 32768 | 163840 | - | -40°C~125°C | Cut Tape (CT) | 2013 | - | Active | 3 (168 Hours) | 40 | - | TxRx + MCU | - | 2V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 2.4GHz | - | 40 | S-PQCC-N40 | Not Qualified | 2.5/3.3V | 160kB Flash 4kB EEPROM 32kB RAM | 32 MHz | - | - | 32 | YES | NO | YES | ZigbeePRO® | 2.5dBm | 802.15.4 | -96dBm | 1Mbps | I2C, JTAG, SPI, UART | 17mA | 15.3mA | O-QPSK | 20 | - | 6mm | 6mm | ROHS3 Compliant | ||
![]() MKW40Z160VHT4 NXP USA Inc. | 10 |
| - | 13 Weeks | Surface Mount | 48-VFQFN | YES | - | - | - | - | -40°C~85°C | Tray | 2002 | - | Active | 3 (168 Hours) | 48 | 5A992 | TxRx + MCU | 8542.31.00.01 | 1.45V~3.6V | QUAD | NO LEAD | 260 | 1 | - | - | - | 2.4GHz | NOT SPECIFIED | - | S-XQCC-N48 | - | - | 160kB Flash 20kB SRAM | - | - | - | - | - | - | - | Bluetooth v4.1, ZigbeePRO® | 5dBm | 802.15.4, Bluetooth | -102dBm | 1Mbps | I2C, SPI, UART | 6.5mA~15.4mA | 8.4mA~18.5mA | GFSK, O-QPSK | 28 | - | - | - | ROHS3 Compliant | ||
![]() MC13226V NXP USA Inc. | 16837 |
| Datasheet | - | Surface Mount | 145-TFLGA | - | - | - | - | - | -40°C~105°C | Tray | 2006 | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | 2V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 128kB Flash 80kB ROM 96kB SRAM | - | - | - | - | - | - | - | Zigbee® | 4dBm | 802.15.4 | -100dBm | 250kbps | I2C, I2S, JTAG, SPI, UART | 22mA~24mA | 29mA | O-QPSK | 64 | - | - | - | ROHS3 Compliant | ||
![]() MKW21D512VHA5R NXP USA Inc. | 16 |
| Datasheet | 13 Weeks | Surface Mount | 63-VFLGA | YES | 27 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | Active | 3 (168 Hours) | 63 | - | TxRx + MCU | - | 1.8V~3.6V | BOTTOM | BUTT | 260 | - | 3.3V | 0.5mm | - | 2.4GHz | 40 | - | - | - | - | 512kB Flash 64kB SRAM | 50 MHz | - | - | - | YES | YES | YES | Zigbee® | 8dBm | 802.15.4 | -102dBm | 250kbps | I2C, JTAG, SPI, UART | 15mA | 19mA | DSSS, O-QPSK | 2 | - | 8mm | 8mm | ROHS3 Compliant | ||
![]() MKW40Z160VHT4R NXP USA Inc. | 46 |
| - | 13 Weeks | Surface Mount | 48-VFQFN | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | Active | 3 (168 Hours) | 48 | 5A992 | TxRx + MCU | 8542.31.00.01 | 1.45V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | - | - | 2.4GHz | NOT SPECIFIED | - | S-XQCC-N48 | - | - | 160kB Flash 20kB SRAM | - | - | - | - | - | - | - | Bluetooth v4.1, ZigBee | 5dBm | 802.15.4, Bluetooth | -102dBm | 1Mbps | I2C, SPI, UART | 6.5mA~15.4mA | 8.4mA~18.5mA | GFSK, O-QPSK | 28 | - | - | - | ROHS3 Compliant | ||
![]() MKW20Z160VHT4 NXP USA Inc. | 371 |
| - | 13 Weeks | Surface Mount | 48-VFQFN | YES | - | - | - | - | -40°C~85°C | Tray | 2004 | - | Active | 3 (168 Hours) | 48 | 5A992 | TxRx + MCU | 8542.31.00.01 | 1.45V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | - | - | 2.4GHz | NOT SPECIFIED | - | S-XQCC-N48 | - | - | 160kB Flash 20kB SRAM | - | - | - | - | - | - | - | ZigbeePRO® | 5dBm | 802.15.4 | -102dBm | 250kbps | I2C, SPI, UART | 6.5mA~15.4mA | 8.4mA~18.5mA | O-QPSK | 28 | - | - | - | ROHS3 Compliant | ||
![]() OL2385AHN/001A1Y NXP USA Inc. | 637 |
| Datasheet | 18 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | 1.9V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14dBm | - | -124dBm | - | SPI, UART | - | 29mA | ASK, FSK | 12 | - | - | - | - | ||
![]() MKW31Z512CAT4R NXP USA Inc. | 16 |
| - | 16 Weeks | - | 75-UFBGA, WLCSP | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 5A992 | TxRx + MCU | 8542.31.00.01 | 1.71V~3.6V | - | - | 260 | - | - | - | - | 2.36GHz~2.48GHz | 40 | - | - | - | - | 512kB Flash 128kB RAM | - | - | - | - | - | - | - | Bluetooth v4.2 | 3.5dBm | 802.15.4, Bluetooth | -100dBm | 1Mbps | I2C, SPI, UART | 6.76mA | 6.08mA | FSK, GFSK, MSK, O-QPSK | - | - | - | - | ROHS3 Compliant | ||
![]() QN9083CUKZ NXP USA Inc. | 7 |
| Datasheet | 13 Weeks | Surface Mount | 47-XFBGA, WLCSP | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | TxRx + MCU | - | 1.62V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 512kB Flash 256kB ROM 128kB SRAM | - | - | - | - | - | - | - | Bluetooth v5.0 | 2dBm | Bluetooth | -95dBm | - | I2C, SPI, UART, USART, USB | 5mA | 3.5mA | FSK, GFSK | - | - | - | - | ROHS3 Compliant | ||
![]() MKW41Z512CAT4R NXP USA Inc. | 46 |
| - | 16 Weeks | - | 75-UFBGA, WLCSP | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 5A992 | TxRx + MCU | 8542.31.00.01 | 1.71V~3.6V | - | - | 260 | - | - | - | - | 2.36GHz~2.48GHz | 40 | - | - | - | - | 512kB Flash 128kB RAM | - | - | - | - | - | - | - | Bluetooth v4.2 | 3.5dBm | 802.15.4, Bluetooth | -100dBm | 1Mbps | I2C, SPI, UART | 6.76mA | 6.08mA | FSK, GFSK, MSK, O-QPSK | - | - | - | - | ROHS3 Compliant | ||
![]() JN5161/001,515 NXP USA Inc. | 180 |
| Datasheet | 13 Weeks | Surface Mount | 40-VFQFN Exposed Pad | YES | 22 | 8192 | 65536 | - | -40°C~125°C | Cut Tape (CT) | 2013 | - | Active | 3 (168 Hours) | 40 | - | TxRx + MCU | - | 2V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 2.4GHz | - | 40 | S-PQCC-N40 | Not Qualified | 2.5/3.3V | 64kB Flash 4kB EEPROM 8kB RAM | 32 MHz | - | - | 32 | YES | NO | YES | ZigbeePRO® | 2.5dBm | 802.15.4 | -96dBm | 1Mbps | I2C, JTAG, SPI, UART | 17mA | 15.3mA | O-QPSK | 20 | - | 6mm | 6mm | ROHS3 Compliant | ||
![]() QN9080DHNY NXP USA Inc. | 490 |
| Datasheet | 13 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | 1.62V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 512kB Flash 256kB ROM 128kB SRAM | - | - | - | - | - | - | - | Bluetooth v5.0, Wireless M-Bus | 2dBm | Bluetooth, WiFi | -95dBm | 2Mbps | I2C, SPI, UART, USART, USB | 3.5mA | - | FSK | 35 | - | - | - | ROHS3 Compliant |