- Packaging
- Type
- Package / Case
- Series
- Manufacturer
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Technology
Attribute column
Manufacturer
NXP RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Type | Subcategory | Technology | Operating Frequency | Program Memory Type | Program Memory Size | Data Bus Width | Product Type | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | QFN-88 | NXP Semiconductors | 512 kB | SRAM | 840 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 70 C | 0 C | SMD/SMT | 50 I/O | 88MW322-A0-NXUC/AK | Details | 3.3 V | 3.3 V | Tray | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.4 GHz | ROM | 128 kB | 32 bit | RF System on a Chip - SoC | RF System on a Chip - SoC | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | - | - | 2000 | PCM, SDIO, UART | NXP | - | 433 Mbps | - | - | SMD/SMT | - | 88W8987-A2-NYEA/BZ | Details | - | - | Reel | 88W8987 | Bluetooth | Wireless & RF Integrated Circuits | Si | 2.4 GHz, 5 GHz | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 2000 | - | NXP | - | - | - | - | - | - | 88W8782UB0-NAPC/EZ | Details | - | - | Reel | 88W8782 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-88 | NXP Semiconductors | 512 kB | SRAM | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 70 C | 0 C | SMD/SMT | 50 I/O | 88MW322-A0-NXUC/AZ | Details | 3.3 V | 3.3 V | Reel | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.4 GHz | ROM | 128 kB | 32 bit | RF System on a Chip - SoC | RF System on a Chip - SoC | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 2000 | SDIO, UART | NXP | 160 MHz | 150 Mbps | - | - | SMD/SMT | - | 88W8977-A1-NMVE/AZ | Details | - | - | Reel | 88W8977 | Bluetooth | Wireless & RF Integrated Circuits | Si | 2.4 GHz, 5 GHz | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-88 | NXP Semiconductors | 512 kB | SRAM | 840 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 105 C | - 40 C | SMD/SMT | 50 I/O | 88MW322-A0-NXUI/AK | Details | 3.3 V | 3.3 V | Tray | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.4 GHz | ROM | 128 kB | 32 bit | RF System on a Chip - SoC | RF System on a Chip - SoC | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | QFN-88 | NXP Semiconductors | 512 kB | SRAM | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 105 C | - 40 C | SMD/SMT | 50 I/O | 88MW322-A0-NXUI/AZ | Details | 3.3 V | 3.3 V | Reel | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.4 GHz | ROM | 128 kB | 32 bit | RF System on a Chip - SoC | RF System on a Chip - SoC | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 945 | - | NXP | - | - | - | - | - | - | 88W8763-A1-BMKC/AK | Details | - | - | Tray | 88W8763 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
![]() IW416UK/A1CZ NXP | 5 |
| - | - | NXP Semiconductors | - | - | 2000 | - | NXP | - | - | - | - | - | - | 935418084092 | Details | - | - | Reel | IW416UK | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 2000 | PCIe, PCM, SDIO, UART, USB | NXP | - | 867 Mbps | - | - | - | - | 88W8897PB1-NMJE/AZ | Details | - | - | Reel | 88W8897 | Bluetooth | Wireless & RF Integrated Circuits | Si | 2.4 GHz, 5 GHz | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-88 | NXP Semiconductors | 512 kB | SRAM | 840 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 85 C | - 30 C | SMD/SMT | - | 88MW302-B0-NXUE/AK | Details | 3.3 V | 3.3 V | Tray | 88MW30X | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.4 GHz | ROM | 128 kB | 32 bit | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 2000 | - | NXP | - | - | - | - | - | - | 88W8782-B0-NAPC/AZ | Details | - | - | Reel | 88W8782 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 2450 | - | NXP | - | - | - | - | - | - | 88W8801-B0-NMDI/AK | Details | - | - | Tray | 88W8801 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | 512 kB | SRAM | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 105 C | - 40 C | SMD/SMT | - | 88MW300-B0-NAPI/AZ | Details | 3.3 V | 3.3 V | Reel | 88MW30X | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.4 GHz | ROM | 128 kB | 32 bit | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 2000 | PCIe, PCM, SDIO, UART, USB | NXP | - | 867 Mbps | - | - | - | - | 88W8897-B1-CBK/AZ | Details | - | - | Reel | 88W8897 | Bluetooth | Wireless & RF Integrated Circuits | Si | 2.4 GHz, 5 GHz | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 840 | PCIe, PCM, SDIO, UART, USB | NXP | - | 867 Mbps | - | - | - | - | 88W8897-B1-NMJC/AK | Details | - | - | Tray | 88W8897 | Bluetooth | Wireless & RF Integrated Circuits | Si | 2.4 GHz, 5 GHz | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 840 | PCIe, PCM, SDIO, UART, USB | NXP | - | 867 Mbps | - | - | - | - | 88W8897PB1-NMJC/AK | Details | - | - | Tray | 88W8897 | Bluetooth | Wireless & RF Integrated Circuits | Si | 2.4 GHz, 5 GHz | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | 2450 | - | NXP | - | - | - | - | - | - | 88W8801-B0-NMDE/AK | Details | - | - | Tray | 88W8801 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | 512 kB | SRAM | 1300 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 105 C | - 40 C | SMD/SMT | - | 88MW300-B0-NAPI/AK | Details | 3.3 V | 3.3 V | Tray | 88MW30X | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.4 GHz | ROM | 128 kB | 32 bit | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | - | - | 2000 | PCM, SDIO, UART | NXP | - | 433 Mbps | - | - | SMD/SMT | - | 88W8987-A2-NYEI/AZ | Details | - | - | Reel | 88W8987 | Bluetooth | Wireless & RF Integrated Circuits | Si | 2.4 GHz, 5 GHz | - | - | - | RF System on a Chip - SoC | RF System on a Chip - SoC | - | - |