- Series
- Frequency
- Operating Temperature
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Antenna Type
- Current - Receiving
- Package / Case
- Power - Output
- Protocol
Attribute column
Manufacturer
NXP RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Sizes | Description/Function | Dimensions | Interface Type | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | Protocol - WiFi - 802.11 | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Note | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Output Power | Product Type | Includes | Product | Features | Modulation Technique | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 Gbps | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QAM | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | I2S | - | - | - | - | - | - | - | - | - | - | - | IW612HN | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 1.8 V, 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW612HN/A1IK NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | I2S | - | - | - | - | - | - | - | - | - | - | - | IW612HN | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 1.8 V, 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | I2S | - | - | - | - | - | - | - | - | - | - | - | IW612HN | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 1.8 V, 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | Free Hanging (In-Line) | - | - | Circular | Composite | - | CTV06RQW | 12 (1), 22D (12), 8 Quadrax (2) | - | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Plug Housing | For Female Sockets | 15 (13 + 2 Quadrax) | Threaded | - | Crimp | C | Shielded | Environment Resistant | - | - | Cadmium | 19-31 | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1305 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW612UK/A1CZ NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Airfast Power Amplifier Module | 10 mm x 8 mm | I2C, SPI | - | + 125 C | - | - | - | - | - | - | 30 VDC | 24 VDC | - | A3M36SL037 | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | 3400 MHz to 3800 MHz | - | - | - | - | - | - | - | - | - | - | - | 5 W | RF Modules | - | RF Amplifiers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1826 |
| - | - | - | - | - | - | - | - | - | - | - | GPIO, I2S, SDIO, UART | - | + 85 C | - | - 40 C | - | - | - | 802.11az | - | - | - | IW611HN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW611UK/A1CZ NXP | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IW611HN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW611HN/A1IK NXP | 32 |
| - | - | - | - | - | - | - | - | - | - | - | GPIO, I2S, SDIO, UART | - | + 85 C | - | - 40 C | - | - | - | 802.11az | - | - | - | IW611HN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15000 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | - | - | - | - | - | - | 18.432 MHz | ±50ppm | - | - | - | - | 100 Ohms | - | 22pF | Fundamental | - | ±30ppm | - | - | - | - | - | - | 0.026 (0.65mm) | - | - |