- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Applications | Additional Feature | HTS Code | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Sensitivity (mV/V) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXPQ3115BVT1 NXP USA Inc. | 1000 | - | - | 12 Weeks | 8-TLGA | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | Board Mount | - | - | 2.5V | - | SMD (SMT) Tab | - | - | Digital - I2C | - | - | - | 2.9PSI ~ 15.95PSI (20kPa ~ 110kPa) | Absolute | No Port | - | - | 72.52PSI (500kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPXV5004DP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | 0°C~85°C | - | 2003 | MPXV5004 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39 | 4.75V~5.25V | 1 V ~ 4.9 V | Gull Wing | 12.07mm | 12.07 mm | Analog Voltage | - | - | - | 0.57PSI (3.92kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 2.5 % | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.56 Psi | - | 6.25% | 1V | Temperature Compensated | 1000 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MP3V5050VC6U NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2008 | MP3V5050 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 2.7V~3.3V | 0.06 V ~ 2.82 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | ±2.5% | 1000 μs | -7.25PSI (-50kPa) | Vacuum | Barbless | Male - 0.13 3.17mm Tube | - | -29.01PSI (-200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | DIFFERENTIAL | - | 0.12V | Amplified Output, Temperature Compensated | - | - | ROHS3 Compliant | ||
![]() MPL3115A2R1 NXP USA Inc. | 990 | - | Datasheet | 12 Weeks | 8-TLGA | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | EAR99 | Board Mount | IT HAS I/O SUPPLY VOLTAGE 1.62 TO 3.6 V | 8542.39.00.01 | 1.95V~3.6V | 24 b | SMD (SMT) Tab | 5mm | 3 mm | I2C | 24 | ±0.058PSI (±0.4kPa) | 1000000 μs | 7.25PSI ~ 15.95PSI (50kPa ~ 110kPa) | Absolute | No Port | - | - | 72.52PSI (500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 15.95 Psi | - | - | - | Temperature Compensated | - | 1.1mm | ROHS3 Compliant | ||
![]() MP3V5050GP NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2008 | MP3V5050 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 2.7V~3.3V | 0.06 V ~ 2.82 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | GAGE | - | 0.12V | Temperature Compensated | 54 mV/V | 7.365mm | ROHS3 Compliant | ||
![]() MPXV7002DP NXP USA Inc. | 520 | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | 10°C~60°C | - | 2004 | MPXV7002 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.75V~5.25V | 0.5 V ~ 4.5 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±5% | 1000 µs | ±0.29PSI (±2kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 6.25 % | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.29 Psi | - | - | 2.50V | Temperature Compensated | 1000 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPX4115AP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2001 | MPX4115A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.85V~5.35V | 0.2 V ~ 4.8 V | PC Pin | 29.46mm | 8 mm | Analog Voltage | - | - | 1000 μs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | 1.5% | 0.20V | Temperature Compensated | 46 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPXA6115AC6U NXP USA Inc. | 366 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXA6115A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPXV6115VC6U NXP USA Inc. | 326 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXV6115V | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.6 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | ±1.5% | 1000 µs | -16.68PSI (-115kPa) | Vacuum | Barbless | Male - 0.13 3.17mm Tube | 1.5 % | -58.02PSI (-400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | GAGE | - | - | Temperature Compensated | 38.26 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPXV5100DP NXP USA Inc. | 125 | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXV5100 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±2.5% | 1000 μs | 14.5PSI (100kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 14.5 Psi | - | - | 0.20V | Temperature Compensated | - | 9.65mm | ROHS3 Compliant | ||
![]() MPX4250AP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2003 | MPX4250A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.85V~5.35V | 0.2 V ~ 4.9 V | PC Pin | 29.46mm | 8 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.9PSI ~ 29.01PSI (20kPa ~ 200kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 1.5 % | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 36.25 Psi | - | - | 0.20V | Temperature Compensated | 20 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPXA6115A6U NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | 8-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXA6115A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | SMD (SMT) Tab | 10.66mm | 10.66 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | 5.61mm | ROHS3 Compliant | ||
![]() MPL3115A2 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 8-TLGA | YES | SURFACE MOUNT | -40°C~85°C | - | 2011 | - | Active | 1 (Unlimited) | EAR99 | Board Mount | IT HAS I/O SUPPLY VOLTAGE 1.62 TO 3.6 V | 8542.39.00.01 | 1.95V~3.6V | 24 b | SMD (SMT) Tab | 5mm | 3 mm | I2C | 24 | ±0.058PSI (±0.4kPa) | 1000000 µs | 7.25PSI ~ 15.95PSI (50kPa ~ 110kPa) | Absolute | No Port | - | - | 72.52PSI (500kPa) | PRESSURE SENSOR,STRAIN GUAGE | STAINLESS STEEL | 15.95 Psi | - | - | - | Temperature Compensated | - | 1.1mm | ROHS3 Compliant | ||
![]() MPXA4115AC6U NXP USA Inc. | 4 | - | Datasheet | 8 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2001 | MPXA4115A | Not For New Designs | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.85V~5.35V | 0.2 V ~ 4.8 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | ±1.5% | 1000 μs | 2.18PSI ~ 22.48PSI (15kPa ~ 155kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 46 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPXV5050GP NXP USA Inc. | 139 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXV5050 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | 2.5 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.25 Psi | GAGE | - | 0.20V | Temperature Compensated | 90 mV/V | 7.36mm | ROHS3 Compliant | ||
![]() MP3V5004DP NXP USA Inc. | In Stock | - | - | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | 0°C~85°C | - | 2004 | MP3V5004 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39 | 2.7V~3.3V | 0.6 V ~ 3 V | Gull Wing | 12.19mm | 12.19 mm | Analog Voltage | - | ±2.5% | - | 0.57PSI (3.92kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.5684 Psi | GAGE | - | 5.9V | Temperature Compensated | 5.9 mV/V | 9.62mm | ROHS3 Compliant | ||
![]() MPX2050DP NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2004 | MPX2050 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | 29.46mm | 10.67 mm | Wheatstone Bridge | - | - | 1000 µs | 7.25PSI (50kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 0.25 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | - | 0.25% | 0MV | Temperature Compensated | 0.8 mV/V | 17.78mm | ROHS3 Compliant | ||
![]() MPXM2053GST1 NXP USA Inc. | 3960 | - | Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXM2053 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | 8.38mm | 6.35 mm | Wheatstone Bridge | - | -0.6% ~ 0.4% | 1000 µs | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.12 2.97mm Tube | 0.4 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.25 Psi | GAGE | - | 0MV | Temperature Compensated | 0.8 mV/V | 4.06mm | ROHS3 Compliant | ||
![]() MPX5100DP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1997 | MPX5100 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 10.67 mm | Analog Voltage | - | ±2.5% | 1000 μs | 14.5PSI (100kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 2.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 14.5 Psi | - | - | 0.20V | Temperature Compensated | 45 mV/V | 17.78mm | ROHS3 Compliant | ||
![]() MPX4250DP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2003 | MPX4250 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.85V~5.35V | 0.2 V ~ 4.9 V | PC Pin | 29.46mm | 10.67 mm | Analog Voltage | - | ±1.4% | 1000 µs | 36.26PSI (250kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 1.4 % | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 36.3 Psi | - | - | 0.20V | Temperature Compensated | 18.8 mV/V | 28.7mm | ROHS3 Compliant |