- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Accuracy-Max (%) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overload Pressure (Max) | Package Shape/Style | Package Type | Part Life Cycle Code | Rad Hardened | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Applications | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Output Range | Pressure Sensing Mode | Accuracy-Max | Operating Current-Max | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Pressure Range | Output Voltage Range | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX2102ASX NXP USA Inc. | 11598 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2102 | - | Active | Not Applicable | EAR99 | - | Board Mount | - | 8542.31.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | PC Pin | 27.94mm | 16.25 mm | Wheatstone Bridge | - | ±1% | 1000 µs | 14.5PSI (100kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 14.5 Psi | - | - | - | - | 0MV | Temperature Compensated | - | 0.4 mV/V | - | - | 19.05mm | ROHS3 Compliant | ||
![]() MPX2202AP NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2202 | - | Active | Not Applicable | EAR99 | - | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | PC Pin | 29.46mm | 8 mm | Wheatstone Bridge | - | - | 1000 µs | 29.01PSI (200kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 29 Psi | - | - | - | - | 0MV | Temperature Compensated | - | 0.2 mV/V | - | - | 28.7mm | ROHS3 Compliant | ||
![]() MPX4080D NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | - | 2003 | MPX4080D | - | Active | Not Applicable | EAR99 | - | Board Mount | - | 8542.39.00.01 | 4.85V~5.35V | - | 0.6 V ~ 4.9 V | - | PC Pin | 15.55mm | 5.33 mm | Analog Voltage | - | ±3% | - | 11.6PSI (80kPa) | Differential | No Port | - | 3 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 11.6 Psi | - | - | - | - | 0.57V | Temperature Compensated | - | 54 mV/V | - | - | 13.31mm | ROHS3 Compliant | ||
![]() MPVZ4006GW6U NXP USA Inc. | 11 | - | Datasheet | 12 Weeks | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10°C~60°C | - | 2003 | MPVZ4006G | - | Active | Not Applicable | EAR99 | - | Board Mount | IT HAS A SENSITIVITY OF 766 MV/KPA AND 7.511 MV/MM H2O | 8542.31.00.01 | 4.75V~5.25V | - | 0.3 V ~ 4.6 V | - | SMD (SMT) Tab | 10.66mm | 10.66 mm | Analog Voltage | - | - | - | 0.87PSI (6kPa) | Vented Gauge | Barbless | Male - 0.22 5.59mm Tube | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.87 Psi | - | DIFFERENTIAL | 5% | - | 0.265V | Temperature Compensated | - | - | - | - | 19.68mm | ROHS3 Compliant | ||
![]() MPXAZ4115A6T1 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | MPXAZ4115A | - | Not For New Designs | Not Applicable | EAR99 | - | Board Mount | - | 8542.31.00.01 | 4.85V~5.35V | - | 0.2 V ~ 4.8 V | - | SMD (SMT) Tab | 10.66mm | 10.66 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | - | - | 0.20V | Temperature Compensated | - | 46 mV/V | - | - | 5.61mm | ROHS3 Compliant | ||
![]() MPVZ5004G6U NXP USA Inc. | 27 |
| Datasheet | 12 Weeks | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | - | 2004 | MPVZ5004G | - | Active | Not Applicable | EAR99 | - | Board Mount | - | 8542.39 | 4.75V~5.25V | - | 1 V ~ 4.9 V | - | SMD (SMT) Tab | 10.66mm | 10.66 mm | Analog Voltage | - | ±6.25% | - | 0.57PSI (3.92kPa) | Vented Gauge | No Port | - | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.56 Psi | - | GAGE | - | - | 1V | Temperature Compensated | - | 1000 mV/V | - | - | 12.95mm | ROHS3 Compliant | ||
![]() MPVZ4006G7U NXP USA Inc. | In Stock | - | Datasheet | - | 8-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10°C~60°C | - | 2003 | MPVZ4006G | - | Obsolete | 1 (Unlimited) | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.3 V ~ 4.6 V | - | PC Pin | - | - | Analog Voltage | - | - | - | 0.87PSI (6kPa) | Vented Gauge | No Port | - | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPXAZ4100A6U NXP USA Inc. | In Stock | - | Datasheet | - | 8-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPXAZ4100A | - | Obsolete | 1 (Unlimited) | - | - | Board Mount | - | - | 4.85V~5.35V | - | 0.3 V ~ 4.9 V | - | SMD (SMT) Tab | - | - | Analog Voltage | - | ±1.8% | - | 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) | Absolute | No Port | - | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPX12DP NXP USA Inc. | 1 | - | Datasheet | - | 4-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX12 | - | Obsolete | 1 (Unlimited) | - | - | Board Mount | - | - | 3V~6V | - | 0 mV ~ 55 mV (3V) | - | PC Pin | - | - | Wheatstone Bridge | - | ±5% | - | 1.45PSI (10kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | - | 10.88PSI (75kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPX2053D NXP USA Inc. | 716 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2053 | - | Active | Not Applicable | EAR99 | - | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | PC Pin | 15.55mm | 5.33 mm | Wheatstone Bridge | - | - | 1000 µs | 7.25PSI (50kPa) | Differential | No Port | - | 0.4 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | - | - | 0.4% | - | 0MV | Temperature Compensated | - | 0.8 mV/V | - | - | 13.31mm | ROHS3 Compliant | ||
![]() MPXV4006GP NXP USA Inc. | In Stock |
| Datasheet | 12 Weeks | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | - | 2003 | MPXV4006G | - | Active | Not Applicable | EAR99 | - | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | - | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±5% | - | 0.87PSI (6kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | 5 % | 3.48PSI (24kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.87 Psi | - | GAGE | - | - | 0.22V | Temperature Compensated | - | 766 mV/V | - | - | 9.65mm | ROHS3 Compliant | ||
![]() MPX2202A NXP USA Inc. | 1 | - | Datasheet | 8 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2202 | - | Not For New Designs | Not Applicable | EAR99 | - | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | PC Pin | 15.55mm | 5.33 mm | Wheatstone Bridge | - | - | 1000 µs | 29.01PSI (200kPa) | Absolute | No Port | - | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 29 Psi | - | - | - | - | 0MV | Temperature Compensated | - | 0.2 mV/V | - | - | 13.31mm | ROHS3 Compliant | ||
![]() MPXV4115VC6U NXP USA Inc. | 1 | - | Datasheet | 8 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2001 | MPXV4115V | - | Not For New Designs | Not Applicable | EAR99 | - | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | - | 0.2 V ~ 4.6 V | - | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | ±1.5% | 1000 µs | -16.68PSI (-115kPa) | Vacuum | Barbless | Male - 0.13 3.17mm Tube | 1.5 % | -58.02PSI (-400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | - | DIFFERENTIAL | - | - | - | Temperature Compensated | - | 38.26 mV/V | - | - | 6.6mm | ROHS3 Compliant | ||
![]() MPX5010GS NXP USA Inc. | 5 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPX5010 | - | Active | Not Applicable | EAR99 | - | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | - | PC Pin | 17.9mm | 20.31 mm | Analog Voltage | - | ±5% | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | - | GAGE | - | - | 0.20V | Temperature Compensated | - | 450 mV/V | - | - | - | ROHS3 Compliant | ||
![]() MPVZ5150GC6T1 NXP USA Inc. | In Stock | - | - | - | - | YES | SURFACE MOUNT | 2.5% | FREESCALE SEMICONDUCTOR INC | Freescale Semiconductor | MPVZ5150GC6T1 | Surface Mount | 5.25(V) | 4.75(V) | 5(V) | -40C to 125C | 125 °C | -40 °C | 400KPa | SQUARE | SMT | Transferred | No | 5.82 | Yes | 5.25 V | 4.75 V | - | Tape and Reel | - | - | Yes | - | - | EAR99 | Gage | - | TEMPERATURE COMPENSATED | 8542.31.00.01 | - | compliant | - | 8 | - | 10.66 mm | 10.66 mm | ANALOG VOLTAGE | SOLDER | - | 1000 µs | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | PLASTIC | 21.75 Psi | 0.20-4.50V | GAGE | - | 7 mA | 0.20V | - | STRAIGHT | 30 mV/V | 0KPA TO 150KPA | 0.2 to 4.7(V) | 12.95 mm | - | ||
![]() MPXH6250A6U NXP USA Inc. | 563 | - | Datasheet | 12 Weeks | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPXH6250A | - | Active | 1 (Unlimited) | EAR99 | - | Board Mount | - | 8542.31.00.01 | 4.74V~5.46V | - | 0.3 V ~ 4.9 V | - | Gull Wing | 7.36mm | 7.36 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | No Port | - | 1.5 % | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 36 Psi | - | - | - | - | 0.20V | Temperature Compensated | - | 20.4 mV/V | - | - | 3.93mm | ROHS3 Compliant | ||
![]() MPX4400AP NXP USA Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2013 | - | - | Not For New Designs | 1 (Unlimited) | - | - | Board Mount | - | - | 4.85V~5.35V | - | - | - | - | - | - | Analog Voltage | - | ±1.5% | - | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | - | - | - | 58.02PSI (400kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPX2200D NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2200 | - | Active | Not Applicable | EAR99 | - | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | PC Pin | 15.56mm | 5.34 mm | Wheatstone Bridge | - | ±0.25% | 1000 µs | 29.01PSI (200kPa) | Differential | No Port | - | 1 % | 116.03PSI (800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 29 Psi | - | - | - | - | 0V | Temperature Compensated | - | 0.2 mV/V | - | - | 13.31mm | ROHS3 Compliant | ||
![]() MPXAZ4250AC6T1 NXP USA Inc. | In Stock | - | Datasheet | - | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | MPXAZ4250A | - | Obsolete | 1 (Unlimited) | - | - | Board Mount | - | - | 4.75V~5.25V | - | 0.2 V ~ 4.9 V | - | Gull Wing | - | - | Analog Voltage | - | ±1.5% | - | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | - | 145.04PSI (1000kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPVZ5004G6T1 NXP USA Inc. | 40 |
| Datasheet | 12 Weeks | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | 2004 | MPVZ5004G | - | Active | Not Applicable | EAR99 | - | Board Mount | - | 8542.39 | 4.75V~5.25V | - | 1 V ~ 4.9 V | - | SMD (SMT) Tab | 10.66mm | 10.66 mm | Analog Voltage | - | ±6.25% | - | 0.57PSI (3.92kPa) | Vented Gauge | No Port | - | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.56 Psi | - | GAGE | - | - | 1V | Temperature Compensated | - | 1000 mV/V | - | - | 12.95mm | ROHS3 Compliant |